location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 17-cb1909nz Intel® Core™ i7 i7-10750H حاسوب محمول 43,9 سم (17.3") HD كامل 16 جيغابايت DDR4-SDRAM 1,51 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cb1909nz
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
14C11EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850905094 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 8520
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN 17-cb1909nz Intel® Core™ i7 i7-10750H حاسوب محمول 43,9 سم (17.3") HD كامل 16 جيغابايت DDR4-SDRAM 1,51 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 2080 SUPER Wi-Fi 6 (802.11ax) Windows 10 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - اللعب حاسوب محمول صدفي أسود
  • - Intel® Core™ i7 i7-10750H 2,6 جيغاهرتز نوى المعالجات: 6
  • - 43,9 سم (17.3") HD كامل 1920 x 1080 بيكسل IPS إضاءة خلفية LED 16:9
  • - 16 جيغابايت DDR4-SDRAM 2933 ميجا هرتز 2 x 8 جيغابايت
  • - 1,51 تيرا بايت سواقة قرص ثابت
  • - NVIDIA GeForce RTX 2080 SUPER 8 جيغابايت Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.0
  • - ليثيوم بوليمر 70 واط ساعي 330 عرض
  • - Windows 10 Home 64-بيت
أكثر>>>
أداء يضاهي فئة الكمبيوتر المكتبي
أداء يضاهي فئة الكمبيوتر المكتبي

احصل على قوة أداء الكمبيوتر المكتبي في الكمبيوتر المحمول لديك. بفضل معالج Intel® Core™‎ من الجيل العاشر[1] وبطاقة رسومات NVIDIA®‎ ووحدة التخزين المسرَّعة، لن يعوقك أي شيء عن تحقيق أهدافك.

ممارسة الألعاب بسرعة وسلاسة
ممارسة الألعاب بسرعة وسلاسة

إذا كنت تريد التفوق على منافسيك في الألعاب، فأنت بحاجة إلى أداء يتميز بالسلاسة وسرعة الاستجابة. بفضل الدقة العالية ومعدل التحديث السريع، تظهر المرئيات على الشاشة بسرعة وانسيابية، بينما تقدم الشاشة رفيعة الإطار متعة غامرة على سطحها بأكمله.

صُمم ليمنحك القوة التي تتمناها
صُمم ليمنحك القوة التي تتمناها

تم إعداد التصميم الهندسي الأنيق والعصري للكمبيوتر المحمول OMEN 17 ليقدم أداءً يضاهي الكمبيوتر المكتبي. وبفضل حل التبريد الحراري المتطور وميزة الوصول عبر لوحة واحدة إلى المكونات الداخلية لترقيتها بسهولة، لن يمنعك شيء من التفوق في ممارسة الألعاب.

Design
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
تموضع السوق
اللعب
بلد المنشأ
الصين
Display
قطر الشاشة *
43,9 سم (17.3")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD كامل
نوع اللوحة
IPS
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
سطوع الشاشة
300 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
43,9 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
سلسلة الألوان
100%
ارتفاع/انخفاض استجابة الشاشة
7 مللي ثانية
معدل التحديث الأقصى
144 هرتز
تغطية sRGB (التقليدية)
100%
Processor
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
10th gen Intel® Core™ i7
طراز المعالج *
i7-10750H
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
5 جيغاهرتز
ترددات المعالج *
2,6 جيغاهرتز
معدل ناقل النظام
8 جيغا/ثا
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
مقبس المعالج
BGA 1440
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Comet Lake
قوة التصميم الحراري (TDP)
45 عرض
نقطة تصميم حرارية TDP قابلة للخفض
35 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
16
نسخة فتحات PCI سريعة
3.0
معايرات PCI Express
1x16, 2x8, 1x8+2x4
Memory
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2933 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
مداخل الذاكرة
2x SO-DIMM
Memory slots (available)
2
تكنولوجيا صناعة الدارات السريعة ECC
No
Storage
سعة التخزين الاجمالية *
1,51 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
الاستطاعة الإجمالية لسواقات القرص الثابت
1,51 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
2
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express, NVMe
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
Graphics
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 2080 SUPER
ذاكرة موائم الرسوميات المكتومة
8 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
Yes
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1150 ميجا هرتز
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.5
هوية موائم الرسوميات على اللوحة
0x9BC4
بطاقة الشاشة الداعمة لتقنية OpenGL
Yes
Audio
نظام الصوت
Bang & Olufsen
عدد مكبرات الصوت المدمجة
2
Audio
ميكروفون داخلي
Yes
Camera
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
Network
الشبكات المحلية اللاسلكية Wi-Fi
Yes
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6 AX201
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
5.0
ميراكاست
Yes
مداخل معددة، مخارج متعددة
Yes
نوع MIMO
Multi User MIMO
Ports & interfaces
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.0a
كمية منافذ العرض الصغيرة
1
كمية بوابات Thunderbolt™ 3
1
ميكروفون, مقبس الادخال
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
2
Performance
رقائق اللوحة الرئيسية
Intel HM470
مقياس تسارع
Yes
Keyboard
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح بالحجم الكامل
Yes
Software
تركيبة نظام التشغيل
64-بيت
البرمجيات المثبتة مسبقا
Netflix; ExpressVPN; LastPass Premium
برمجيات التجربة
McAfee LiveSafe, Microsoft Office 365
نظام التشغيل المثبت *
Windows 10 Home
البرمجيات المرفقة
Dropbox
Processor special features
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
42 x 28 ملم
مجموعات التعليمات المدعمة
SSE4.1, SSE4.2, AVX 2.0
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
معالج ARK ID
201837
Brand-specific features
إتش بي أوديو بيوست
Yes
توليد إتش بي أوديو بوست
جيل 2
نوع مكبرات صوت إتش بي
HP Dual Speakers
HP Smart AC Adapter
Yes
كاميرا أمامية إتش بي
HP Wide Vision HD
قسم HP
منزل
Battery
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
4
استطاعة البطارية (واط ساعي) *
70 واط ساعي
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
وزن البطارية
287 غرام
Power
طاقة محول التيار المتردد
330 عرض
Weight & dimensions
العرض
405 ملم
العمق
285 ملم
الارتفاع
29,9 ملم
الوزن *
3,23 كيلو غرام
Packaging data
عرض التغليف
69 ملم
عمق التغليف
598 ملم
ارتفاع التغليف
345 ملم
وزن الحزمة
4,7 كيلو غرام
البلد Distributor
Switzerland 1 distributor(s)