location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17-by0210ur Intel® Celeron® N4000 حاسوب محمول 43,9 سم (17.3") HD+ 4 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Wi-Fi 4 (802.11n) Windows 10 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-by0210ur
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
189C9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122186975 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1064
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 17-by0210ur Intel® Celeron® N4000 حاسوب محمول 43,9 سم (17.3") HD+ 4 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Wi-Fi 4 (802.11n) Windows 10 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي أسود
  • - Intel® Celeron® N4000 1,1 جيغاهرتز نوى المعالجات: 2
  • - 43,9 سم (17.3") HD+ 1600 x 900 بيكسل IPS إضاءة خلفية LED 16:9
  • - 4 جيغابايت DDR4-SDRAM 2400 ميجا هرتز 1 x 4 جيغابايت
  • - 256 جيغابايت سواقة قرص ثابت DVD±RW
  • - Intel® UHD Graphics 600
  • - Wi-Fi 4 (802.11n) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 4.2
  • - ليثيوم أيون 41 واط ساعي 11 ساعة 45 عرض
  • - Windows 10 Home 64-بيت
أكثر>>>
تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
43,9 سم (17.3")
وضوح العرض *
1600 x 900 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD+
نوع اللوحة
IPS
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
سطوع الشاشة
220 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
43,9 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
60%
تغطية إن تي إس سي (تقليدية)
60%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Celeron®
طراز المعالج *
N4000
نوى المعالجات
2
أسنان المعالج
2
تردد تعزيز المعالج
2,6 جيغاهرتز
ترددات المعالج *
1,1 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
مقبس المعالج
BGA 1090
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Gemini Lake
قوة التصميم الحراري (TDP)
6 عرض
طاقة تصميم سيناريو (SDP)
4,8 عرض
درجة حرارة النواة
105 درجة مئوية
أقصى عدد من حارات PCI Express
6
نسخة فتحات PCI سريعة
2.0
معايرات PCI Express
1x2, 1x2+2x1, 1x4, 2x1, 4x1
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2400 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
مداخل الذاكرة
1x SO-DIMM
تكنولوجيا صناعة الدارات السريعة ECC
No
وسائط التخزين
سعة التخزين الاجمالية *
256 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
256 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
DVD±RW
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 600
تردد قاعدة موائم رسوميات على اللوحة
200 ميجا هرتز
تردد انفجار موائم رسوميات على اللوحة
650 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
650 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
8 جيغابايت
عدد وحدات التنفيذ
12
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
هوية موائم الرسوميات على اللوحة
0x3185
الصوت
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 4 (802.11n)
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
1x1
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
4.2
ميراكاست
Yes
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4b
منفذ سماعة/ميكروفون مزدوج
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
البرمجيات المثبتة مسبقا
Netflix
برمجيات التجربة
Microsoft Office 365
نظام التشغيل المثبت *
Windows 10 Home
البرمجيات المرفقة
Dropbox
ميزات خاصة المعالج
تقنية انتل المضادة للسرقة
No
تقنية الاستجابة الذكية
No
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
No
قنية انتل® تيربو بوست- إصدار
No
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
معايير التشفير المتقدمة
Yes
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
25 x 24 ملم
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
UART
Yes
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة تقنية سمارت ريسبونس من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
معالج ARK ID
128988
معالج خال من التضارب
Yes
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
41 واط ساعي
مدى حياة البطارية (القصوى)
11 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
وزن البطارية
210 غرام
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
414,8 ملم
العمق
272,2 ملم
الارتفاع
24,5 ملم
الوزن *
2,34 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
345 ملم
ارتفاع التغليف
598 ملم
وزن الحزمة
3,24 كيلو غرام