location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a1005nb Intel® Core™ i9 i9-10900 80 سم (31.5") 3840 x 2160 بيكسل حاسوب شخصي قطعة واحدة 32 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Wi-Fi 6 (802.11ax) أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a1005nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1K2X1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122400613 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2420
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 20 Jun 2025 09:10:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY 32-a1005nb Intel® Core™ i9 i9-10900 80 سم (31.5") 3840 x 2160 بيكسل حاسوب شخصي قطعة واحدة 32 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 2080 SUPER Windows 10 Home Wi-Fi 6 (802.11ax) أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم حاسوب شخصي قطعة واحدة أسود 330 عرض
  • - Intel® Core™ i9 i9-10900 2,8 جيغاهرتز نوى المعالجات: 10
  • - 80 سم (31.5") 4K Ultra HD 3840 x 2160 IPS
  • - 32 جيغابايت DDR4-SDRAM 2933 ميجا هرتز 2 x 16 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت قارئ البطاقات مدمج
  • - NVIDIA GeForce RTX 2080 SUPER 8 جيغابايت Intel® UHD Graphics 630
  • - 5 ميجا بكسل
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.0
  • - Windows 10 Home 64-بيت
أكثر>>>
عرض
قطر الشاشة *
80 سم (31.5")
وضوح العرض *
3840 x 2160 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
4K Ultra HD
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
600 شمعة/متر مربع
نوع اللوحة
IPS
تقنية المدى الديناميكي العالي (HDR)
DisplayHDR 600
مساحة الألوان الأساسية أحمر أخضر أزرق
DCI-P3
شاشة مقاومة للمعان
Yes
سلسلة الألوان
98%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i9
جيل المعالج
10th gen Intel® Core™ i9
طراز المعالج *
i9-10900
نوى المعالجات
10
أسنان المعالج
20
تردد تعزيز المعالج
5,2 جيغاهرتز
ترددات المعالج *
2,8 جيغاهرتز
ذاكرة المعالج المخبئية
20 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
معدل ناقل النظام
8 جيغا/ثا
قوة التصميم الحراري (TDP)
65 عرض
نسخة فتحات PCI سريعة
3.0
مقبس المعالج
LGA 1200 (Socket H5)
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Comet Lake
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16, 2x8, 1x8+2x4
درجة حرارة النواة
100 درجة مئوية
الذاكرة الداخبية القصوى التي يدعمها المعالج
128 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
2933 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
45,8 جيغا بايت/ثانية
الذاكرة
الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
مداخل الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
2933 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 16 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
تكنولوجيا صناعة الدارات السريعة ECC
No
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express, NVMe
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD, SDHC, SDXC
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 2080 SUPER
ذاكرة موائم الرسوميات المكتومة
8 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 630
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1200 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
64 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.5
هوية موائم الرسوميات على اللوحة
0x9BC5
الصوت
مكبرات الصوت مدمجة *
Yes
عدد مكبرات الصوت
2
الطاقة المقدرة RMS
8 عرض
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
5 ميجا بكسل
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6 AX201
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
5.0
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
كمية بوابات Thunderbolt™ 3
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.0
عدد منافذ العرض
1
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
كل يوم
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
برمجيات التجربة
Netflix
البرمجيات المثبتة مسبقا
Microsoft Office 365
البرمجيات المرفقة
Dropbox
ميزات خاصة المعالج
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
Yes
تقنية حماية الهوية
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
SSE4.1, SSE4.2, AVX 2.0
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
مواصفات السائل الحراري
PCG 2015C
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
معالج ARK ID
199328
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
كاميرا أمامية إتش بي
HP Privacy HD IR
قسم HP
منزل
إدارة الطاقة
طاقة محول التيار المتردد
330 عرض
الوزن والأبعاد
العرض (مع المنصة)
719,6 ملم
العمق (مع المنصة)
214 ملم
الارتفاع (مع المنصة)
557,2 ملم
الوزن (مع الحامل)
13,8 كيلو غرام
العرض (بدون حامل)
719,6 ملم
العمق (بدون حامل)
214 ملم
الارتفاع (بدون حامل)
557,2 ملم
عرض التغليف
867 ملم
عمق التغليف
287 ملم
ارتفاع التغليف
655 ملم
وزن الحزمة
20,9 كيلو غرام
الاستدامة
شهادات الاستدامة
EPEAT Bronze, نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
تقنية إطار العرض
Micro-Edge
حجم الشاشة قطريا (المتري)
80 سم
نوع لوحة المفتيح
USB