location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 30L GT13-0703nz AMD Ryzen™ 7 3700X 16 جيغابايت DDR4-SDRAM 1,51 تيرا بايت HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30L GT13-0703nz
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
242V6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122889586 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1847
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 11 Nov 2024 16:53:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN 30L GT13-0703nz AMD Ryzen™ 7 3700X 16 جيغابايت DDR4-SDRAM 1,51 تيرا بايت HDD+SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Tower جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - اللعب جهاز الحاسوب الشخصي أسود 500 عرض
  • - AMD Ryzen™ 7 3700X 3,6 جيغاهرتز نوى المعالجات: 8
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 2 x 8 جيغابايت
  • - 1,51 تيرا بايت HDD+SSD
  • - NVIDIA® GeForce RTX™ 2060 6 جيغابايت
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية Wi-Fi 6 (802.11ax) بلوتوث 5.0
  • - Windows 10 Home 64-بيت
أكثر>>>
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD Ryzen™ 7
جيل المعالج
AMD Ryzen 3000 Series
طراز المعالج *
3700X
نوى المعالجات
8
أسنان المعالج
16
تردد تعزيز المعالج
4,4 جيغاهرتز
ترددات المعالج *
3,6 جيغاهرتز
ذاكرة المعالج المخبئية
32 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
مداخل الذاكرة
2x DIMM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تكنولوجيا صناعة الدارات السريعة ECC
No
صانع الذاكرة الداخلية
HyperX
وسائط التخزين
سعة التخزين الاجمالية *
1,51 تيرا بايت
وسائط التخزين *
HDD+SSD
نوع محرك الأقراص الضوئية *
No
عدد سواقات التخزين المركبة
2
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express, NVMe
NVMe
Yes
عامل شكل SSD
M.2
قارئ البطاقات مدمج
No
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
موائم الرسوميات المدمج *
No
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce RTX™ 2060
ذاكرة موائم الرسوميات المكتومة
6 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
عدد موائمات الرسوميات المخفية
1
طراز موائم الرسوميات المدمج *
غير متوفر
عدد منافذ HDMI لموائم الرسوميات
1
عدد ديسبليبورتس لموائم الرسوميات
1
عدد منافذ DVI-D لموائم الرسوميات
1
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6 AX200
الشبكات
نوع الانتينا الهوائي
2x2
بلوتوث
Yes
اصدار البلوتوث
5.0
MU-MIMO
Yes
ميراكاست
Yes
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
6
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
طور USB Type-C DisplayPort Alternate
Yes
منفذ الربط المرئي الرقمي DVI
No
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الخارج
Yes
الخط الداخل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
فتحة بطاقة M.2 (التخزين)
3
فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x1 PCI
1
فتحات PCI Express x16
1
تصميم
نوع الهيكل المعدني *
Tower
التنسيب المدعم
عمودي
عدد أماكن 3.5"
2
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
لون المنتج *
أسود
Intel® vPro™ Platform Eligibility
No
بلد المنشأ
الصين
أداء
تموضع السوق
اللعب
رقائق اللوحة الرئيسية
AMD B450
شكل موجة تيار المتناوب للوحة الاساسية
خزانة الحاسوب الصغرية (ATX)
نظام الصوت
DTS Headphone:X
قنوات مخرج الصوت
5.1 قنوات
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
البرمجيات المثبتة مسبقا
Netflix; ExpressVPN; LastPass Premium
برمجيات التجربة
McAfee LiveSafe, Microsoft Office 365
البرمجيات المرفقة
Dropbox
مزايا خاصة بالعلامة التجارية
مركز تحكم إتش بي أومن
Yes
إتش بي سابورت أسيستانت
Yes
برمجيات إتش بي المزودة
HP Audio Switch
قسم HP
منزل
إدارة الطاقة
جهاز تزويد الطاقة *
500 عرض
الوزن والأبعاد
العرض *
165 ملم
العمق *
422 ملم
الارتفاع *
433 ملم
الوزن *
12,9 كيلو غرام
عرض التغليف
560 ملم
عمق التغليف
320 ملم
ارتفاع التغليف
542 ملم
وزن الحزمة
16,1 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
عرض
العرض مشمول *
No
مزايا أخرى
نوع لوحة المفتيح
USB