location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X by Desktop-PC – P1000-001nz 2,9 جيغاهرتز أسود Intel® Core™ i7

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN X by Desktop-PC – P1000-001nz
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2BX20EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192018361102 show
الفئة:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
حاسوب لحقيبة الظهر Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 6939
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN X by Desktop-PC – P1000-001nz 2,9 جيغاهرتز أسود Intel® Core™ i7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home
  • - Intel® Core™ i7 i7-7820HK 2,9 جيغاهرتز
  • - 16 جيغابايت DDR4-SDRAM 2400 ميجا هرتز
  • - سواقة قرص ثابت 512 جيغابايت
  • - NVIDIA® GeForce® GTX 1080 8 جيغابايت GDDR5X
  • - جاهز للواقع الافتراضي
  • - بلوتوث 4.2
  • - قدرة تبديل البطاريات اثناء التشغيل
أكثر>>>
المعالج
جيل المعالج
الجيل السابع من Intel® Core™ i7
ترددات المعالج *
2,9 جيغاهرتز
طراز المعالج *
i7-7820HK
نوى المعالجات *
4
تردد تعزيز المعالج
3,9 جيغاهرتز
ذاكرة المعالج المخبئية
8 ميجا بايت
نوع الناقل
DMI3
أسنان المعالج
8
فئة المعالج *
Intel® Core™ i7
معالج خال من التضارب
Yes
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية *
DDR4-SDRAM
سرعة ساعة الذاكرة
2400 ميجا هرتز
وسائط التخزين
وسائط التخزين *
سواقة قرص ثابت
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
عامل شكل SSD
M.2
وصلة محرك الأقراص الثابتة الخارجية
PCI Express 3.0
الرسومات
نوع ذاكرة الرسوميات المدمجة
GDDR5X
جاهز للواقع الافتراضي *
Yes
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce® GTX 1080
ذاكرة موائم الرسوميات المكتومة *
8 جيغابايت
طراز موائم الرسوميات المدمج
Intel® HD Graphics 630
الشبكات
اصدار البلوتوث
4.2
بلوتوث *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
7
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
3
عدد منافذ العرض *
1
كمية منافذ العرض الصغيرة *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
تصميم
لون المنتج *
أسود
برمجيات
نظام التشغيل المثبت *
Windows 10 Home
تركيبة نظام التشغيل
64-بيت
ميزات خاصة المعالج
تقنية انتل سبيدستيب المعززة
Yes
بيت تعطيل التنفيذ
Yes
الطباعة بالحفر للرسوميات وIMC
14 نانومتر
حالات السكون
Yes
انتل 64
Yes
تقنية كلير فيديو من انتل®
Yes
حالة التوقف المعززة انتل
Yes
وصول مرن للذاكرة انتل
Yes
نسخة تقنية سيكيور كي من انتل®
1,00
نسخة سمول بيزنس ادفانتيج من انتل®
1,00
نسخة تقنية سمارت ريسبونس من انتل®
1,00
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
No
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
انتل TSX-NI
Yes
نسخة TSX-NI من انتل®
1,00
تقنية التنفيذ الموثوق انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
تقنية الافتراضية من انتل®
Yes
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
بطارية
عدد البطاريات المشمولة *
2 قطع
قدرة تبديل البطاريات اثناء التشغيل *
Yes
إدارة الطاقة
طاقة محول التيار المتردد
330 عرض
دعم مصدر الطاقة الخارجي
73 عرض
الوزن والأبعاد
العرض
229 ملم
العمق
60,8 ملم
الارتفاع
332 ملم
الوزن *
2 كيلو غرام
محتوى التغليف
أداة وضع على الرأس متضممنة *
No
اسلاك الطاقة مشمولة
Yes
بطاقة الضمان
Yes
كتيب
Yes
مصدر طاقة خارجي
Yes
البلد Distributor
Switzerland 1 distributor(s)