location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P1000-001ur 2,9 جيغاهرتز أسود Intel® Core™ i7

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P1000-001ur
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2BX21EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628640089 show
الفئة:
Virtual Reality PC, VR PC for short. Nothing breaks down the immersion of room-scale VR like stepping over a cord in the real world while you're immersed in the virtual one. That's why has created a wireless VR PC pack. Simply wear the VR PC pack like you would a backpack and you're ready to be immersed into a virtual world. Users get to move around and enjoy VR with big movements and total immersion without worrying about accidently unplugging the wires between the VR device and the platform.
حاسوب لحقيبة الظهر Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5843
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP P1000-001ur 2,9 جيغاهرتز أسود Intel® Core™ i7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home
  • - Intel® Core™ i7 i7-7820HK 2,9 جيغاهرتز
  • - 16 جيغابايت DDR4-SDRAM 2400 ميجا هرتز
  • - سواقة قرص ثابت 512 جيغابايت
  • - NVIDIA® GeForce® GTX 1080 8 جيغابايت GDDR5X
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) بلوتوث 4.2
أكثر>>>
المعالج
جيل المعالج
الجيل السابع من Intel® Core™ i7
ترددات المعالج *
2,9 جيغاهرتز
طراز المعالج *
i7-7820HK
نوى المعالجات *
4
تردد تعزيز المعالج
3,9 جيغاهرتز
ذاكرة المعالج المخبئية
8 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
8 جيغا/ثا
نوع الناقل
DMI3
أسنان المعالج
8
طباعة المعالج بالحفر
14 نانومتر
فئة المعالج *
Intel® Core™ i7
الاسم الرمزي للمعالج
Kaby Lake
نسخة فتحات PCI سريعة
3.0
معايرات PCI Express
1x16, 1x8, 2x4, 2x8
أقصى عدد من حارات PCI Express
16
أقنية الذاكرة التي يدعمها المعالج
ثنائي
معالج خال من التضارب
Yes
قوة التصميم الحراري (TDP)
45 عرض
درجة حرارة النواة
100 درجة مئوية
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية *
DDR4-SDRAM
سرعة ساعة الذاكرة
2400 ميجا هرتز
وسائط التخزين
وسائط التخزين *
سواقة قرص ثابت
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
قارئ البطاقات مدمج
No
الرسومات
نوع ذاكرة الرسوميات المدمجة
GDDR5X
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce® GTX 1080
ذاكرة موائم الرسوميات المكتومة *
8 جيغابايت
طراز موائم الرسوميات المدمج
Intel® HD Graphics 630
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
الذاكرة القصوى لموائم الرسوميات على اللوحة
64 جيغابايت
هوية موائم الرسوميات على اللوحة
0x591B
الشبكات
اصدار البلوتوث
4.2
نوع الشبكة المحلية الاسلكية Wi-Fi *
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
بلوتوث *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
2
الربط
عدد منافذ العرض *
1
كمية منافذ العرض الصغيرة *
1
ميكروفون, مقبس الادخال
No
تصميم
لون المنتج *
أسود
برمجيات
نظام التشغيل المثبت *
Windows 10 Home
تركيبة نظام التشغيل
64-بيت
ميزات خاصة المعالج
تقنية انتل سبيدستيب المعززة
Yes
بيت تعطيل التنفيذ
Yes
الطباعة بالحفر للرسوميات وIMC
14 نانومتر
حالات السكون
Yes
انتل 64
Yes
تقنية كلير فيديو من انتل®
Yes
حالة التوقف المعززة انتل
Yes
وصول مرن للذاكرة انتل
Yes
نسخة تقنية سيكيور كي من انتل®
1,00
نسخة سمول بيزنس ادفانتيج من انتل®
1,00
نسخة تقنية سمارت ريسبونس من انتل®
1,00
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
No
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
انتل TSX-NI
Yes
نسخة TSX-NI من انتل®
1,00
تقنية التنفيذ الموثوق انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
تقنية الافتراضية من انتل®
Yes
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
معايير التشفير المتقدمة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
تقنية تعدد المسارات الفائق
Yes
تقنية انتل InTru™ 3D
Yes
تقنية انتل ماي وايفاي
Yes
حماية نظام التشغيل
Yes
تقنية انتل® كويك سينك فيديو
Yes
المفتاح الآمن
Yes
تقنية الاستجابة الذكية
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
معالج ARK ID
97464
قياس رزمة المعالج
42 x 28 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
تقنيات المراقبة الحرارية
Yes
الوزن والأبعاد
العرض
229 ملم
العمق
60,8 ملم
الارتفاع
332 ملم
الوزن *
2 كيلو غرام
العلامة التجارية الصورة رمز المنتج المنتج المخزون السعر يبدا من
HP P1000-001n 2,9 جيغاهرتز أسود Intel® Core™ i7 HP P1000-001n 2,9 جيغاهرتز أسود Intel® Core™ i7
(show image)
2MQ04EA P1000-001n 0.00
(excl. VAT)
0 (incl. VAT)