location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24 -g065ng Intel® Pentium® J3710 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 10 Home Wi-Fi 4 (802.11n) أبيض

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
24
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-g065ng
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2DE69EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015508705 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5584
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 24 -g065ng Intel® Pentium® J3710 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 10 Home Wi-Fi 4 (802.11n) أبيض
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب شخصي قطعة واحدة أبيض 65 عرض
  • - Intel® Pentium® J3710 1,6 جيغاهرتز نوى المعالجات: 4
  • - 60,5 سم (23.8") HD كامل 1920 x 1080 IPS
  • - 8 جيغابايت DDR3L-SDRAM 1600 ميجا هرتز 1 x 8 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب سوبر مالتي DVD قارئ البطاقات مدمج
  • - Intel® HD Graphics 405
  • - Wi-Fi 4 (802.11n) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 4.0
  • - Windows 10 Home 64-بيت
أكثر>>>
عرض
قطر الشاشة *
60,5 سم (23.8")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
HD كامل
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
نوع اللوحة
IPS
شكل الشاشة
مسطحة
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Pentium®
طراز المعالج *
J3710
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
2,64 جيغاهرتز
ترددات المعالج *
1,6 جيغاهرتز
ذاكرة المعالج المخبئية
2 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
قوة التصميم الحراري (TDP)
6,5 عرض
نسخة فتحات PCI سريعة
2.0
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Braswell
أقصى عدد من حارات PCI Express
4
معايرات PCI Express
1x2+2x1, 1x4, 2x2, 4x1
درجة حرارة النواة
90 درجة مئوية
مدمج 4G WiMAX
No
الذاكرة الداخبية القصوى التي يدعمها المعالج
8 جيغابايت
معالج خال من التضارب
Yes
أنواع الذاكرة التي يدعمها المعالج
DDR3L-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1600 ميجا هرتز
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR3L-SDRAM
سرعة ساعة الذاكرة
1600 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
وصلة القرص الثابت
SATA
نوع محرك الأقراص الضوئية *
سوبر مالتي DVD
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD, SDHC, SDXC
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 405
تردد قاعدة موائم رسوميات على اللوحة
400 ميجا هرتز
تردد انفجار موائم رسوميات على اللوحة
740 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
740 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
8 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
عدد وحدات التنفيذ
18
الصوت
مكبرات الصوت مدمجة *
No
ميكروفون داخلي
Yes
نظام الصوت
DTS Studio Sound
آلة التصوير
آلة تصوير مدمجة *
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 4 (802.11n)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
4.0
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
لون المنتج *
أبيض
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
برمجيات التجربة
CyberLink PowerDirector
البرمجيات المرفقة
Dropbox
ميزات خاصة المعالج
تقنية الاستجابة الذكية
No
قنية انتل® تيربو بوست- إصدار
No
تقنية تعدد المسارات الفائق
No
تقنية حماية الهوية
Yes
تقنية انتل المضادة للسرقة
No
تقنيل انتل للوصل الذكي
No
تقنية إتش دي أوديو
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
No
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
No
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
25 x 27 ملم
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
UART
Yes
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
No
سيكيور بوت من انتل®
Yes
تقنية الافتراضية من انتل®
Yes
تقنية انتل التخزين السريع
No
معالج ARK ID
91532
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
إتش بي أوديو سويتش
Yes
إتش بي سابورت أسيستانت
Yes
توثيق إتش بي
Yes
كاميرا أمامية إتش بي
HP Webcam
برمجيات إتش بي المزودة
HP PC Hardware Diagnostics UEFI
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
تردد محول التيار المتردد
50/60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
جهد محول التيار المتردد الخارج
19.5 صورة
قلم
القلم مشمول
No
الوزن والأبعاد
العرض (مع المنصة)
583 ملم
العمق (مع المنصة)
196 ملم
الارتفاع (مع المنصة)
423 ملم
الوزن (مع الحامل)
6,46 كيلو غرام
وزن الحزمة
8,67 كيلو غرام
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
المشغلات مشمولة
Yes
مزايا أخرى
3D التوافق
No
تيار محول التيار المتردد الخارج
3,3 صوت
نمط التحكم الذاتي
No
شاشة قابلة للعزل
No