location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 600 G6 Desktop Mini PC Intel® Core™ i5 8 جيغابايت DDR4-SDRAM Windows 11 Pro حاسوب صغري

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 600 G6 Desktop Mini PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2F5Y9EP#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161400360 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2726
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 01 Oct 2024 19:47:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDesk 600 G6 Desktop Mini PC Intel® Core™ i5 8 جيغابايت DDR4-SDRAM Windows 11 Pro حاسوب صغري
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب صغري
  • - Intel® Core™ i5 2,4 جيغاهرتز نوى المعالجات: 6
  • - 8 جيغابايت DDR4-SDRAM 2666 ميجا هرتز 1 x 8 جيغابايت
  • - Intel® UHD Graphics 630
  • - Wi-Fi 6 (802.11ax) بلوتوث 5.0
  • - Windows 11 Pro
أكثر>>>
جهاز صغير الحجم وهائل الإمكانات

احصل على أداء يذهل العقل من الفئة المكتبية لمهام عملك في جهاز صغير مدهش التصميم يتضمن مجموعة كبيرة من الإمكانات تصل إلى معالج ®Intel من الجيل العاشر[2]، وذاكرة DDR4 عالية السرعة والتوصيل عبر منفذ SuperSpeed USB Type-C بسرعة نقل إشارات تبلغ 10 جيجابت/ثانية.

بسط الإعداد

وفِّر المساحة بتركيب جهازك Mini خلف شاشة HP.‏[3]

مبني على أسس آمنة

تمتع بحماية جهاز Mini باستخدام حلولنا التي يتم تطبيقها على مستوى الأجهزة، مثل HP Sure Start Gen6 وHP Sure Sense وHP Sure Click‏[7] وHP Manageability Integration Kit.‏[8]

Windows 10 Pro

يمكنك العمل من أي مكان بدون التأثير سلبًا على الأداء أو الأمان باستخدام نظام التشغيل Windows 10 Pro. ترقية مجانية إلى نظام التشغيل Windows 11 عند توفره. [1]

سرعة في الأداء والاتصال والاستجابة

استمتع بالمزيج البارع من الأداء عالي الاستجابة والاتصال السلس والسرعة الشديدة بفضل معالج Intel® Core™®‎ من الجيل العاشر، والذي يتيح لك إمكانية التشغيل والابتكار والاتصال بسرعة وكفاءة عالية. [3]

اعمل بدون انقطاع

حافظ على زيادة الإنتاجية وقلل وقت التعطل باستخدام الميزات الكاملة والمؤتمتة للبرنامج الثابت الشامل HP BIOSphere Gen6. تتمتع أجهزة الكمبيوتر الشخصية لديك بحماية إضافية بفضل عمليات التحقق من الأمان والتحديثات التلقائية. [4]

استعرض بأمان

ساعد على حماية الكمبيوتر الشخصي من مواقع الويب المصابة ومرفقات Microsoft® Office وPDF للقراءة فقط التي تحتوي على البرامج الضارة أو برامج طلب الفدية أو الفيروسات باستخدام أمان مطبق على مستوى الأجهزة من HP Sure Click. [5]

HP Sure Sense

تتطور البرامج الضارة بسرعة ولا تتمكن برامج مكافحة الفيروسات التقليدية من التعرُّف دائمًا على الهجمات الجديدة. انعم بحماية الكمبيوتر الشخصي من الهجمات غير المعهودة باستخدام HP Sure Sense، فهو يستخدم الذكاء الاصطناعي المعتمد على التعلم العميق لتقديم حماية شديدة القوة من البرامج الضارة المتطورة.

خضع لاختبارات وجاهز للاستخدام

انعم براحة البال من خلال كمبيوتر شخصي عالي الكفاءة يعمل لفترات طويلة، فقد صُمم لاجتياز 120,000 ساعة عمل ضمن اختبارات HP Total Test Process[10] كما خضع لاختبار MIL-STD 810G‏.[11]

Processor
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
10th gen Intel® Core™ i5
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4 جيغاهرتز
ترددات المعالج *
2,4 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
Memory
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
مداخل الذاكرة
2x SO-DIMM
سرعة ساعة الذاكرة
2666 ميجا هرتز
غير صناعة الدارات السريعة Non-ECC
Yes
Storage
عدد سواقات التخزين المركبة
1
Graphics
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 630
Network
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6 AX201
نوع الانتينا الهوائي
2x2
بلوتوث
Yes
اصدار البلوتوث
5.0
Ports & interfaces
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
Ports & interfaces
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
عدد المنافذ التسلسلية
1
Design
نوع الهيكل المعدني *
Mini PC
عدد أماكن 2.5"
1
Intel® vPro™ Platform Eligibility
No
Performance
رقائق اللوحة الرئيسية
Intel Q470
شريحة الصوت
Realtek ALC3867
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
نوع المنتج *
حاسوب صغري
Software
نظام التشغيل المثبت *
Windows 11 Pro
Brand-specific features
إتش بي جامبستارت
Yes
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
Operational conditions
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
Weight & dimensions
العرض *
177 ملم
العمق *
175 ملم
الارتفاع *
34 ملم
الوزن *
1,25 كيلو غرام
عرض التغليف
498 ملم
عمق التغليف
235 ملم
ارتفاع التغليف
132 ملم
وزن الحزمة
3,4 كيلو غرام
Packaging content
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
سلكي
Other features
نوع لوحة المفتيح
USB
البلد Distributor
Nederland 3 distributor(s)