location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP X3000 الفأرة مكتب يمكن استخدامه بكلتا اليدين تردد راديوي لاسلكي ضوئي 1600 نقطة لكل انش

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X3000
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2HW69AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628429981 show
الفئة:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
الفأرات Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 42337
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 26 Oct 2021 16:50:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP X3000 الفأرة مكتب يمكن استخدامه بكلتا اليدين تردد راديوي لاسلكي ضوئي 1600 نقطة لكل انش
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - مكتب ضوئي 1600 نقطة لكل انش أسود, أحمر
  • - يمكن استخدامه بكلتا اليدين تردد راديوي لاسلكي
  • - نوع اللف: عجلة عدد الأزرار: 3
  • - مصدر الطاقة: بطاريات
  • - AA
أكثر>>>
فأرة
عدد عجلات اللف
1
الغرض *
مكتب
الواجهة البينية للأداة *
تردد راديوي لاسلكي
تقنية كشف الحركة *
ضوئي
وضوح الحركة *
1600 نقطة لكل انش
نوع الأزرار
أزرار مضغوطة
نوع اللف *
عجلة
عدد الأزرار *
3
الاستخدام الموصى به
حاسوب/حاسوب محمول
النطاق الترددي
2.4 جيغاهرتز
تصميم
شكل الجهاز *
يمكن استخدامه بكلتا اليدين
لون المنتج *
أسود, أحمر
إدارة الطاقة
مصدر الطاقة *
بطاريات
نوع البطارية
AA
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Windows 10, Windows 7, Windows 8
أنظمة تشغيل ماك المدعومة
Yes
متطلبات النظام
أنظمة تشغيل لينوكس المدعومة
Yes
الوزن والأبعاد
العرض
95 ملم
العمق
57 ملم
الارتفاع
40 ملم
الوزن
80 غرام
تعبئة البيانات
دليل البدء السريع
Yes
عرض التغليف
110 ملم
عمق التغليف
70 ملم
ارتفاع التغليف
52 ملم
وزن الحزمة
120 غرام
محتوى التغليف
المستقبل متضمن
Yes
واجهة بينية للمستقبل اللاسلكي
USB Type-A
نوع المستقبل
مستقبل نانوي
البطاريات مشمولة
Yes
بيانات لوجستية
بلد المنشأ
الصين