location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68,6 سم (27") 3840 x 2160 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 10 Pro أسود, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 G1
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2LT98EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192018219021 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 7124
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteOne 1000 G1 Intel® Core™ i5 i5-7500 68,6 سم (27") 3840 x 2160 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 10 Pro أسود, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري حاسوب شخصي قطعة واحدة أسود, فضة 180 عرض
  • - Intel® Core™ i5 i5-7500 3,4 جيغاهرتز نوى المعالجات: 4
  • - الشاشات الحساسة التي تعمل باللمس 68,6 سم (27") 4K Ultra HD 3840 x 2160 IPS
  • - 8 جيغابايت DDR4-SDRAM 2400 ميجا هرتز 1 x 8 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - Intel® HD Graphics 630
  • - 2 ميجا بكسل
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية
  • - Windows 10 Pro 64-بيت
أكثر>>>
عرض
قطر الشاشة *
68,6 سم (27")
وضوح العرض *
3840 x 2160 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD *
4K Ultra HD
إضاءة خلفية LED
Yes
نوع اللوحة
IPS
شكل الشاشة
مسطحة
زاوية الامالة
-5 - 25 درجة
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
الجيل السابع من Intel® Core™ i5
طراز المعالج *
i5-7500
نوى المعالجات
4
أسنان المعالج
4
تردد تعزيز المعالج
3,8 جيغاهرتز
ترددات المعالج *
3,4 جيغاهرتز
ذاكرة المعالج المخبئية
6 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
8 جيغا/ثا
قوة التصميم الحراري (TDP)
65 عرض
نسخة فتحات PCI سريعة
3.0
مقبس المعالج
LGA 1151 (H4)
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
تثبيت
B0
نوع الناقل
DMI3
الاسم الرمزي للمعالج
Kaby Lake
مجموعة المعالج
Intel Core i5-7500 Desktop Series
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16, 1x8+2x4, 2x8
رمز المعالج
SR335
درجة حرارة النواة
100 درجة مئوية
الذاكرة الداخبية القصوى التي يدعمها المعالج
64 جيغابايت
معالج خال من التضارب
Yes
أنواع الذاكرة التي يدعمها المعالج
DDR3L-SDRAM, DDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
1333, 1600, 2133, 2400 ميجا هرتز
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
No
جهد الذاكرة الذي يدعمه المعالج
1,35 صورة
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية *
32 جيغابايت
مداخل الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
2400 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
NVMe 3.0, PCI Express
NVMe
Yes
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
No
بطاقات الذاكرة المتوافقة
غيد مدعوم
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 630
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
64 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.4
هوية موائم الرسوميات على اللوحة
5912
الصوت
مكبرات الصوت مدمجة *
Yes
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
2 ميجا بكسل
الشبكات
اتصال الشيكة المحلية LAN *
Yes
الشبكات
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ العرض
1
مخارج سماعة الرأس
1
ميكروفون, مقبس الادخال
No
تصميم
لون المنتج *
أسود, فضة
فتحة قفل الكابل
Yes
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
عمل تجاري
رقائق اللوحة الرئيسية
Intel® H270
وحدات النظام الموثوق بها (TPM)
Yes
كلمة السر الخاصة بنظام الادخال و الاخراج الأساسي BIOS
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Pro
ميزات خاصة المعالج
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
No
تقنية حماية الهوية
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
Yes
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
Yes
مواصفات السائل الحراري
PCG 2015C
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة TSX-NI من انتل®
1,00
معالج ARK ID
97123
مزايا خاصة بالعلامة التجارية
إتش بي جامبستارت
Yes
إتش بي ريكافري مانجر
Yes
إتش بي سابورت أسيستانت
Yes
أدوات أمن إتش بي
HP BIOSphere with Sure Start, HP Client Security Suite Gen 3, HP Power On Authentication, HP Password Manager
أدوات إدارة إتش بي
HP Management Integration Kit for Microsoft System Center Configuration Management
برمجيات إتش بي المزودة
HP Hotkey Support, HP Noise Cancellation Software, HP PhoneWise, HP SureConnect, HP Velocity, HP Secure Erase,HP Sure Click
إدارة الطاقة
طاقة محول التيار المتردد
180 عرض
قلم
القلم مشمول
No
الوزن والأبعاد
العرض (مع المنصة)
613,3 ملم
العمق (مع المنصة)
190 ملم
الارتفاع (مع المنصة)
457,3 ملم
الوزن (مع الحامل)
10,2 كيلو غرام
الاستدامة
شهادات الاستدامة
EPEAT Gold, نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
No
لوحة المفاتيح متضمنة
No
مزايا أخرى
3D التوافق
No
نمط التحكم الذاتي
No
شاشة قابلة للعزل
No
العلامة التجارية الصورة رمز المنتج المنتج المخزون السعر يبدا من
HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68,6 سم (27") 3840 x 2160 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 10 Pro أسود, فضة HP EliteOne 1000 G1 Intel® Core™ i7 i7-7700 68,6 سم (27") 3840 x 2160 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 10 Pro أسود, فضة
(show image)
2LU02EA 1000 G1 0.00
(excl. VAT)
0 (incl. VAT)