location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t530 1,5 جيغاهرتز Windows 10 IoT Enterprise 960 غرام أسود GX-215JJ

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t530
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2RC22ET#ABH
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0191628938834 show
الفئة:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
أجهزة حاسوب تعتمد على المخدم Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2986
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP t530 1,5 جيغاهرتز Windows 10 IoT Enterprise 960 غرام أسود GX-215JJ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G J GX-215JJ 1,5 جيغاهرتز
  • - 8 جيغابايت DDR4-SDRAM 1866 ميجا هرتز 1 x 8 جيغابايت
  • - 32 جيغابايت فلاش
  • - AMD Radeon R2E
  • - اتصال الشيكة المحلية LAN بلوتوث 4.2
  • - Windows 10 IoT Enterprise
  • - نجمة الطاقة
أكثر>>>
المعالج
ترددات المعالج *
1,5 جيغاهرتز
صانع المعالج *
AMD
فئة المعالج
AMD G J
جيل المعالج
3rd Generation AMD Embedded G-Series SoC J Family
طراز المعالج
GX-215JJ
نوى المعالجات
2
تردد تعزيز المعالج
2 جيغاهرتز
ذاكرة التخزين السريعة (المستوى الثاني)
1 ميجا بايت
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
1866 ميجا هرتز
مداخل الذاكرة
1x SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية
16 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
32 جيغابايت
وسائط التخزين *
فلاش
واجهة بينية لسواقة التخزين
M.2
الرسومات
طراز موائم الرسوميات المدمج
AMD Radeon R2E
الصوت
مكبرات الصوت مدمجة
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
اتصال الشيكة المحلية LAN *
Yes
تقنية الكوابل
10/100/1000Base-T(X)
بلوتوث
Yes
اصدار البلوتوث
4.2
الربط
عدد منافذ بطاقة الشبكة (RJ-45) *
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد منافذ USB Type-C
1
منفذ سماعة/ميكروفون مزدوج
Yes
عدد منافذ العرض
2
تصميم
لون المنتج *
أسود
عرض
العرض مشمول *
No
برمجيات
نظام التشغيل المثبت *
Windows 10 IoT Enterprise
إدارة الطاقة
جهاز تزويد الطاقة
45 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50 - 60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 40 درجة مئوية
مدى درجة حرارة التخزين (من - الى)
-30 - 60 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 80%
مدى الرطوبة النسبية للتخزين
10 - 90%
شهادات
بلد المنشأ
الصين
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض
35 ملم
العمق
200 ملم
الارتفاع
200 ملم
الوزن
960 غرام