location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-bs580ng Intel® Core™ i3 i3-6006U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 10 Home أسود, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-bs580ng
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2WG80EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192018247666 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 11261
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 27 Jan 2025 08:12:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 15-bs580ng Intel® Core™ i3 i3-6006U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 10 Home أسود, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي أسود, فضة
  • - Intel® Core™ i3 i3-6006U 2 جيغاهرتز نوى المعالجات: 2
  • - 39,6 سم (15.6") عالي الوضوح 1366 x 768 بيكسل SVA إضاءة خلفية LED حصيرة 16:9
  • - 8 جيغابايت DDR4-SDRAM 2133 ميجا هرتز 1 x 8 جيغابايت
  • - 256 جيغابايت سواقة قرص ثابت DVD±RW
  • - Intel® HD Graphics 520
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 4.0
  • - ليثيوم أيون 41 واط ساعي 11,45 ساعة 45 عرض
  • - Windows 10 Home 64-بيت
أكثر>>>
الكمبيوتر الذي يمكنك الاعتماد عليه
الكمبيوتر الذي يمكنك الاعتماد عليه

تضمن لك أحدث معالجات Intel‎‏[2‎‏] الأداء الموثوق الذي تحتاج إليه للعمل واللعب. استمتع بمتانة طويلة الأمد لكمبيوتر محمول مصمم ليتيح لك عمل ما تشاء بسهولة.

ابق على اتصال بمن يهمك
ابق على اتصال بمن يهمك

ابق مستمتعًا متصلاً بالعائلة والأصدقاء مع شاشة غنية عالية الدقة أو - في طرز مختارة - عالية الدقة بالكامل وكاميرا عالية الدقة[3‎‏] في طرز مختارة. وكذلك قم بتخزين الموسيقى والأفلام والصور المفضلة لديك متمتعًا بها.

مصمم بعناية. من الداخل والخارج.
مصمم بعناية. من الداخل والخارج.

لأنه بديع التصميم من الداخل والخارج، يعد هذا الكمبيوتر المحمول بمقاس قطري 39,6‎‏ سم (14‎‏ بوصة) من HP‎‏ ملائمًا تمامًا لنمط حياتك. تضيف الأنماط المبهجة وملمس الأسطح الفريد من نوعه والمفصل المغلف بالكروم (في طرز مختارة) ألوانًا جميلةً على حياتك اليومية.

تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود, فضة
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1366 x 768 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
عالي الوضوح
نوع اللوحة
SVA
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
سطح الشاشة
حصيرة
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i3
جيل المعالج
انتل® كور™ أي 3 الجيل السادس
طراز المعالج *
i3-6006U
نوى المعالجات
2
أسنان المعالج
4
ترددات المعالج *
2 جيغاهرتز
معدل ناقل النظام
4 جيغا/ثا
ذاكرة المعالج المخبئية
3 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
مقبس المعالج
BGA 1356
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
مجموعة المعالج
معالج محمول إنتل كور i3-6000
الاسم الرمزي للمعالج
Skylake
نوع الناقل
OPI
تثبيت
D1
قوة التصميم الحراري (TDP)
15 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
12
نسخة فتحات PCI سريعة
3.0
معايرات PCI Express
1x2+2x1, 1x4, 2x2, 4x1
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2133 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
مداخل الذاكرة
2x SO-DIMM
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
256 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
256 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
نوع محرك الأقراص الضوئية *
DVD±RW
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 520
تردد قاعدة موائم رسوميات على اللوحة
300 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
900 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
32 جيغابايت
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.4
هوية موائم الرسوميات على اللوحة
1916
الصوت
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
4.0
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ الربط المرئي الرقمي DVI
No
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
موصل خارجي
No
الربط
طور USB Type-C DisplayPort Alternate
No
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
المشغلات مشمولة
Yes
البرمجيات المثبتة مسبقا
Netflix
برمجيات التجربة
Microsoft Office 365
نظام التشغيل المثبت *
Windows 10 Home
البرمجيات المرفقة
McAfee LiveSafe
ميزات خاصة المعالج
تقنية العرض اللاسلكي (واي دي) - للاستخدامات المنزلية
Yes
تقنية انتل ماي وايفاي
Yes
تقنية الاستجابة الذكية
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
No
تقنية المزايا المصممة للمنشآت الصغيرة
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
No
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
42 x 24 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
رمز المعالج
SSSR2UW
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة تقنية سمارت ريسبونس من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
نسخة سمول بيزنس ادفانتيج من انتل®
1,00
نسخة TSX-NI من انتل®
0,00
تقنية الافتراضية من انتل®
Yes
معالج ARK ID
91157
معالج خال من التضارب
Yes
مزايا خاصة بالعلامة التجارية
إتش بي جامبستارت
Yes
إتش بي شور كونيكت
Yes
HP CoolSense
Yes
إتش بي أوديو سويتش
Yes
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
4
استطاعة البطارية (واط ساعي) *
41 واط ساعي
مدى حياة البطارية (القصوى)
11,45 ساعة
مدة التشغيل المستمر للفيديو
9,5 ساعة
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
مقبس الادخال - الاتصال المباشر DC
Yes
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
تشغيل الطاقة
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
380 ملم
العمق
253,8 ملم
الارتفاع
23,8 ملم
الوزن *
1,91 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes
اسلاك الطاقة مشمولة
Yes
مزايا أخرى
انواع الاقراص المدعومة
CD, DVD
3D التوافق
No
الذاكرة الداخلية القصوى (64 بت)
16 جيغابايت
العلامة التجارية الصورة رمز المنتج المنتج المخزون السعر يبدا من
HP 15-bs504na Intel® Pentium® N3710 حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 10 Home أسود, ذهبي HP 15-bs504na Intel® Pentium® N3710 حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 10 Home أسود, ذهبي
(show image)
2WG06EA 15-bs504na 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs546ng Intel® Core™ i3 i3-6006U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR4-SDRAM 1,26 تيرا بايت HDD+SSD Windows 10 Home أسود HP 15-bs546ng Intel® Core™ i3 i3-6006U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR4-SDRAM 1,26 تيرا بايت HDD+SSD Windows 10 Home أسود
(show image)
3CF31EA 15-bs546ng 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs513ns Intel® Celeron® N3060 حاسوب محمول 39,6 سم (15.6") عالي الوضوح 4 جيغابايت DDR3L-SDRAM 128 جيغابايت سواقة قرص ثابت Windows 10 Home أسود, أبيض HP 15-bs513ns Intel® Celeron® N3060 حاسوب محمول 39,6 سم (15.6") عالي الوضوح 4 جيغابايت DDR3L-SDRAM 128 جيغابايت سواقة قرص ثابت Windows 10 Home أسود, أبيض
(show image)
3CD29EA 15-bs513ns 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs507ns Intel® Core™ i5 i5-7200U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Wi-Fi 5 (802.11ac) Windows 10 Home أسود, أبيض HP 15-bs507ns Intel® Core™ i5 i5-7200U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Wi-Fi 5 (802.11ac) Windows 10 Home أسود, أبيض
(show image)
3CC71EA 15-bs507ns 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs510ns Intel® Celeron® N3060 حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Wi-Fi 4 (802.11n) Windows 10 Home أسود, أبيض HP 15-bs510ns Intel® Celeron® N3060 حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Wi-Fi 4 (802.11n) Windows 10 Home أسود, أبيض
(show image)
3CC74EA 15-bs510ns 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs508ns Intel® Core™ i7 i7-7500U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Wi-Fi 5 (802.11ac) Windows 10 Home أسود, أبيض HP 15-bs508ns Intel® Core™ i7 i7-7500U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Wi-Fi 5 (802.11ac) Windows 10 Home أسود, أبيض
(show image)
3CC72EA 15-bs508ns 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs511ns Intel® Core™ i3 i3-6006U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 4 جيغابايت DDR4-SDRAM 500 جيغابايت سواقة قرص صلب Wi-Fi 4 (802.11n) Windows 10 Home أسود, فضة HP 15-bs511ns Intel® Core™ i3 i3-6006U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 4 جيغابايت DDR4-SDRAM 500 جيغابايت سواقة قرص صلب Wi-Fi 4 (802.11n) Windows 10 Home أسود, فضة
(show image)
3CC75EA 15-bs511ns 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs501ng Intel® Celeron® N3060 حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 10 Home أسود, ذهبي HP 15-bs501ng Intel® Celeron® N3060 حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR3L-SDRAM 1 تيرا بايت سواقة قرص صلب Windows 10 Home أسود, ذهبي
(show image)
2NQ21EA 15-bs501ng 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs540ng Intel® Celeron® N3060 حاسوب محمول 39,6 سم (15.6") عالي الوضوح 4 جيغابايت DDR3L-SDRAM 128 جيغابايت سواقة قرص ثابت Windows 10 Home أسود HP 15-bs540ng Intel® Celeron® N3060 حاسوب محمول 39,6 سم (15.6") عالي الوضوح 4 جيغابايت DDR3L-SDRAM 128 جيغابايت سواقة قرص ثابت Windows 10 Home أسود
(show image)
3CE21EA 15-bs540ng 0.00
(excl. VAT)
0 (incl. VAT)
HP 15-bs503na Intel® Core™ i3 i3-6006U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR4-SDRAM 128 جيغابايت eMMC Windows 10 Home الرمادية HP 15-bs503na Intel® Core™ i3 i3-6006U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 8 جيغابايت DDR4-SDRAM 128 جيغابايت eMMC Windows 10 Home الرمادية
(show image)
2PY22EA 15-bs503na 0.00
(excl. VAT)
0 (incl. VAT)