location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t540 1,5 جيغاهرتز Windows 10 IoT Enterprise 1,4 كيلو غرام أسود R1305G

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t540
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31S27EC
الفئة:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
أجهزة حاسوب تعتمد على المخدم Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 7851
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 14 Jun 2025 03:48:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP t540 1,5 جيغاهرتز Windows 10 IoT Enterprise 1,4 كيلو غرام أسود R1305G
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded R1305G 1,5 جيغاهرتز
  • - 8 جيغابايت DDR4-SDRAM 2400 ميجا هرتز 1 x 8 جيغابايت
  • - 128 جيغابايت eMMC
  • - AMD Radeon Vega 3
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN بلوتوث 5.0
  • - Windows 10 IoT Enterprise
أكثر>>>
صُمم لتلبية احتياجات شركتك من تقنيات الكمبيوتر.

تمكن من تلبية احتياجات القوى العاملة باستخدام جهاز HP t540 Thin Client. تتيح الخيارات المتعددة للوضع والتركيب[1] سهولة الإعداد بحيث تتناسب مع أي مساحة عمل تقريبًا.

أمان قوي.

قلل من تهديدات الأمان إلى أدنى حد من بدء التشغيل بفضل ميزة AMD Memory Guard والتمهيد الآمن لنظام UEFI (BIOS)‎ على مستوى المكونات. تمكن من المحافظة على جهاز الكمبيوتر التابع جزئيًا سواءً داخل أماكن العمل أو خارجها باستخدام وحدة Trusted Platform Module معتمدة وقفل كابل أمان.

وصول فوري إلى المنصة السحابية. سهولة الاستخدام.

تمكن من زيادة الإنتاجية اليومية والتعاون بسلاسة مع القوى العاملة بفضل المعالج المثير للإعجاب AMD Ryzen™‎ المزوَّد بنظام على الشريحة[4] ودعم شاشتين بدقة 4K/UHD‏[5]. تمتع بإدارة سهلة للأجهزة إلى جانب توفير تجربة استخدام سلسلة للمستخدم.

مرونة عصرية

باشر إعداد الجهاز. ثم اعمل على تركيبه. واستمتع باستخدامه. يمكنك استخدام جهاز الكمبيوتر التابع جزئيًا فيما يصل إلى ستة اتجاهات مختلفة بمنتهى السهولة عن طريق حامل VESA.

صُمم ليدوم معك

اعتمد على المتانة التي يتمتع بها جهاز HP t540 Thin Client بفضل اختبارات بلغت مدتها 120,000 ساعة من خلال عملية الاختبار الشامل HP Total Test Process. استخدم جهازك لساعات ممتدة على مدار فترات طويلة وقلل وقت التوقف عن العمل وحافظ على أداء عملك.

تمتع بحماية جهازك من التهديدات وحافظ على أمان بياناتك وسلامتها

اعمل على حماية أجهزتك من الهجمات الخفية عند بدء التشغيل بفضل ميزة AMD Memory Guard. إذ يقدم التشفير الكامل للذاكرة الحماية على مستوى المكونات، ويقضي على التهديدات التي تتعرض لها البيانات الحساسة.

حقق الحماية لأسطول أجهزتك بفضل أمان الجهاز لتوفير المرونة واسترداد البيانات.

حقق الحماية للبرنامج الثابت في جهازك من بدء التشغيل إلى إيقاف التشغيل بفضل UEFI Secure Boot. يطبق البرنامج الثابت لجهاز HP t540 Thin Client إرشادات قياس السلامة NIST SP800-147 و‎SP800-155.

اجعل إدارة وأمان تكنولوجيا المعلومات في غاية السهولة.

خفف أعباء مسؤولي تكنولوجيا المعلومات في بيئات Windows باستخدام HP Write Manager، فهو حل بسيط لتصفية الكتابة يعمل مع إصدارات Windows المتعددة ويمنع حدوث تغييرات غير مصرح بها في بيئات المستخدمين.

حافظ على أمان جهازك من خلال فتحة قفل الكابل

يمكنك حماية جهازك من السرقة في البيئات العامة من خلال فتحة قفل الكابل المدمجة وقفل فعلي لجهازك، مما يضمن راحة البال لقسم تكنولوجيا المعلومات.

أداء فعَّال لتنفيذ المهام المتعددة بسلاسة

استفد من أداء المعالج AMD Ryzen™‎ المذهل. تمكن من معالجة المهام باستخدام العديد من التطبيقات الهامة للأعمال في وقت واحد، مما يعزز الإنتاجية والتعاون مع تجنب حالات التباطؤ التي تعيق أنشطتك.

احصل على أقصى مستويات الأداء العام

احصل على أقصى استفادة من وحدة المعالجة المركزية لديك بفضل سرعة أحدث معالج AMD وخيارات المنافذ المتعددة للأجهزة الطرفية والوضع المرن للجهاز لتوفير أماكن عمل مرتبة والأمان الذي تقدمه ميزة AMD Memory Guard.

دعم شاشتين بدقة UHD/4K

تمكن من تحسين إنتاجية العمل عبر شاشات متعددة باستخدام ميزة توصيل شاشتين. يدعم HP t540‎ شاشتين بدقة 4K للاستمتاع بمشاهدة مذهلة وواقعية.

المعالج
ترددات المعالج *
1,5 جيغاهرتز
صانع المعالج *
AMD
فئة المعالج
AMD Ryzen Embedded
جيل المعالج
AMD Ryzen Embedded R1000 Series
طراز المعالج
R1305G
نوى المعالجات
2
تردد تعزيز المعالج
2,8 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
ذاكرة التخزين السريعة (المستوى الثاني)
1 ميجا بايت
ذاكرة التخزين السريعة (المستوى الثالث)
4 ميجا بايت
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2400 ميجا هرتز
مداخل الذاكرة
1x SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
128 جيغابايت
وسائط التخزين *
eMMC
الرسومات
طراز موائم الرسوميات المدمج
AMD Radeon Vega 3
الصوت
مكبرات الصوت مدمجة
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
اتصال الشيكة المحلية LAN *
Yes
بلوتوث
Yes
اصدار البلوتوث
5.0
الشبكات
طراز كونترولر WLAN
Intel Wi-Fi 6 AX200
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
نوع الانتينا الهوائي
2x2
الربط
عدد منافذ بطاقة الشبكة (RJ-45) *
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد منافذ USB Type-C
1
منفذ سماعة/ميكروفون مزدوج
Yes
عدد منافذ العرض
2
تصميم
لون المنتج *
أسود
عرض
العرض مشمول *
No
برمجيات
نظام التشغيل المثبت *
Windows 10 IoT Enterprise
إدارة الطاقة
جهاز تزويد الطاقة
45 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50/60 هرتز
الوزن والأبعاد
العرض
35 ملم
العمق
200 ملم
الارتفاع
200 ملم
الوزن
1,4 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
نوع لوحة المفتيح
USB