location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Tower G5 Workstation Intel® Xeon® W W-1250 16 جيغابايت DDR4-SDRAM Windows 11 Pro محطة عمل

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Tower G5 Workstation
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3A8H0UC#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908218050 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 56
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 01 Oct 2024 19:54:49
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 Tower G5 Workstation Intel® Xeon® W W-1250 16 جيغابايت DDR4-SDRAM Windows 11 Pro محطة عمل
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - محطة عمل
  • - Intel® Xeon® W W-1250 3,3 جيغاهرتز نوى المعالجات: 6
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 2 x 8 جيغابايت
  • - DVD±RW
  • - 2 جيغابايت Intel® HD Graphics P630
  • - Windows 11 Pro
أكثر>>>
المعيار الجديد لقوة محطات العمل الأولية.

أطلق العنان للقوة الكاملة لبطاقة الرسومات الاحترافية ومعالجات Intel®‎ لتلبية متطلبات أعباء العمل كثيفة المعالجة. لقد صممنا النظام لتجنب تحجيم الأداء نهائيًا، بحيث تعمل المكونات بأعلى السرعات دائمًا دون حدوث فرط السخونة أو بطء الأداء مطلقًا.

صُممت لتتيح التطوير مستقبلاً. قوة تدفع النمو.

هل تحتاج إلى التبديل بين بطاقتي الرسومات؟ هل تريد تعزيز كفاءة وحدة المعالجة المركزية؟ هل تريد إضافة بطاقات PCIe متخصصة؟ كل ذلك بين يديك الآن. محطة العمل الأولية الأكثر قابلية للتوسيع هي استثمار سيدوم لسنوات.

إننا نختبر الأجهزة، حتى تثق بها تمامًا. 24/7.

نحن نعلم أنك بحاجة إلى أداء يمكنك الاعتماد عليه. وهذا ما يجعل منتجاتنا تخضع لأكثر من 360 ألف ساعة من الاختبارات الصارمة، واختبار MIL-STD[1]، فضلاً عن أنها حائزة على شهادات من منتجي البرامج.

محطة العمل الأكثر أمانًا من HP.

تتوفر ميزات الأمان المتقدمة بشكل قياسي في كل جهاز Z2 Tower. إذ تساعد تقنيات حماية النظام في تأمين جهازك وبياناتك والمحافظة عليها، فهي تحتوي على نظام BIOS يتم إصلاحه ذاتيًا.

المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Xeon® W
طراز المعالج *
W-1250
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4,7 جيغاهرتز
ترددات المعالج *
3,3 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
مداخل الذاكرة
4x DIMM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تكنولوجيا صناعة الدارات السريعة ECC
Yes
وسائط التخزين
نوع محرك الأقراص الضوئية *
DVD±RW
عدد سواقات التخزين المركبة
1
NVMe
Yes
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
موائم الرسوميات المدمج *
Yes
ذاكرة موائم الرسوميات المكتومة
2 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
عدد موائمات الرسوميات المخفية
1
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics P630
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
الربط
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
4
الخط الخارج
Yes
الخط الداخل
Yes
فتحات مداخل بطاقة التوسع
فتحات PCI Express x1 (Gen 3.x)
3
فتحات PCI Express x4 (Gen 3.x)
2
فتحات PCI Express x16 (Gen 3.x)
1
تصميم
نوع الهيكل المعدني *
Tower
عدد أماكن 3.5"
2
أداء
رقائق اللوحة الرئيسية
Intel W480
شريحة الصوت
Realtek ALC3205-VA2-CG
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت
1
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
نوع المنتج *
محطة عمل
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
شهادات
هالوجين منخفض
Yes
الوزن والأبعاد
العرض *
356 ملم
العمق *
169 ملم
الارتفاع *
385 ملم
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
سلكي
مزايا أخرى
واجهة بينية لموائم الرسوميات
PCIe x16