location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Managed E50045dw 1200 x 1200 نقطة لكل انش A4 الشبكات المحلية اللاسلكية Wi-Fi

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Managed E50045dw
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3GN19A#B19
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192545404822 show
الفئة:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
طابعات الليزر Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3626
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 11 Jul 2022 14:04:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet Managed E50045dw 1200 x 1200 نقطة لكل انش A4 الشبكات المحلية اللاسلكية Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري ليزر
  • - 1200 x 1200 نقطة لكل انش
  • - الوان الطباعة: أسود
  • - A4 45 الدفع لكل ألف
  • - الطباعة المزدوجة
  • - بوابة USB الشبكات المحلية اللاسلكية Wi-Fi
  • - شاشة مدمجة
  • - دورة عمل الطابعة (الحد الاقصى): 150000 الصفحات لكل شهر
  • - إجمالي سعة الإدخال: 650 صحائف إجمالي الطاقة الإنتاجية: 75 صحائف
  • - الذاكرة الداخلية: 512 ميجا بايت معالج مدمج 1200 ميجا هرتز
أكثر>>>
سرعة الطباعة
أنماط الطباعة على الوجهين
تلقائي
اللون *
No
تقنية الطباعة *
ليزر
الطباعة المزدوجة *
Yes
الحد الاقصى للوضوح *
1200 x 1200 نقطة لكل انش
سرعة الطباعة (اسود, جودة عادية, A4/US Letter) *
45 الدفع لكل ألف
سرعة الطباعة على الوجهين (اسود, جودة عادية, A4/US Letter)
34 الدفع لكل ألف
مزايا
دورة عمل الطابعة (الحد الاقصى) *
150000 الصفحات لكل شهر
الوان الطباعة *
أسود
عدد خراطيش الطباعة *
2
اللغات الخاصة بوصف الصفحة *
PCL 5, PCL 6, PDF 1.7, PostScript 3
قسم HP
انتربرايز
استطاعة الدخل والخرج
إجمالي سعة الإدخال *
650 صحائف
إجمالي الطاقة الإنتاجية *
75 صحائف
الحد الأقصى لكمية الادخال
2300 صحائف
الحد الاقصى لسعة الانتاج
250 صحائف
المعالجة الورقية
قياس ورق مجموعة ISO A الأقصى *
A4
أنواع وسائط درج الورق *
ورق صكوك بوند, راسية, ورق عادي, مطبوع مسبقًا, ورق خشن
الاحجام حسب المنظمة الدولية للتوحيد القياسي ISO تسلسل (A0..A9) *
A4, A5, A6
وزن وسائط درج الورق
60 - 120 غرام/متر مربع
وزن الوسائط المزدوجة
60 - 120 غرام/متر مربع
الربط
بوابة USB *
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
اتصال الشيكة المحلية LAN *
No
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
تقنية طباعة الجوال
Apple AirPrint, Google Cloud Print, HP ePrint, Mopria Print Service
أداء
الذاكرة الداخلية *
512 ميجا بايت
الحد الاقصى للذاكرة الداخلية
1500 ميجا بايت
معالج مدمج
Yes
ترددات المعالج
1200 ميجا هرتز
مستوى ضغط الصوت (الطباعة)
54 ديسيبل
تصميم
تموضع السوق *
عمل تجاري
لون المنتج *
أبيض
شاشة مدمجة *
Yes
عرض اللون
Yes
قطر الشاشة
10,9 سم (4.3")
الشاشات الحساسة التي تعمل باللمس
Yes
نوع التحكم
لمس
إدارة الطاقة
متوسط استهلاك الطاقة أثناء الطباعة *
741,98 عرض
استهلاك الطاقة (مستعد)
13,72 عرض
استهلاك الطاقة (وضعية التوقف)
0,08 عرض
متطلبات النظام
أنظمة تشغيل ويندوز المدعومة
Yes
أنظمة تشغيل ماك المدعومة
Yes
الوزن والأبعاد
العرض
418 ملم
العمق
376 ملم
الارتفاع
326 ملم
الوزن
11,8 كيلو غرام
تعبئة البيانات
عرض التغليف
497 ملم
عمق التغليف
398 ملم
ارتفاع التغليف
466 ملم
وزن الحزمة
14,6 كيلو غرام
محتوى التغليف
خراطيش مشمولة
Yes
مزايا خاصة بالعلامة التجارية
إتش بي إي برينت
Yes