location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Healthcare Edition HC271 شاشة حاسوب مسطحة 68,6 سم (27") 2560 x 1440 بيكسل Quad HD صمام ثنائي مشع للضوء LED أبيض

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Healthcare Edition
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HC271
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3ME70A8 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0192018861251 show
الفئة:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
شاشات حاسوب مسطحة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 4682
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Healthcare Edition HC271 شاشة حاسوب مسطحة 68,6 سم (27") 2560 x 1440 بيكسل Quad HD صمام ثنائي مشع للضوء LED أبيض
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 68,6 سم (27") صمام ثنائي مشع للضوء LED AHVA
  • - Quad HD 2560 x 1440 بيكسل 16:9
  • - 60 هرتز 12 مللي ثانية 350 شمعة/متر مربع 1000:1
  • - 45 عرض
أكثر>>>
عرض
قطر الشاشة *
68,6 سم (27")
وضوح العرض *
2560 x 1440 بيكسل
نوع HD *
Quad HD
نسبة الأبعاد الأصلية *
16:9
تقنية الشاشة *
صمام ثنائي مشع للضوء LED
نوع اللوحة *
AHVA
الشاشات الحساسة التي تعمل باللمس *
No
سطوع العرض (تقليدي)
350 شمعة/متر مربع
زمن الاستجابة *
12 مللي ثانية
شكل الشاشة *
مسطحة
درجات وضوح الرسوميات المدعومة
640 x 480 (VGA), 720 x 480, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1280 x 960, 1366 x 768, 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440
نسبة الطول للعرض
16:9
(نسبة التباين (نموذجي *
1000:1
معدل التحديث الأقصى *
60 هرتز
زاوية الرؤية، أفقياً
178 درجة
زاوية الرؤية، عمودياً
178 درجة
درجة نقطة الشاشة
0,233 x 0,233 ملم
كثافة بيكسل
109 بيكسل/بوصة
مدى المسح الضوئي أفقيا
30 - 90 كيلوهرتز
مدى المسح الضوئي عموديا
50 - 60 هرتز
3D التوافق
No
أداء
قسم HP
عمل تجاري
وسائط متعددة
مكبرات الصوت مدمجة *
No
تصميم
تموضع السوق *
طبي
لون المنتج *
أبيض
الربط
موزع يو اس بي مدمج *
Yes
نسخة موزع USB
2.0
عدد بوابات تدفق تحتي USB Type-A
3
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
No
وصلة الوسائط المتعددة عالية الوضوح HDMI *
Yes
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
عدد منافذ العرض
1
نسخة منفذ الشاشة
1.2
الربط
HDCP
Yes
علم تصميم النعدات والوظائف لتتناسب مع الانسات
تركيب VESA *
Yes
متوافق مع نظام التعليق VESA
100 x 100 ملم
فتحة قفل الكابل *
Yes
العرض على الشاشة (OSD)
Yes
استخدام الاجهزة الموصلة دون الضبط
Yes
إدارة الطاقة
استهلاك الطاقة (النموذجي) *
45 عرض
استهلاك الطاقة (وضعية الاستعداد) *
0,5 عرض
استهلاك الطاقة (الأقصى)
55 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50/60 هرتز
استهلاك الطاقة السنوي
45 كيلوواط ساعة
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
5 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
20 - 80%
الوزن والأبعاد
العرض (مع المنصة)
644 ملم
العمق (مع المنصة)
197 ملم
الارتفاع (مع المنصة)
393 ملم
الوزن (مع الحامل)
7,16 كيلو غرام
العرض (بدون حامل)
644 ملم
العمق (بدون حامل)
51 ملم
الارتفاع (بدون حامل)
393 ملم
تعبئة البيانات
عرض التغليف
751 ملم
عمق التغليف
190 ملم
ارتفاع التغليف
506 ملم
وزن الحزمة
6,8 كيلو غرام
محتوى التغليف
الكوابل مشمولة
تيار متناوب, DisplayPort, HDMI, USB, VGA
مزايا أخرى
بلد المنشأ
الصين
ضابط جهاز التلفاز مدمج
No
فئة كفاءة الطاقة (قديمة)
B
شهادة
CB; CCC; CSA; FCC; Microsoft WHQL Certification (Windows 10, Windows 8.1, Windows 7); WEEE; IEC 60950; IEC 60601-1-2; EN 60601-1-2; IP32
بيانات لوجستية
رمز النظام المتآلف
85285210
البلد Distributor
United States 1 distributor(s)