location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 60,5 سم (23.8") 1920 x 1080 بيكسل Touchscreen 8 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 11 Pro Wi-Fi 6 (802.11ax) فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
800 G6
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3Y1Y6EC
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 6769
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 18 Dec 2024 16:24:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteOne 800 G6 Intel® Core™ i5 i5-10500 60,5 سم (23.8") 1920 x 1080 بيكسل Touchscreen 8 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 11 Pro Wi-Fi 6 (802.11ax) فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - فضة
  • - Intel® Core™ i5 i5-10500 3,1 جيغاهرتز نوى المعالجات: 6
  • - الشاشات الحساسة التي تعمل باللمس 60,5 سم (23.8") HD كامل 1920 x 1080 IPS
  • - 8 جيغابايت DDR4-SDRAM 2666 ميجا هرتز 1 x 8 جيغابايت
  • - 256 جيغابايت سواقة قرص ثابت
  • - Intel® UHD Graphics 630
  • - Wi-Fi 6 (802.11ax) بلوتوث 5.0
  • - Windows 11 Pro
أكثر>>>
تصميم جديد مذهل

يكمِّل جهاز HP EliteOne 800 AiO أسلوب مكتبك بمظهره الرفيع وتصميمه المتطور. يميز جهاز AiO الأنيق -الذي يتميز بإطارات دقيقة الحواف من ثلاثة جوانب وإدارة نظيفة لكابلات المكتب- هذا مكتبك عن غيره.

إنجاز المهاميجابايتفضل الإمكانات القوية والأداء المرتفع

سيحظى المستخدمون ممن يفضلون الأداء العالي بإمكانات قوية وسرعة الاستجابة بفضل معالج Intel®‎.[2]

أنجز أعمالك وتمتع براحة البال

تعمل ميزات الأمان المقدمة من HP بتناغم معًا لتوفير حماية متواصلة تعمل دائمًا وتتسم بالتكيف مع المخاطر. إذ تساعد هذه الحلول المتطورة باستمرار على حماية الكمبيوتر الشخصي من التهديدات، بدءًا من نظام BIOS إلى المستعرض، وكذلك نظام التشغيل على جميع المستويات.

Display
قطر الشاشة *
60,5 سم (23.8")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD *
HD كامل
سطوع الشاشة
250 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
شاشة مقاومة للمعان
Yes
سلسلة الألوان
72%
Processor
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
10th gen Intel® Core™ i5
طراز المعالج *
i5-10500
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4,5 جيغاهرتز
ترددات المعالج *
3,1 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
Memory
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2666 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
غير صناعة الدارات السريعة Non-ECC
Yes
Storage
سعة التخزين الاجمالية *
256 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
256 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
نوع محرك الأقراص الضوئية *
No
Graphics
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 630
Audio
مكبرات الصوت مدمجة *
Yes
Camera
كاميرا للخصوصية
Yes
نوع الخصوصية
ينبثق للأعلى
Network
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6 AX201
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
No
بلوتوث *
Yes
اصدار البلوتوث
5.0
Ports & interfaces
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.0a
منفذ سماعة/ميكروفون مزدوج
Yes
Design
لون المنتج *
فضة
Performance
وحدات النظام الموثوق بها (TPM)
Yes
Software
نظام التشغيل المثبت *
Windows 11 Pro
Processor special features
معايرة وحدة المعالجة المركزية (القصوى)
1
Brand-specific features
إتش بي جامبستارت
Yes
قسم HP
عمل تجاري
Power
تردد محول التيار المتردد
50 - 60 هرتز
Weight & dimensions
الوزن
10,4 كيلو غرام
عرض التغليف
628 ملم
عمق التغليف
186 ملم
ارتفاع التغليف
635 ملم
وزن الحزمة
11,3 كيلو غرام
Operational conditions
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
5 - 90%
Other features
نوع الهيكل المعدني
الكل في واحد
حجم الشاشة قطريا (المتري)
60,5 سم
Windows Hello
Yes