location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion TP01-2601nz AMD Ryzen™ 5 5600G 16 جيغابايت DDR4-SDRAM 1,51 تيرا بايت HDD+SSD Windows 11 Home Tower جهاز الحاسوب الشخصي فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TP01
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP01-2601nz
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
428M0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908812821 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1408
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 18 Feb 2025 09:42:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion TP01-2601nz AMD Ryzen™ 5 5600G 16 جيغابايت DDR4-SDRAM 1,51 تيرا بايت HDD+SSD Windows 11 Home Tower جهاز الحاسوب الشخصي فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم جهاز الحاسوب الشخصي فضة 310 عرض
  • - AMD Ryzen™ 5 5600G 3,9 جيغاهرتز نوى المعالجات: 6
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 2 x 8 جيغابايت
  • - 1,51 تيرا بايت HDD+SSD DVD±RW قارئ البطاقات مدمج
  • - AMD Radeon Graphics
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية Wi-Fi 5 (802.11ac) بلوتوث 5.0
  • - Windows 11 Home 64-بيت
أكثر>>>
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD Ryzen™ 5
جيل المعالج
AMD Ryzen 5000 Series
طراز المعالج *
5600G
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4,4 جيغاهرتز
ترددات المعالج *
3,9 جيغاهرتز
ذاكرة المعالج المخبئية
16 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
مداخل الذاكرة
2x DIMM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تكنولوجيا صناعة الدارات السريعة ECC
No
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
1,51 تيرا بايت
وسائط التخزين *
HDD+SSD
نوع محرك الأقراص الضوئية *
DVD±RW
عدد سواقات التخزين المركبة
2
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
NVMe
NVMe
Yes
عامل شكل SSD
M.2
قارئ البطاقات مدمج
Yes
الرسومات
بطاقة رسوميات ديسكريت *
No
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
غير متوفر
مصنع وحدة معالجة الرسومات المدمجة
AMD
عائلة موائم الرسوميات المدمج
AMD Radeon Graphics
طراز موائم الرسوميات المدمج *
AMD Radeon Graphics
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
نوع الانتينا الهوائي
2x2
بلوتوث
Yes
اصدار البلوتوث
5.0
MU-MIMO
Yes
ميراكاست
Yes
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
2
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
مخارج سماعة الرأس
1
الخط الخارج
Yes
الخط الداخل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
فتحة بطاقة M.2 (لاسلكية)
1
فتحة بطاقة M.2 (التخزين)
1
فتحات مداخل بطاقة التوسع
فتحات بطاقات اكسبرس x1 PCI
1
فتحات PCI Express x16
1
تصميم
نوع الهيكل المعدني *
Tower
اسم اللون
Natural silver front bezel and chrome logo
التنسيب المدعم
عمودي
عدد أماكن 3.5"
2
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
لون المنتج *
فضة
بلد المنشأ
الصين
أداء
تموضع السوق
كل يوم
رقائق اللوحة الرئيسية
AMD B550A
قنوات مخرج الصوت
5.1 قنوات
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 11 Home
البرمجيات المثبتة مسبقا
ExpressVPN; LastPass Premium
برمجيات التجربة
McAfee LiveSafe, Microsoft Office 365
البرمجيات المرفقة
Dropbox
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
برمجيات إتش بي المزودة
HP Audio Switch; HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub
قسم HP
منزل
إدارة الطاقة
جهاز تزويد الطاقة *
310 عرض
ترخيص 80 PLUS
80 PLUS Gold
الاستدامة
شهادات الاستدامة
EPEAT Bronze
الوزن والأبعاد
العرض *
155,4 ملم
العمق *
303 ملم
الارتفاع *
337,4 ملم
الوزن *
5,96 كيلو غرام
عرض التغليف
499 ملم
عمق التغليف
400 ملم
ارتفاع التغليف
287 ملم
وزن الحزمة
8,2 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
سلكي
البراغي متضمنة
Yes
عرض
العرض مشمول *
No
مزايا أخرى
عدد فتحات وحدات التوسع الفارغة للذاكرة الداخلية
2
نوع لوحة المفتيح
USB