location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-k0699nz AMD Ryzen™ 5 4600H 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Windows 11 Home in S mode Wi-Fi 5 (802.11ac) أبيض

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-k0699nz
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
432M9EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908850090 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3501
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 11 Nov 2024 17:18:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 24-k0699nz AMD Ryzen™ 5 4600H 60,5 سم (23.8") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Windows 11 Home in S mode Wi-Fi 5 (802.11ac) أبيض
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم حاسوب شخصي قطعة واحدة أبيض 120 عرض
  • - AMD Ryzen™ 5 4600H 3 جيغاهرتز نوى المعالجات: 6
  • - 60,5 سم (23.8") HD كامل 1920 x 1080 IPS
  • - 8 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 1 x 8 جيغابايت
  • - 512 جيغابايت سواقة قرص ثابت قارئ البطاقات مدمج
  • - AMD Radeon Graphics
  • - 5 ميجا بكسل
  • - Wi-Fi 5 (802.11ac) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.0
  • - Windows 11 Home in S mode
أكثر>>>
عرض
قطر الشاشة *
60,5 سم (23.8")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
HD كامل
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
250 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
شاشة مقاومة للمعان
Yes
سلسلة الألوان
72%
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD Ryzen™ 5
جيل المعالج
AMD Ryzen 4000 Series
طراز المعالج *
4600H
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4 جيغاهرتز
ترددات المعالج *
3 جيغاهرتز
ذاكرة المعالج المخبئية
8 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
مداخل الذاكرة
1
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
تكنولوجيا صناعة الدارات السريعة ECC
No
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express, NVMe
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
AMD
طراز موائم الرسوميات المدمج *
AMD Radeon Graphics
الصوت
مكبرات الصوت مدمجة *
Yes
عدد مكبرات الصوت
2
ميكروفون داخلي
Yes
نظام الصوت
B&O PLAY
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
5 ميجا بكسل
كاميرا للخصوصية
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
5.0
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
2
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
مخارج سماعة الرأس
1
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
لون المنتج *
أبيض
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
كل يوم
برمجيات
نظام التشغيل المثبت *
Windows 11 Home in S mode
برمجيات التجربة
Netflix
البرمجيات المثبتة مسبقا
McAfee LiveSafe;Dropbox
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
كاميرا أمامية إتش بي
HP Wide Vision HD
قسم HP
منزل
إدارة الطاقة
طاقة محول التيار المتردد
120 عرض
الوزن والأبعاد
العرض (مع المنصة)
540,3 ملم
العمق (مع المنصة)
165 ملم
الارتفاع (مع المنصة)
435,3 ملم
الوزن (مع الحامل)
6,4 كيلو غرام
عرض التغليف
597 ملم
عمق التغليف
248 ملم
ارتفاع التغليف
510 ملم
وزن الحزمة
11,2 كيلو غرام
الاستدامة
شهادات الاستدامة
نجمة الطاقة
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
اللاسلكية
مزايا أخرى
تقنية إطار العرض
Micro-Edge
حجم الشاشة قطريا (المتري)
60,5 سم
نوع لوحة المفتيح
USB
البلد Distributor
Switzerland 1 distributor(s)