location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-da0025nf Intel® Core™ i3 i3-7020U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 4 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX110 Windows 10 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-da0025nf
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4MH97EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015181656 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 9998
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 15-da0025nf Intel® Core™ i3 i3-7020U حاسوب محمول 39,6 سم (15.6") عالي الوضوح 4 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® MX110 Windows 10 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي أسود
  • - Intel® Core™ i3 i3-7020U 2,3 جيغاهرتز نوى المعالجات: 2
  • - 39,6 سم (15.6") عالي الوضوح 1366 x 768 بيكسل SVA إضاءة خلفية LED 16:9
  • - 4 جيغابايت DDR4-SDRAM 2133 ميجا هرتز 1 x 4 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب
  • - NVIDIA® GeForce® MX110 2 جيغابايت Intel® HD Graphics 620
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 4.2
  • - ليثيوم أيون 41 واط ساعي 13,25 ساعة 65 عرض
  • - Windows 10 Home 64-بيت
أكثر>>>
Design
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
بلد المنشأ
الصين
Display
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1366 x 768 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
عالي الوضوح
نوع اللوحة
SVA
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
Processor
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i3
جيل المعالج
الجيل السابع من Intel® Core™ i3
طراز المعالج *
i3-7020U
نوى المعالجات
2
أسنان المعالج
4
ترددات المعالج *
2,3 جيغاهرتز
معدل ناقل النظام
4 جيغا/ثا
ذاكرة المعالج المخبئية
3 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
مقبس المعالج
BGA 1356
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Kaby Lake
نوع الناقل
OPI
قوة التصميم الحراري (TDP)
15 عرض
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
12
نسخة فتحات PCI سريعة
3.0
معايرات PCI Express
1x4, 2x2
Memory
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2133 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
تكنولوجيا صناعة الدارات السريعة ECC
No
Storage
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
Graphics
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce® MX110
ذاكرة موائم الرسوميات المكتومة
2 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR5
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 620
تردد قاعدة موائم رسوميات على اللوحة
300 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1000 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
32 جيغابايت
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.5
هوية موائم الرسوميات على اللوحة
0x5916
Audio
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
Camera
آلة تصوير أمامية
Yes
Network
الشبكات المحلية اللاسلكية Wi-Fi
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
نوع الانتينا الهوائي
1x1
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
4.2
Ports & interfaces
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
1
Ports & interfaces
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
منفذ سماعة/ميكروفون مزدوج
Yes
Keyboard
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح بالحجم الكامل
Yes
Software
تركيبة نظام التشغيل
64-بيت
البرمجيات المثبتة مسبقا
Dropbox, Netflix
برمجيات التجربة
Microsoft Office 365, McAfee LiveSafe
نظام التشغيل المثبت *
Windows 10 Home
Processor special features
تقنية انتل ماي وايفاي
Yes
تقنية الاستجابة الذكية
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
No
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
No
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
42 X 24 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة تقنية سمارت ريسبونس من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
نسخة TSX-NI من انتل®
0,00
تقنية الافتراضية من انتل®
Yes
معالج ARK ID
122590
معالج خال من التضارب
Yes
Brand-specific features
إتش بي جامبستارت
Yes
HP CoolSense
Yes
نوع مكبرات صوت إتش بي
HP Dual Speakers
إتش بي أوديو سويتش
Yes
كاميرا أمامية إتش بي
HP Webcam
Battery
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
41 واط ساعي
مدى حياة البطارية (القصوى)
13,25 ساعة
مدة التشغيل المستمر للفيديو
11,25 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
وزن البطارية
210 غرام
Power
طاقة محول التيار المتردد
65 عرض
Security
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
Sustainability
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
Weight & dimensions
العرض
376 ملم
العمق
246 ملم
الارتفاع
22,5 ملم
الوزن *
2,04 كيلو غرام
Packaging data
عرض التغليف
69 ملم
عمق التغليف
305 ملم
ارتفاع التغليف
520 ملم
وزن الحزمة
3,1 كيلو غرام
Packaging content
محول التيار المتردد مشمول *
Yes