location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50,8 سم (20") 1600 x 900 بيكسل حاسوب شخصي قطعة واحدة 4 جيغابايت DDR4-SDRAM 500 جيغابايت سواقة قرص صلب Windows 10 Pro Wi-Fi 5 (802.11ac) أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G4
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4NT98EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193424250936 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 9571
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 400 G4 Intel® Core™ i3 i3-8100T 50,8 سم (20") 1600 x 900 بيكسل حاسوب شخصي قطعة واحدة 4 جيغابايت DDR4-SDRAM 500 جيغابايت سواقة قرص صلب Windows 10 Pro Wi-Fi 5 (802.11ac) أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري حاسوب شخصي قطعة واحدة أسود
  • - Intel® Core™ i3 i3-8100T 3,1 جيغاهرتز نوى المعالجات: 4
  • - 50,8 سم (20") HD+ 1600 x 900
  • - 4 جيغابايت DDR4-SDRAM 2666 ميجا هرتز 1 x 4 جيغابايت
  • - 500 جيغابايت سواقة قرص صلب قارئ البطاقات مدمج
  • - Intel® UHD Graphics 630
  • - 1 ميجا بكسل 1280 x 720 بيكسل
  • - Wi-Fi 5 (802.11ac) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.0
  • - Windows 10 Pro 64-بيت
أكثر>>>
عرض
قطر الشاشة *
50,8 سم (20")
وضوح العرض *
1600 x 900 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
HD+
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
شكل الشاشة
مسطحة
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
72%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i3
جيل المعالج
الجيل الثامن من Intel® كور ™ i3
طراز المعالج *
i3-8100T
نوى المعالجات
4
أسنان المعالج
4
ترددات المعالج *
3,1 جيغاهرتز
ذاكرة المعالج المخبئية
6 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
8 جيغا/ثا
قوة التصميم الحراري (TDP)
35 عرض
تردد نقطة تصميم حرارية TDP قابل للخفض
2,4 جيغاهرتز
نقطة تصميم حرارية TDP قابلة للخفض
25 عرض
نسخة فتحات PCI سريعة
3.0
مقبس المعالج
LGA 1151 (H4)
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
تثبيت
B0
نوع الناقل
DMI3
الاسم الرمزي للمعالج
Coffee Lake
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x16, 1x8+2x4, 2x8
رمز المعالج
SR3Y8
درجة حرارة النواة
82 درجة مئوية
الذاكرة الداخبية القصوى التي يدعمها المعالج
64 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
2400 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
37,5 جيغا بايت/ثانية
أقنية الذاكرة التي يدعمها المعالج
ثنائي
دعم ECC بواسطة المعالج
Yes
الذاكرة
الذاكرة الداخلية *
4 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
الحد الاقصى لسعة الذاكرة الداخلية *
32 جيغابايت
مداخل الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
2666 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 4 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
500 جيغابايت
وسائط التخزين *
سواقة قرص صلب
الاستطاعة الإجمالية لسواقات القرص الصلب
500 جيغابايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
500 جيغابايت
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
وصلة القرص الثابت
SATA
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD, SDHC, SDXC
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 630
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
64 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.5
هوية موائم الرسوميات على اللوحة
0x3E91
الصوت
مكبرات الصوت مدمجة *
Yes
ميكروفون داخلي
Yes
نظام الصوت
DTS Studio Sound
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
1 ميجا بكسل
وضوح آلة التصوير
1280 x 720 بيكسل
شكل شارة الكاميرا
720p
نوع كاميرا إتش دي
عالي الوضوح
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
الشبكات
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 5 (802.11ac)
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
5.0
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
عدد منافذ العرض
1
ميكروفون, مقبس الادخال
No
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
عمل تجاري
رقائق اللوحة الرئيسية
Intel Q370
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Pro
ميزات خاصة المعالج
قنية انتل® تيربو بوست- إصدار
No
تقنية تعدد المسارات الفائق
No
تقنية حماية الهوية
Yes
تقنية انتل سبيدستيب المعززة
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
تقنية الذاكرة المخبأة الذكية
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
No
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
Yes
مواصفات السائل الحراري
PCG 2015A
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة TSX-NI من انتل®
0,00
معالج ARK ID
129944
مزايا خاصة بالعلامة التجارية
إتش بي جامبستارت
Yes
إتش بي ريكافري مانجر
Yes
إتش بي سابورت أسيستانت
Yes
أدوات أمن إتش بي
HP BIOSphere; HP Credential Manager; HP Password Manager; HP Power On Authentication; HP Security Manager; HP Spare Key; HP Client Security Gen 4
أدوات إدارة إتش بي
HP BIOS Config Utility; HP Client Catalog; HP System Software Manager
برمجيات إتش بي المزودة
HP Device Access Manager; HP Hotkey Support; P Noise Cancellation; HP PhoneWise; HP Secure Erase; HP Sure Click; HP Velocity; HP Wireless Wakeup
قلم
القلم مشمول
No
الوزن والأبعاد
العرض (مع المنصة)
489,1 ملم
العمق (مع المنصة)
208,5 ملم
الارتفاع (مع المنصة)
366,7 ملم
الوزن (مع الحامل)
5,77 كيلو غرام
عرض التغليف
632 ملم
عمق التغليف
182 ملم
ارتفاع التغليف
465 ملم
وزن الحزمة
7,33 كيلو غرام
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
الاستدامة
شهادات الاستدامة
نجمة الطاقة
محتوى التغليف
محول التيار المتردد مشمول
Yes
مزايا أخرى
3D التوافق
No
نمط التحكم الذاتي
No
شاشة قابلة للعزل
No