أكثر>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
952 Office Value Pack-150 sht/8.5 x 11 in
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WN16A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808272745

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet:
created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج:
893
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على:
11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
الوزن والأبعاد
العرض
309,6 ملم
العمق
71,4 ملم
الارتفاع
242,8 ملم
تعبئة البيانات
الكمية في الحزمة
4 قطع
وزن الحزمة
1,17 كيلو غرام
عرض التغليف
309,6 ملم
عمق التغليف
71,4 ملم
ارتفاع التغليف
242,8 ملم
Technical details
الوزن الإجمالي للعلبة (الخارجية) الرئيسة (الوزن الإمبراطوري)
6,3 كيلو غرام (13.9 رطلا)
بيانات لوجستية
عدد علب الكرتون لكل منصة
36 قطع
العدد لكل منصة
180 قطع
عدد الطبقات لكل منصة
4 قطع
عدد الكرتون في كل طبقة
9 قطع
وزن الكرتونة الكبيرة القائم
6,31 غرام
وزن المنصة النقالة
247,6 غرام
الكمية في العلبة الكبرى
5 قطع
مزايا أخرى
ابعاد المنصة (العرض x العمق x الارتفاع)
1219,2 x 1016 x 1223 ملم
أبعاد المنصة (العرض × العمق × الارتفاع
1219,2 x 1016 x 1223 ملم (48 x 40 x 48.1")
وزن المنصة
247,4 كيلو غرام (545.4 رطلا)
عدد التراص للمنصة
1 قطع