location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G4 Intel® Core™ i7 i7-10700 16 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت NVIDIA Quadro T1000 Windows 11 Pro Mini PC محطة عمل أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G4
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y8G4UP
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188504253 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1505
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 14 Feb 2024 15:43:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Z2 Mini G4 Intel® Core™ i7 i7-10700 16 جيغابايت DDR4-SDRAM 256 جيغابايت سواقة قرص ثابت NVIDIA Quadro T1000 Windows 11 Pro Mini PC محطة عمل أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أداء محطة عمل أسود 280 عرض
  • - Intel® Core™ i7 i7-10700 2,9 جيغاهرتز نوى المعالجات: 8
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 1 x 16 جيغابايت
  • - 256 جيغابايت سواقة قرص ثابت
  • - NVIDIA Quadro T1000 4 جيغابايت Intel® HD Graphics 630
  • - اتصال الشيكة المحلية LAN
  • - Windows 11 Pro
أكثر>>>
لا تتنازل عن شيء من الأداء

مع خيارات معالج Intel®‎ الجديدة، وخيارات بطاقة الرسومات الاحترافية، ستحصل على أداء جدير بالثقة في التطبيقات متعددة سلاسل المعالجة. لا تقلق من السخونة المفرطة، حيث تحافظ الأنظمة الحرارية المتقدمة من إنتاجنا على كل المكونات باردة وهادئة.

الاختيار الأمثل، في أي مكان

أنشئ الإعداد المثالي في المكتب ومساحة العمل، بل وحتى مركز البيانات. يمكن تركيبه على مكتب أو خلف شاشة[3]، ثم توصيله بعدة شاشات وأجهزة أخرى. أو يمكنك إدارة أسطول أجهزتك الصغيرة بخيارات متنوعة للتركيب على أرفف.

إننا نختبر الأجهزة، حتى تثق بها تمامًا. 24/7.

نحن نعلم أنك بحاجة إلى أداء يمكنك الاعتماد عليه. وهذا ما يجعل منتجاتنا تخضع لأكثر من 360 ألف ساعة من الاختبارات الصارمة، واختبار MIL-STD[4]، فضلاً عن أنها حائزة على شهادات من منتجي البرامج.

محطة العمل الأكثر أمانًا من HP.

تتوفر ميزات الأمان المتقدمة بشكل قياسي في كل جهاز Z2 Mini. إذ تساعد تقنيات حماية النظام في تأمين جهازك وبياناتك والمحافظة عليها، فهي تحتوي على أول نظام BIOS يتم إصلاحه ذاتيًا.

المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
10th gen Intel® Core™ i7
طراز المعالج *
i7-10700
نوى المعالجات
8
أسنان المعالج
16
تردد تعزيز المعالج
4,8 جيغاهرتز
ترددات المعالج *
2,9 جيغاهرتز
ذاكرة المعالج المخبئية
16 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
عدد المعالجات المثبتة
1
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
64 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
سرعة ساعة الذاكرة
3200 ميجا هرتز
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
256 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
نوع محرك الأقراص الضوئية *
No
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
256 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
NVIDIA Quadro T1000
ذاكرة موائم الرسوميات المكتومة
4 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR5
عدد موائمات الرسوميات المخفية
1
عائلة موائم الرسوميات المدمج
Intel® HD Graphics
طراز موائم الرسوميات المدمج *
Intel® HD Graphics 630
الذاكرة القصوى لموائم الرسوميات على اللوحة
64 جيغابايت
الشبكات
اتصال الشيكة المحلية LAN *
Yes
الشبكات المحلية اللاسلكية Wi-Fi *
No
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
4
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
2
عدد منافذ العرض
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
منفذ سماعة/ميكروفون مزدوج
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
فتحات مداخل بطاقة التوسع
فتحات PCI Express x16 (Gen 3.x)
1
تصميم
نوع الهيكل المعدني *
Mini PC
التنسيب المدعم
أفقي
عدد أماكن 2.5"
1
لون المنتج *
أسود
أداء
تموضع السوق
أداء
رقائق اللوحة الرئيسية
Intel W480
شريحة الصوت
Realtek ALC3205-VA2-CG
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت
1
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
نوع المنتج *
محطة عمل
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
إدارة الطاقة
جهاز تزويد الطاقة *
280 عرض
شهادات
هالوجين منخفض
Yes
الوزن والأبعاد
العرض *
216 ملم
العمق *
216 ملم
الارتفاع *
58 ملم
الوزن *
2,04 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
سلكي
عرض
العرض مشمول *
No
مزايا أخرى
واجهة بينية لموائم الرسوميات
PCIe x16