location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 Intel® Core™ i5 i5-12600 60,5 سم (23.8") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 16 جيغابايت DDR5-SDRAM 512 جيغابايت سواقة قرص ثابت Windows 11 Pro Wi-Fi 6E (802.11ax) فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G9
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5V8W9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786579769 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 10876
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 02 May 2024 00:37:05
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 840 G9 Intel® Core™ i5 i5-12600 60,5 سم (23.8") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 16 جيغابايت DDR5-SDRAM 512 جيغابايت سواقة قرص ثابت Windows 11 Pro Wi-Fi 6E (802.11ax) فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب شخصي قطعة واحدة فضة
  • - Intel® Core™ i5 i5-12600 3,3 جيغاهرتز نوى المعالجات: 6
  • - الشاشات الحساسة التي تعمل باللمس 60,5 سم (23.8") HD كامل 1920 x 1080 IPS
  • - 16 جيغابايت DDR5-SDRAM 4800 ميجا هرتز 1 x 16 جيغابايت
  • - 512 جيغابايت سواقة قرص ثابت قارئ البطاقات مدمج
  • - Intel UHD Graphics 770
  • - 5 ميجا بكسل
  • - Wi-Fi 6E (802.11ax) اتصال الشيكة المحلية LAN بلوتوث 5.3
  • - Windows 11 Pro
أكثر>>>
عرض
قطر الشاشة *
60,5 سم (23.8")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD *
HD كامل
سطوع الشاشة
250 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
شاشة مقاومة للمعان
Yes
سلسلة الألوان
72%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
12th gen Intel® Core™ i5
طراز المعالج *
i5-12600
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4,8 جيغاهرتز
ترددات المعالج *
3,3 جيغاهرتز
ذاكرة المعالج المخبئية
18 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نوع الناقل
DMI4
أقصى طاقة توربين
64 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
مداخل الذاكرة
1
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
4800 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 770
الصوت
مكبرات الصوت مدمجة *
Yes
صانع مكبرات الصوت
Bang & Olufsen
نظام الصوت
B&O PLAY
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
5 ميجا بكسل
نوع كاميرا إتش دي
HD كامل
كاميرا للخصوصية
Yes
نوع الخصوصية
ينبثق للأعلى
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
بلوتوث *
Yes
اصدار البلوتوث
5.3
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
الربط
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
كمية منافذ USB 4 الجيل 3*2 *
1
عدد منافذ USB 3.2 Gen 2x2 Type-C
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.0a
عدد منافذ العرض
1
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
لون المنتج *
فضة
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
رقائق اللوحة الرئيسية
Intel Q670
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
برمجيات
ترقية مجانية إلي نظام التشغيل Windows 11
Yes
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
تقنية انتل سبيدستيب المعززة
Yes
تقنية التنفيذ الموثوق انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
إدارة الطاقة
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الوزن والأبعاد
العرض (مع المنصة)
539,6 ملم
العمق (مع المنصة)
238 ملم
الارتفاع (مع المنصة)
558,1 ملم
الوزن (مع الحامل)
8,96 كيلو غرام
الوزن
9,26 كيلو غرام
عرض التغليف
628 ملم
عمق التغليف
186 ملم
ارتفاع التغليف
675 ملم
وزن الحزمة
12,5 كيلو غرام
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, TCO
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
سلكي
بيانات لوجستية
رمز النظام المتآلف
84713000
مزايا أخرى
نوع الهيكل المعدني
الكل في واحد
حجم الشاشة قطريا (المتري)
60,5 سم
العرض مشمول
Yes
نوع لوحة المفتيح
USB
عدد فتحات وحدات التوسع الفارغة للذاكرة الداخلية
1
قارئ البصمات
Yes
كاميرا بالأشعة تحت الحمراء
Yes
Windows Hello
Yes