location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G6 Intel® Core™ i5 i5-10500 49,5 سم (19.5") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 10 Pro Wi-Fi 6 (802.11ax) أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G6
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
61T77LT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337862081 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2146
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 400 G6 Intel® Core™ i5 i5-10500 49,5 سم (19.5") 1920 x 1080 بيكسل حاسوب شخصي قطعة واحدة 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 10 Pro Wi-Fi 6 (802.11ax) أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري حاسوب شخصي قطعة واحدة أسود 90 عرض
  • - Intel® Core™ i5 i5-10500 3,1 جيغاهرتز نوى المعالجات: 6
  • - 49,5 سم (19.5") HD كامل 1920 x 1080 IPS
  • - 8 جيغابايت DDR4-SDRAM 2666 ميجا هرتز 1 x 8 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت DVD±RW
  • - Intel® UHD Graphics 630
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN بلوتوث 5.0
  • - Windows 10 Pro
أكثر>>>
عرض
قطر الشاشة *
49,5 سم (19.5")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
HD كامل
نسبة الأبعاد الأصلية
16:9
سطوع الشاشة
250 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
شاشة مقاومة للمعان
Yes
سلسلة الألوان
72%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
10th gen Intel® Core™ i5
طراز المعالج *
i5-10500
نوى المعالجات
6
أسنان المعالج
8
تردد تعزيز المعالج
4,5 جيغاهرتز
ترددات المعالج *
3,1 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
تردد نقطة تصميم حرارية TDP قابل للخفض
2,4 جيغاهرتز
نقطة تصميم حرارية TDP قابلة للخفض
25 عرض
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
مداخل الذاكرة
1
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
2666 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
تكنولوجيا صناعة الدارات السريعة ECC
No
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
DVD±RW
قارئ البطاقات مدمج
No
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 630
الصوت
مكبرات الصوت مدمجة *
Yes
شريحة الصوت
Realtek ALC3252
آلة التصوير
آلة تصوير مدمجة *
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشبكات
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6 AX201
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
بلوتوث *
Yes
اصدار البلوتوث
5.0
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ العرض
1
تصميم
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
عمل تجاري
رقائق اللوحة الرئيسية
Intel Q470
برمجيات
ترقية مجانية إلي نظام التشغيل Windows 11
Yes
نظام التشغيل المثبت *
Windows 10 Pro
ميزات خاصة المعالج
تقنية انتل سبيدستيب المعززة
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية التنفيذ الموثوق انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
إتش بي جامبستارت
Yes
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
إدارة الطاقة
طاقة محول التيار المتردد
90 عرض
الوزن والأبعاد
العرض (مع المنصة)
539,3 ملم
العمق (مع المنصة)
233 ملم
الارتفاع (مع المنصة)
511 ملم
الوزن (مع الحامل)
7,75 كيلو غرام
عرض التغليف
660 ملم
عمق التغليف
245 ملم
ارتفاع التغليف
462 ملم
وزن الحزمة
11,6 كيلو غرام
محتوى التغليف
توصيل لوحة المفاتيح
سلكي
مزايا أخرى
حجم الشاشة قطريا (المتري)
49,5 سم
نوع لوحة المفتيح
USB
Intel® vPro™ Platform Eligibility
No