location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 15-dc1042nb Intel® Core™ i7 i7-8750H حاسوب محمول 39,6 سم (15.6") HD كامل 16 جيغابايت DDR4-SDRAM 1,26 تيرا بايت HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-dc1042nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6BK50EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193808843211 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5829
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 20 Jun 2025 09:09:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OMEN 15-dc1042nb Intel® Core™ i7 i7-8750H حاسوب محمول 39,6 سم (15.6") HD كامل 16 جيغابايت DDR4-SDRAM 1,26 تيرا بايت HDD+SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 5 (802.11ac) Windows 10 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - اللعب حاسوب محمول صدفي أسود
  • - Intel® Core™ i7 i7-8750H 2,2 جيغاهرتز نوى المعالجات: 6
  • - 39,6 سم (15.6") HD كامل 1920 x 1080 بيكسل IPS إضاءة خلفية LED 16:9
  • - 16 جيغابايت DDR4-SDRAM 2666 ميجا هرتز 2 x 8 جيغابايت
  • - 1,26 تيرا بايت HDD+SSD
  • - NVIDIA® GeForce RTX™ 2060 6 جيغابايت Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.0
  • - ليثيوم بوليمر 70 واط ساعي 5,15 ساعة 200 عرض
  • - Windows 10 Home 64-بيت
أكثر>>>
تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
تموضع السوق
اللعب
بلد المنشأ
الصين
عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD كامل
نوع اللوحة
IPS
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
تقنية إطار العرض
Micro-Edge
حجم الشاشة قطريا (المتري)
39,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
72%
معدل التحديث الأقصى
144 هرتز
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
الجيل الثامن من Intel® كور ™ i7
طراز المعالج *
i7-8750H
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4,1 جيغاهرتز
ترددات المعالج *
2,2 جيغاهرتز
معدل ناقل النظام
8 جيغا/ثا
ذاكرة المعالج المخبئية
9 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
مقبس المعالج
BGA 1440
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Coffee Lake
نوع الناقل
DMI
تثبيت
U0
قوة التصميم الحراري (TDP)
45 عرض
نقطة تصميم حرارية TDP قابلة للخفض
35 عرض
تردد نقطة تصميم حرارية TDP قابل للخفض
1,7 جيغاهرتز
درجة حرارة النواة
100 درجة مئوية
أقصى عدد من حارات PCI Express
16
نسخة فتحات PCI سريعة
3.0
معايرات PCI Express
1x16, 1x8+2x4, 2x8
دعم ECC بواسطة المعالج
No
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2666 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
مداخل الذاكرة
2x SO-DIMM
Memory slots (available)
2
الحد الاقصى لسعة الذاكرة الداخلية *
32 جيغابايت
تكنولوجيا صناعة الدارات السريعة ECC
No
وسائط التخزين
سعة التخزين الاجمالية *
1,26 تيرا بايت
وسائط التخزين *
HDD+SSD
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
حجم القرص الثابت
2.5"
الاستطاعة الإجمالية لسواقات القرص الثابت
256 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
NVMe
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce RTX™ 2060
ذاكرة موائم الرسوميات المكتومة
6 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 630
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
64 جيغابايت
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.5
هوية موائم الرسوميات على اللوحة
0x3E9B
عدد موائمات الرسوميات المكتومة المركبة
1
الصوت
نظام الصوت
Bang & Olufsen
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
0,9 ميجا بكسل
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
الشبكات
معيار واي فاي *
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Dual Band Wireless-AC 9560
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
5.0
ميراكاست
Yes
مداخل معددة، مخارج متعددة
Yes
نوع MIMO
Multi User MIMO
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
كمية منافذ العرض الصغيرة
1
كمية بوابات Thunderbolt™ 3
1
ميكروفون, مقبس الادخال
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
2
أداء
رقائق اللوحة الرئيسية
Intel® HM370
مقياس تسارع
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح بالحجم الكامل
Yes
مفاتيح ويندوز
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
البرمجيات المثبتة مسبقا
Netflix
برمجيات التجربة
Microsoft Office 365, McAfee LiveSafe
نظام التشغيل المثبت *
Windows 10 Home
البرمجيات المرفقة
Dropbox
ميزات خاصة المعالج
تقنية انتل ماي وايفاي
Yes
تقنية حماية الهوية
Yes
تقنية تعدد المسارات الفائق
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية انتل سبيدستيب المعززة
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
تقنية انتل InTru™ 3D
Yes
تقنية انتل® كويك سينك فيديو
Yes
وصول مرن للذاكرة انتل
Yes
معايير التشفير المتقدمة
Yes
تقنية التنفيذ الموثوق انتل
No
حالة التوقف المعززة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
المفتاح الآمن
Yes
انتل TSX-NI
No
برنامج انتل منصة الصورة الثابتة (SIPP)
No
حماية نظام التشغيل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
انتل 64
Yes
بيت تعطيل التنفيذ
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
قياس رزمة المعالج
42 x 28 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
رمز المعالج
SR3YY
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
نسخة TSX-NI من انتل®
0,00
تقنية الافتراضية من انتل®
Yes
معالج ARK ID
134906
مزايا خاصة بالعلامة التجارية
مركز تحكم إتش بي أومن
Yes
إتش بي جامبستارت
Yes
HP 3D DriveGuard
Yes
إتش بي أوديو بيوست
Yes
نوع مكبرات صوت إتش بي
HP Dual Speakers
إتش بي أوديو سويتش
Yes
كاميرا أمامية إتش بي
HP Wide Vision HD
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
4
استطاعة البطارية (واط ساعي) *
70 واط ساعي
مدى حياة البطارية (القصوى)
5,15 ساعة
مدة التشغيل المستمر للفيديو
2,45 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
إدارة الطاقة
طاقة محول التيار المتردد
200 عرض
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
360 ملم
العمق
263 ملم
الارتفاع
25 ملم
الوزن *
2,41 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes