location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming TG01-0004bla Intel® Core™ i5 i5-9400F 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TG01
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG01-0004bla
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6GR27AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721064806 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 4006
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion Gaming TG01-0004bla Intel® Core™ i5 i5-9400F 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب NVIDIA® GeForce® GTX 1650 Windows 10 Home Mini Tower جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - جهاز الحاسوب الشخصي أسود 400 عرض
  • - Intel® Core™ i5 i5-9400F 2,9 جيغاهرتز نوى المعالجات: 6
  • - 8 جيغابايت DDR4-SDRAM 2666 ميجا هرتز 2 x 4 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب قارئ البطاقات مدمج
  • - NVIDIA® GeForce® GTX 1650 4 جيغابايت
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية Wi-Fi 5 (802.11ac) بلوتوث 4.2
  • - Windows 10 Home 64-بيت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
9th gen Intel® Core™ i5
طراز المعالج *
i5-9400F
نوى المعالجات
6
أسنان المعالج
6
تردد تعزيز المعالج
4,1 جيغاهرتز
ترددات المعالج *
2,9 جيغاهرتز
مقبس المعالج
LGA 1151 (H4)
ذاكرة المعالج المخبئية
9 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
معدل ناقل النظام
8 جيغا/ثا
نوع الناقل
DMI3
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Coffee Lake
قوة التصميم الحراري (TDP)
65 عرض
درجة حرارة النواة
100 درجة مئوية
نسخة فتحات PCI سريعة
3.0
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x8+2x4, 1x16, 2x8
عدد المعالجات المثبتة
1
الذاكرة الداخبية القصوى التي يدعمها المعالج
128 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
2666 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
41,6 جيغا بايت/ثانية
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 4 جيغابايت
مداخل الذاكرة
2x DIMM
سرعة ساعة الذاكرة
2666 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
نوع محرك الأقراص الضوئية *
No
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
قارئ البطاقات مدمج
Yes
الرسومات
بطاقة رسوميات ديسكريت *
Yes
موائم الرسوميات المدمج *
No
طراز موائم الرسوميات المخبأ *
NVIDIA® GeForce® GTX 1650
ذاكرة موائم الرسوميات المكتومة
4 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR5
عدد موائمات الرسوميات المخفية
1
طراز موائم الرسوميات المدمج *
غير متوفر
عدد منافذ HDMI لموائم الرسوميات
1
عدد منافذ DVI لموائم الرسوميات
1
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 5 (802.11ac)
نوع الانتينا الهوائي
1x1
بلوتوث
Yes
اصدار البلوتوث
4.2
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
الخط الخارج
Yes
الخط الداخل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
نوع الهيكل المعدني *
Mini Tower
التنسيب المدعم
عمودي
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
رقائق اللوحة الرئيسية
Intel® H370
قنوات مخرج الصوت
5.1 قنوات
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Home
ميزات خاصة المعالج
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل TSX-NI
No
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
No
معايير التشفير المتقدمة
Yes
المفتاح الآمن
Yes
حماية نظام التشغيل
Yes
تقنية التنفيذ الموثوق انتل
No
بيت تعطيل التنفيذ
Yes
حالة التوقف المعززة انتل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
مواصفات السائل الحراري
PCG 2015C
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
0,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة TSX-NI من انتل®
0,00
معالج ARK ID
190883
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
No
تقنية حماية الهوية
Yes
مزايا خاصة بالعلامة التجارية
قسم HP
منزل
إدارة الطاقة
جهاز تزويد الطاقة *
400 عرض
الوزن والأبعاد
العرض *
155,4 ملم
العمق *
304 ملم
الارتفاع *
337,4 ملم
الوزن *
5,96 كيلو غرام
عرض التغليف
499 ملم
عمق التغليف
400 ملم
ارتفاع التغليف
287 ملم
وزن الحزمة
8,2 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
عرض
العرض مشمول *
No