location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 650 15.6 inch G9 Notebook PC Intel® Core™ i5 i5-1245U حاسوب محمول 39,6 سم (15.6") HD كامل 16 جيغابايت DDR4-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
عمل تجاري
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook 650 15.6 inch G9 Notebook PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Q189UP
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1696
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 11 Oct 2023 07:26:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 650 15.6 inch G9 Notebook PC Intel® Core™ i5 i5-1245U حاسوب محمول 39,6 سم (15.6") HD كامل 16 جيغابايت DDR4-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي
  • - Intel® Core™ i5 i5-1245U نوى المعالجات: 10
  • - 39,6 سم (15.6") HD كامل 1920 x 1080 بيكسل IPS
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 1 x 16 جيغابايت
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم أيون 42 واط ساعي
  • - Windows 11 Pro
أكثر>>>
مكبرات صوت فائقة الوضوح

استمتع بأداء صوتي فائق الوضوح بفضل HP Dynamic Audio[5] وتقليل الضوضاء المعتمد على الذكاء الاصطناعي من HP.[6]

أحدث معالج Intel®‎

ارتق بالأداء لمستويات أعلى بفضل أحدث معالج من Intel®‎[2] في هذا الكمبيوتر المحمول المتاح عالميًا وسهل الصيانة.

محمي بواسطة HP Wolf Security

ينشئ HP Wolf Security for Business دفاعًا مرنًا دائم العمل يُطبق بواسطة الأجهزة.[8]

لا تسمح لأي شيء أن يعترض طريقك

احصل على القوة اللازمة لإنجاز مهامك اليومية باستخدام Windows 10 Pro وميزات الأمان والتعاون والاتصال القوية من HP. [1]

أداء متميز وإمكانية تنقل رائعة

استمتع بالمزيج البارع من الأداء عالي الاستجابة والاتصال السلس والسرعة الشديدة بفضل معالج Intel® Core™®‎ من الجيل الثاني عشر، والذي يتيح لك إمكانية التشغيل والابتكار والاتصال بسرعة وكفاءة عالية. [2]

اظهر بأفضل إطلالة، حتى في الإضاءة المنخفضة

الآن يمكنك تحسين جودة مكالمات الفيديو في الإضاءة المنخفضة باستخدام الكاميرا عالية الدقة (HD) وميزة تقليل الضوضاء البصرية التي تخفض من عناصر التشتيت المرئية وتشوش وحدات البكسل. [6]

HP Sure Sense

تتطور البرامج الضارة بسرعة ولا تتمكن برامج مكافحة الفيروسات التقليدية من التعرُّف دائمًا على الهجمات الجديدة. انعم بحماية الكمبيوتر الشخصي من الهجمات غير المعهودة باستخدام HP Sure Sense، فهو يستخدم الذكاء الاصطناعي المعتمد على التعلم العميق لتقديم حماية شديدة القوة من البرامج الضارة المتطورة.

بطاقة LAN سريعة وفعَّالة

سهولة حمل الكمبيوتر الشخصي وكفاءة الاتصال السريع تحددان المكان الذي يمكنك العمل فيه. استمتع باتصال سريع عالي الكفاءة في البيئات اللاسلكية المزدحمة بالبيانات بفضل تقنية Wi-Fi 6 من فئة جيجابت. [3]

الإصلاح التلقائي من الهجمات التي يتعرض لها البرنامج الثابت

الهجمات على البرامج الثابتة قد تدمر جهاز الكمبيوتر لديك تمامًا. احصل على حماية فائقة باستمرار بفضل نظام BIOS ذاتي الإصلاح من HP - إذ تعمل تقنية HP Sure Start Gen7 على استرداد نظام BIOS تلقائيًّا من هجمات البرامج الضارة أو فيروسات الروتكيت أو التلف.

حافظ على خصوصيتك

لن تشك من الآن فصاعدًا إن كان أحد يراقبك، حيث ستستمع بالاطمئنان الفائق الذي تقدمه كاميرا الخصوصية المدمجة من HP، فهذه الكاميرا لها غالق مادي للوقاية من اختلاس النظر والتلصص.

حافظ على الكمبيوتر الشخصي في أي مكان

أوقف تغييرات إعدادات الأمان غير المرغوب فيها وساعد في الحد من انتشار البرامج الضارة باستخدام HP Sure Run Gen5 الذي يتعرف على المهاجمين الذين يحاولون إيقاف العمليات والإضرار بك، وبعدها يعزل برامجهم ويقدم تقارير لك بشأنهم.

استعرض بأمان

ساعد على حماية الكمبيوتر الشخصي من مواقع الويب المصابة ومرفقات Microsoft® Office وPDF للقراءة فقط التي تحتوي على البرامج الضارة أو برامج طلب الفدية أو الفيروسات باستخدام أمان مطبق على مستوى الأجهزة من HP Sure Click. [4]

Design
نوع المنتج *
حاسوب محمول
شكل الجهاز *
صدفي
الاسم التجاري الأصلي
HP
Display
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1920 x 1080 بيكسل
نوع HD
HD كامل
نوع اللوحة
IPS
شاشة مقاومة للمعان
Yes
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
250 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
39,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
Processor
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
12th gen Intel® Core™ i5
طراز المعالج *
i5-1245U
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
4,4 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نقطة تصميم حرارية TDP قابلة للخفض
12 عرض
Memory
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
غير صناعة الدارات السريعة Non-ECC
Yes
Storage
نوع محرك الأقراص الضوئية *
No
Graphics
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel Iris Xe Graphics
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
Audio
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
عدد الميكروفونات
2
Camera
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
Network
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
Network
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.3
Ports & interfaces
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
طور USB Type-C DisplayPort Alternate
Yes
Performance
مؤشر القابلية للإصلاح
7.7
Keyboard
الميزات الخاصة للوحة المفاتيح
Spill-resistant
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح مضادة للسكب
Yes
طراز جهاز الإدخال
HP Premium Keyboard
Software
نظام التشغيل المثبت *
Windows 11 Pro
Processor special features
معايرة وحدة المعالجة المركزية (القصوى)
1
Brand-specific features
محسن توصيل HP
Yes
إتش بي سابورت أسيستانت
Yes
HP Smart AC Adapter
Yes
قسم HP
عمل تجاري
Battery
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
42 واط ساعي
Power
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
USB Power Delivery
Yes
Security
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
Sustainability
الامتثال للاستدامة
Yes
Weight & dimensions
العرض
359,4 ملم
العمق
233,9 ملم
الارتفاع
19,9 ملم
Packaging data
عرض التغليف
69 ملم
عمق التغليف
520 ملم
ارتفاع التغليف
305 ملم
Other features
عدد مكبرات الصوت
2