location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 G9 Intel® Core™ i5 i5-1245U حاسوب محمول 35,6 سم (14") Touchscreen WUXGA 16 جيغابايت DDR5-SDRAM 256 جيغابايت سواقة قرص ثابت Wi-Fi 6E (802.11ax) Windows 11 Pro فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
عمل تجاري
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 G9
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6U0B3UC
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 4723
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 21:14:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteBook 840 G9 Intel® Core™ i5 i5-1245U حاسوب محمول 35,6 سم (14") Touchscreen WUXGA 16 جيغابايت DDR5-SDRAM 256 جيغابايت سواقة قرص ثابت Wi-Fi 6E (802.11ax) Windows 11 Pro فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نوع أول حاسوب محمول صدفي فضة
  • - Intel® Core™ i5 i5-1245U نوى المعالجات: 10
  • - الشاشات الحساسة التي تعمل باللمس 35,6 سم (14") WUXGA 1920 x 1200 بيكسل IPS إضاءة خلفية LED
  • - 16 جيغابايت DDR5-SDRAM 4800 ميجا هرتز 1 x 16 جيغابايت
  • - 256 جيغابايت سواقة قرص ثابت
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.2
  • - ليثيوم أيون 51 واط ساعي 65 عرض
  • - Windows 11 Pro
أكثر>>>
كاميرا عالية الدقة

تواصل مع الأشخاص بطريقة أكثر خصوصية من خلال ميزات الاجتماعات المضمنة في جهاز HP EliteBook 840.

شاشة بنسبة عرض إلى ارتفاع 10:16 بمقاس قطري 14 بوصة

يستمر الأداء في التحسن مع التقنيات الجديدة التي يعمل بها جهاز HP EliteBook 840.

يتكيف مع بيئة التشغيل

ترتقي ميزة HP Context Aware بالكفاءة اعتمادًا على الذكاء الاصطناعي بهدف رفع الأداء والراحة والاستجابة إلى أقصى المستويات.[7]

تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
فضة
شكل الجهاز *
صدفي
تموضع السوق
نوع أول
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
1920 x 1200 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
WUXGA
نوع اللوحة
IPS
إضاءة خلفية LED
Yes
شاشة مقاومة للمعان
Yes
سطوع الشاشة
250 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
35,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
12th gen Intel® Core™ i5
طراز المعالج *
i5-1245U
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
4,4 جيغاهرتز
نوى الأداء
2
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
4,4 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
3,3 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
نقطة تصميم حرارية TDP قابلة للخفض
12 عرض
قوة قاعدة المعالج
15 عرض
أقصى طاقة توربين
55 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
4800 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
الحد الاقصى لسعة الذاكرة الداخلية *
64 جيغابايت
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
256 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
256 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
نوع محرك الأقراص الضوئية *
No
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel Iris Xe Graphics
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
الصوت
نظام الصوت
Bang & Olufsen
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
آلة التصوير
وضوح آلة التصوير الأمامية (رقمي)
5 ميجا بكسل
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
اتصال الشيكة المحلية LAN
No
بلوتوث
Yes
اصدار البلوتوث
5.2
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.0
كمية 4 منافذ الصاعقة
2
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
أداء
مؤشر القابلية للإصلاح
8.7
لوحة المفاتيح
الميزات الخاصة للوحة المفاتيح
Spill-resistant
جهاز التأشير
Clickpad
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح مضادة للسكب
Yes
طراز جهاز الإدخال
HP Premium Keyboard
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
HP Dual Speakers
محسن توصيل HP
Yes
إتش بي سابورت أسيستانت
Yes
كاميرا أمامية إتش بي
HP Webcam 5MP
قسم HP
عمل تجاري
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
51 واط ساعي
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
الوزن والأبعاد
العرض
315,6 ملم
العمق
224 ملم
الارتفاع
19,2 ملم
الوزن *
1,36 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
449 ملم
ارتفاع التغليف
305 ملم
مزايا أخرى
عدد مكبرات الصوت
2