location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power 15.6 inch G9 Mobile Workstation PC Intel® Core™ i7 39,6 سم (15.6") 32 جيغابايت DDR5-SDRAM NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
عمل تجاري
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Power 15.6 inch G9 Mobile Workstation PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6W9L7UC
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 9454
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 30 May 2025 17:37:25
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power 15.6 inch G9 Mobile Workstation PC Intel® Core™ i7 39,6 سم (15.6") 32 جيغابايت DDR5-SDRAM NVIDIA RTX A2000 Wi-Fi 6 (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 نوى المعالجات: 14
  • - 39,6 سم (15.6") 1920 x 1080 بيكسل IPS
  • - 32 جيغابايت DDR5-SDRAM 4800 ميجا هرتز 2 x 16 جيغابايت
  • - NVIDIA RTX A2000 8 جيغابايت Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) بلوتوث 5.2
  • - 83 واط ساعي
  • - Windows 11 Pro
أكثر>>>
قوة إمكانات تدعم تدفقات العمل الاحترافية

يمكنك تحمّل أعباء العمل على المشاريع ثلاثية الأبعاد بفضل وحدة معالجة الرسومات المدمجة أو المنفصلة[3] ومعالج Intel® وتكوينات الذاكرة الكبيرة.

هيكل متين مُصنَّع بالكامل من الألومنيوم

تم تصميم هذا الكمبيوتر ليدوم طويلاً. تم تصميمه ليتحمل اختبار المعايير العسكرية الصارمة[6] والتعقيم.

الاتصال بكفاءة. التواصل بفعالية. التعاون بثقة.

تعاون بفعالية من أي مكان باستخدام جهاز ZBook Power. توفر الكاميرا عالية الدقة بمعدل 720 بكسل جودة صورة عالية، كما يعمل برنامج الصوت المحسّن بالذكاء الاصطناعي[11] على حجب ضوضاء الخلفية بحيث يمكنك الاتصال من أي مكان بما يحقق أسلوب استخدام يواكب متطلباتك الشخصية.

جهاز معتمد ويتمتع بالأمان ويحظى بالدعم.

احصل على كمبيوتر بمستوى احترافي ومعتمد للعمل مع التطبيقات الاحترافية ويتضمّن ميزة HP Wolf Security for Business.[12]

عرض
قطر الشاشة *
39,6 سم (15.6")
وضوح العرض *
1920 x 1080 بيكسل
نوع اللوحة
IPS
سطوع الشاشة
400 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
39,6 سم
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
12th gen Intel® Core™ i7
نوى المعالجات
14
أسنان المعالج
20
تردد تعزيز المعالج
4,8 جيغاهرتز
ذاكرة المعالج المخبئية
24 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
4800 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
قنوات الذاكرة
قناة مزدوجة
وسائط التخزين
نوع محرك الأقراص الضوئية *
No
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA RTX A2000
ذاكرة موائم الرسوميات المكتومة
8 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
عائلة موائم الرسوميات المدمج
Intel Iris Xe Graphics
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
عدد موائمات الرسوميات المخفية
1
الصوت
مكبرات الصوت مدمجة
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشبكات
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.2
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
طور USB Type-C DisplayPort Alternate
Yes
أداء
مؤشر القابلية للإصلاح
9.1
لوحة المفاتيح
الميزات الخاصة للوحة المفاتيح
Spill-resistant
لوحة مفاتيح رقمية *
Yes
طراز جهاز الإدخال
HP Premium Collaboration Keyboard
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
مزايا خاصة بالعلامة التجارية
إتش بي جامبستارت
Yes
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
بطارية
عدد وحدات البطارية
6
استطاعة البطارية (واط ساعي) *
83 واط ساعي
إدارة الطاقة
USB Power Delivery
Yes
الأمن
فتحة قفل الكابل
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الوزن والأبعاد
العرض
359,4 ملم
العمق
233,9 ملم
الارتفاع
22,8 ملم
تعبئة البيانات
عرض التغليف
552 ملم
عمق التغليف
69 ملم
ارتفاع التغليف
345 ملم
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
عدد مكبرات الصوت
2