location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Mini 600 G9 Intel® Core™ i5 i5-12500T 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 11 Pro Mini PC حاسوب صغري أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Mini
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G9
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6X2M6UC
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2114
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 07 Mar 2025 21:48:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite Mini 600 G9 Intel® Core™ i5 i5-12500T 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت Windows 11 Pro Mini PC حاسوب صغري أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري حاسوب صغري أسود 90 عرض
  • - Intel® Core™ i5 i5-12500T نوى المعالجات: 6
  • - 16 جيغابايت DDR5-SDRAM 4800 ميجا هرتز 1 x 16 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - Intel UHD Graphics 770
  • - اتصال الشيكة المحلية LAN
  • - Windows 11 Pro
أكثر>>>
حجم صغير. تأثير كبير

احصل على أداء فائق بفضل أحدث معالج من Intel®‎‏[2] وذاكرة DDR5.

الاستخدام في المكتب والمنزل

اصطحب جهاز HP Elite Mini 600 معك إلى المنزل حتى تتمكن من الحفاظ على إنتاجيتك في عالم العمل متنوع الأماكن.

محمي بواسطة HP Wolf Security

ينشئ HP Wolf Security for Business دفاعًا مرنًا دائم العمل يُطبق بواسطة الأجهزة.[5]

ساعد في حماية مستقبلنا المشترك

ما لا يقل عن 50 في المائة من جميع المواد البلاستيكية المستخدمة في تصنيع هذا الكمبيوتر عبارة عن بلاستيك معاد تدويره بعد الاستهلاك.[6]

المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
12th gen Intel® Core™ i5
طراز المعالج *
i5-12500T
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4,4 جيغاهرتز
نوى الأداء
6
تردد التوربو الأقصى لمعالج الأداء
4,4 جيغاهرتز
التردد الأساسي لأداء للنواة
2 جيغاهرتز
ذاكرة المعالج المخبئية
18 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
نوع الناقل
DMI4
قوة قاعدة المعالج
35 عرض
أقصى طاقة توربين
74 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
128 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
سرعة ساعة الذاكرة
4800 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
نوع محرك الأقراص الضوئية *
No
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
الرسومات
بطاقة رسوميات ديسكريت *
No
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
غير متوفر
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 770
الشبكات
اتصال الشيكة المحلية LAN *
Yes
الشبكات المحلية اللاسلكية Wi-Fi *
No
الربط
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
5
عدد منافذ USB 3.2 Gen 2x2 Type-C
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
عدد منافذ بطاقة الشبكة (RJ-45)
1
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
نوع الهيكل المعدني *
Mini PC
عدد أماكن 2.5"
1
لون المنتج *
أسود
أداء
تموضع السوق
عمل تجاري
رقائق اللوحة الرئيسية
Intel Q670
حماية كلمة المرور
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نوع المنتج *
حاسوب صغري
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
قسم HP
عمل تجاري
إدارة الطاقة
جهاز تزويد الطاقة *
90 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50/60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
الوزن والأبعاد
العرض *
177 ملم
العمق *
175 ملم
الارتفاع *
34 ملم
الوزن *
1,42 كيلو غرام
عرض التغليف
498 ملم
عمق التغليف
235 ملم
ارتفاع التغليف
132 ملم
وزن الحزمة
2,95 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
توصيل الفأرة
سلكي
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
سلكي
عرض
العرض مشمول *
No
مزايا أخرى
نوع لوحة المفتيح
USB