location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t640 2,4 جيغاهرتز 1 كيلو غرام أسود R1505G

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t640
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Y5Z4UC
الفئة:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
أجهزة حاسوب تعتمد على المخدم Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 7604
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 14 Jun 2025 03:49:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP t640 2,4 جيغاهرتز 1 كيلو غرام أسود R1505G
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen Embedded R1505G 2,4 جيغاهرتز
  • - 8 جيغابايت DDR4-SDRAM 2400 ميجا هرتز 2 x 4 جيغابايت
  • - 32 جيغابايت eMMC
  • - AMD Radeon Vega 3
  • - اتصال الشيكة المحلية LAN
أكثر>>>
حقق أكبر قدر من الإنجازات

عزز قدرات القوى العاملة لديك بأداء يتيح تنفيذ مهامك ببراعة بفضل معالج AMD Ryzen™ R1505G‎‏[1] وذاكرة نظام عالية السرعة سريعة الاستجابة ودعم أصلي لما يصل إلى ثلاث شاشات بدقة فائقة (UHD)‏/4K.

أمان متطور

تمكن من تشفير البيانات أثناء انتقالها بين ذاكرة النظام والمعالج إلى جانب حماية البرنامج الثابت ومنع الوصول غير المصرح به من خلال جهاز تابع جزئيًا آمن بطبيعته مزوَّد بحماية الذاكرة AMD Memory Guard، ونظام تشغيل مضمَّن، ومجهّز بمكون متوافق مع معايير NIST SP800-193.

مرونة عصرية

اختر من بين ما يصل إلى 35 خيار نظام فرعي مختلفًا، بما في ذلك خيارات الاتصال السلكية واللاسلكية ودعم الأجهزة الطرفية من الإصدارات السابقة. يمكنك استخدام جهاز الكمبيوتر التابع جزئيًا فيما يصل إلى ستة اتجاهات مختلفة بمنتهى السهولة عن طريق حامل VESA المدمج.[2]

التحسين للحفاظ على البيئة

يمكنك موازنة الحمل على الموارد البعيدة باستخدام جهاز HP t640 Thin Client الذي يتميز بسهولة دمجه في بيئة الحوسبة الافتراضية أو في بيئة الحوسبة السحابية المختلطة.

مُصمم لأماكن العمل العصرية

استفد من إنشاء مساحة عمل عصرية من خلال إعداد جهاز HP t640 Thin Client للعمل مع شاشة إرساء USB-C®‎.

عناصر تحكم في الحماية استباقية

تمكن من اكتشاف التحديثات غير المصرح بها بفضل نظام التشغيل المضمَّن الذي يحمي ذاكرة فلاش. تمكن من تخصيص إعدادات المستخدمين وأذوناتهم، وذلك من أجل مراقبة البيانات الواردة والصادرة والتحكم فيها.

أداء قوي بدون إزعاج

استمتع ببيئة عمل تركز على الإنتاجية بفضل جهاز t640 Thin Client الخالي من المراوح، والمزود بوحدات تخزين SSD عصرية لتشغيل لا تكاد تسمع له صوتًا.

برامج عالية القيمة

تمكن من إعداد أجهزتك ونشرها عن بُعد، وتمتع بسلاسة بث الوسائط المتعددة بجودة مماثلة للتشغيل من على الجهاز محليًا، وذلك باستخدام برامج حصرية تجعل أجهزة الكمبيوتر التابعة جزئيًا لدينا أكثر قدرة واستجابة وجدارة بالثقة.

المعالج
ترددات المعالج *
2,4 جيغاهرتز
صانع المعالج *
AMD
فئة المعالج
AMD Ryzen Embedded
جيل المعالج
AMD Ryzen Embedded R1000 Series
طراز المعالج
R1505G
نوى المعالجات
2
أسنان المعالج
4
تردد تعزيز المعالج
3,3 جيغاهرتز
ذاكرة المعالج المخبئية
4 ميجا بايت
ذاكرة التخزين السريعة (المستوى الثالث)
4 ميجا بايت
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
2400 ميجا هرتز
مداخل الذاكرة
2x SO-DIMM
تصميم الذاكرة فتحات x حجم)
2 x 4 جيغابايت
وسائط التخزين
سعة التخزين الاجمالية *
32 جيغابايت
وسائط التخزين *
eMMC
الرسومات
طراز موائم الرسوميات المدمج
AMD Radeon Vega 3
الصوت
مكبرات الصوت مدمجة
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
No
اتصال الشيكة المحلية LAN *
Yes
الربط
عدد منافذ بطاقة الشبكة (RJ-45) *
1
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد منافذ USB Type-C
1
منفذ سماعة/ميكروفون مزدوج
Yes
مقبس الادخال - الاتصال المباشر DC
Yes
عدد منافذ العرض
3
تصميم
لون المنتج *
أسود
عرض
العرض مشمول *
No
برمجيات
نظام التشغيل المثبت *
No
إدارة الطاقة
جهاز تزويد الطاقة
45 عرض
جهد دخل AC
100 - 240 صورة
تردد دخل AC
50/60 هرتز
الوزن والأبعاد
العرض
35 ملم
العمق
196 ملم
الارتفاع
196 ملم
الوزن
1 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
توصيل الفأرة
سلكي
توصيل لوحة المفاتيح
سلكي
مزايا أخرى
نوع لوحة المفتيح
USB