location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 14 inch G9 Mobile Workstation PC Intel® Core™ i7 32 جيغابايت DDR5-SDRAM Windows 11 Pro

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Firefly 14 inch G9 Mobile Workstation PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Z3N4UC
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786807282 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1820
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 13 Sep 2023 00:18:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook Firefly 14 inch G9 Mobile Workstation PC Intel® Core™ i7 32 جيغابايت DDR5-SDRAM Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7 نوى المعالجات: 10
  • - 32 جيغابايت DDR5-SDRAM 4800 ميجا هرتز 2 x 16 جيغابايت
  • - 4 جيغابايت Intel Iris Xe Graphics
  • - بلوتوث 5.2
  • - Windows 11 Pro
أكثر>>>
بادر بالترقية إلى مستوى الأداء الاحترافي

لن تعاني بعد الآن من حالات اختناق الأداء وستتمكن من إنجاز المهام المتعددة بقمة السلاسة باستخدام وحدة المعالجة المركزية Intel®‎[1] ووحدة معالجة الرسومات المدمجة أو المنفصلة.[2]

أنجز أعمالك على مدار اليوم. من أي مكان.

حافظ على إنتاجيتك في أي مكان بفضل طراز ZBook الأسهل في التنقل. لقد صنعنا هذا الجهاز عصري التصميم خصيصًا لسهولة التنقل، فوزنه يبدأ من 3.25 رطل فقط[4].

الاتصال بكفاءة. التواصل بفعالية. التعاون بثقة.

مارس عملك بفاعلية في أي مكان باستخدام الكاميرا المزودة بخاصية الإطارات التلقائية بدقة 5 ميجابكسل[10] ومضخمات الصوت المنفصلة لحجب ضوضاء الخلفية.

اندمج في تفاصيل عملك

كلما زادت مساحة الرؤية، أمكنك إنجاز المزيد. لهذا، تعمل نسبة العرض إلى الارتفاع التي تبلغ 10:16 على تقليل الحاجة إلى التمرير من خلال عرض محتوى رأسي أكثر مما تعرضه شاشة 9:16. يمكنك الآن مشاهدة المزيد من البرامج والتطبيقات التي تستخدمها كل يوم.

المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
12th gen Intel® Core™ i7
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
2,7 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
الذاكرة
الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
سرعة ساعة الذاكرة
4800 ميجا هرتز
وسائط التخزين
نوع محرك الأقراص الضوئية *
No
عدد سواقات التخزين المركبة
1
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
موائم الرسوميات المدمج *
Yes
ذاكرة موائم الرسوميات المكتومة
4 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
عدد موائمات الرسوميات المخفية
1
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
نوع الانتينا الهوائي
2x2
بلوتوث
Yes
اصدار البلوتوث
5.2
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
USB Power Delivery
Yes
طور USB Type-C DisplayPort Alternate
Yes
أداء
رقائق اللوحة الرئيسية
Intel SoC
مكبرات الصوت مدمجة
Yes
حماية كلمة المرور
Yes
وحدات النظام الموثوق بها (TPM)
Yes
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
مزايا خاصة بالعلامة التجارية
قسم HP
عمل تجاري
الوزن والأبعاد
العرض *
315,6 ملم
العمق *
224,3 ملم
الارتفاع *
19,9 ملم
عرض التغليف
449 ملم
عمق التغليف
69 ملم
ارتفاع التغليف
305 ملم
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
لوحة مفاتيح مضاءة خلفياً
Yes
طراز جهاز الإدخال
HP Premium Quiet Keyboard
بطارية
استطاعة البطارية (واط ساعي)
51 واط ساعي
عدد وحدات البطارية
3
عرض
العرض مشمول *
Yes
قطر الشاشة
35,6 سم (14")
وضوح العرض
1920 x 1200 بيكسل
نوع اللوحة
IPS
الشاشات الحساسة التي تعمل باللمس
Yes
سطوع الشاشة
250 شمعة/متر مربع
مزايا أخرى
الميزات الخاصة للوحة المفاتيح
Spill-resistant
حجم الشاشة قطريا (المتري)
35,6 سم
مؤشر القابلية للإصلاح
7.9