location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly 13.5 inch G3 Notebook PC Intel® Core™ i7 i7-1265U حاسوب محمول 34,3 سم (13.5") الشاشات الحساسة التي تعمل باللمس WUXGA+ Wi-Fi 6E (802.11ax) Windows 11 Pro

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
عمل تجاري
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Dragonfly 13.5 inch G3 Notebook PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Z5U0UC
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3684
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 13 Jun 2025 17:13:39
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Dragonfly 13.5 inch G3 Notebook PC Intel® Core™ i7 i7-1265U حاسوب محمول 34,3 سم (13.5") الشاشات الحساسة التي تعمل باللمس WUXGA+ Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي
  • - Intel® Core™ i7 i7-1265U نوى المعالجات: 10
  • - الشاشات الحساسة التي تعمل باللمس 34,3 سم (13.5") WUXGA+ 1920 x 1280 بيكسل IPS لمعان
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.2
  • - ليثيوم بوليمر 68 واط ساعي
  • - Windows 11 Pro
أكثر>>>
كاميرا بدقة 5 ميجابكسل مع فلتر لتحسين الإطلالة[7]

استفد من التعاون في أي بيئة بفضل نظام صوت قوي وشديد النقاء يعتمد على تقنيات صوت من Bang & Olufsen.

شاشة بمقاس قطري 13.5 بوصة ونسبة عرض إلى ارتفاع 2:3

شاهد المعلومات على مساحة أوسع بمعدل تمرير أقل على شاشة بمقاس قطري 13.5 بوصة ونسبة عرض إلى ارتفاع 2:3.

مصنوع ببراعة متقنة وخفيف الوزن للغاية

يقدم جهاز HP Elite Dragonfly سهولة تنقل تفوق التوقعات في كمبيوتر شخصي مصمم ببراعة متقنة.

تصميم
نوع المنتج *
حاسوب محمول
شكل الجهاز *
صدفي
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
34,3 سم (13.5")
وضوح العرض *
1920 x 1280 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
WUXGA+
نوع اللوحة
IPS
سطح الشاشة
لمعان
شاشة مقاومة للمعان
Yes
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
400 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
34,3 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
72%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
12th gen Intel® Core™ i7
طراز المعالج *
i7-1265U
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
4,8 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نقطة تصميم حرارية TDP قابلة للخفض
12 عرض
وسائط التخزين
نوع محرك الأقراص الضوئية *
No
الرسومات
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel Iris Xe Graphics
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
الصوت
نظام الصوت
B&O PLAY
صانع مكبرات الصوت
Bang & Olufsen
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.2
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
1
طور USB Type-C DisplayPort Alternate
Yes
أداء
مؤشر القابلية للإصلاح
8.9
لوحة المفاتيح
الميزات الخاصة للوحة المفاتيح
Spill-resistant
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح مضادة للسكب
Yes
طراز جهاز الإدخال
HP Premium Keyboard
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
محسن توصيل HP
Yes
إتش بي سابورت أسيستانت
Yes
HP Smart AC Adapter
Yes
قسم HP
عمل تجاري
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
6
استطاعة البطارية (واط ساعي) *
68 واط ساعي
إدارة الطاقة
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
الوزن والأبعاد
العرض
297,4 ملم
العمق
220,4 ملم
الارتفاع
16,4 ملم
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
449 ملم
ارتفاع التغليف
305 ملم