location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 870 G9 All-in-One Touchscreen PC Intel® Core™ i5 i5-12500 68,6 سم (27") 2560 x 1440 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 16 جيغابايت DDR5-SDRAM Windows 11 Pro Wi-Fi 6E (802.11ax)

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 870 G9 All-in-One Touchscreen PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
741Z5EC
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029195388 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5440
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 870 G9 All-in-One Touchscreen PC Intel® Core™ i5 i5-12500 68,6 سم (27") 2560 x 1440 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 16 جيغابايت DDR5-SDRAM Windows 11 Pro Wi-Fi 6E (802.11ax)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب شخصي قطعة واحدة
  • - Intel® Core™ i5 i5-12500 3 جيغاهرتز نوى المعالجات: 6
  • - الشاشات الحساسة التي تعمل باللمس 68,6 سم (27") Quad HD 2560 x 1440 IPS
  • - 16 جيغابايت DDR5-SDRAM 4800 ميجا هرتز 1 x 16 جيغابايت
  • - Intel UHD Graphics 770
  • - 5 ميجا بكسل
  • - Wi-Fi 6E (802.11ax) بلوتوث
  • - Windows 11 Pro
أكثر>>>
الإطارات التلقائية من HP[5]

اجعل اجتماعاتك تضاهي الواقع بفضل نظام HP Presence المجهز بميزات الصوت والفيديو الفائقة.[3]

معالج ®Intel قوي[2]

تمتع بسهولة تنفيذ المهام المتعددة بفضل أحدث معالج من Intel®‎2 وسعة التخزين الهائلة والذاكرة مرنة الأداء.

محمي بواسطة HP Wolf Security

ينشئ HP Wolf Security for Business دفاعًا مرنًا دائم العمل يُطبق بواسطة الأجهزة.[7]

عرض
قطر الشاشة *
68,6 سم (27")
وضوح العرض *
2560 x 1440 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD *
Quad HD
سطوع الشاشة
2 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
شاشة مقاومة للمعان
Yes
سلسلة الألوان
72%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
12th gen Intel® Core™ i5
طراز المعالج *
i5-12500
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4,6 جيغاهرتز
ترددات المعالج *
3 جيغاهرتز
ذاكرة المعالج المخبئية
18 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نوع الناقل
DMI4
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
4800 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
عدد سواقات التخزين المركبة
1
الرسومات
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 770
الصوت
مكبرات الصوت مدمجة *
Yes
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
5 ميجا بكسل
كاميرا للخصوصية
Yes
نوع الخصوصية
ينبثق للأعلى
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
نوع الانتينا الهوائي
2x2
الشبكات
بلوتوث *
Yes
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
عدد منافذ USB 3.2 Gen 2x2 Type-C
1
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
رقائق اللوحة الرئيسية
Intel Q670
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
إدارة الطاقة
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الوزن والأبعاد
الوزن
10,9 كيلو غرام
عرض التغليف
742 ملم
عمق التغليف
237 ملم
ارتفاع التغليف
640 ملم
وزن الحزمة
15,1 كيلو غرام
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
الاستدامة
الامتثال للاستدامة
Yes
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
اللاسلكية
مزايا أخرى
نوع الهيكل المعدني
الكل في واحد
حجم الشاشة قطريا (المتري)
68,6 سم
العرض مشمول
Yes
قارئ البصمات
Yes
كاميرا بالأشعة تحت الحمراء
Yes
Intel® vPro™ Platform Eligibility
Yes