location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x360 830 13 inch G9 2-in-1Notebook PC Intel® Core™ i5 i5-1245U هجين (2 في 1) 33,8 سم (13.3") Touchscreen WUXGA 16 جيغابايت DDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
عمل تجاري
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x360 830 13 inch G9 2-in-1Notebook PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74B63EC show
Show alternative article codes used in the online market place
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3459
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 21:26:43
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x360 830 13 inch G9 2-in-1Notebook PC Intel® Core™ i5 i5-1245U هجين (2 في 1) 33,8 سم (13.3") Touchscreen WUXGA 16 جيغابايت DDR5-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - هجين (2 في 1)
  • - Intel® Core™ i5 i5-1245U نوى المعالجات: 10
  • - الشاشات الحساسة التي تعمل باللمس 33,8 سم (13.3") WUXGA 1920 x 1200 بيكسل IPS
  • - 16 جيغابايت DDR5-SDRAM 4800 ميجا هرتز
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.2
  • - ليثيوم أيون 51 واط ساعي
  • - Windows 11 Pro
أكثر>>>
كاميرا عالية الدقة

تواصل مع الأشخاص بطريقة أكثر خصوصية من خلال ميزات الاجتماعات المضمنة في HP EliteBook x360 830.

شاشة بنسبة عرض إلى ارتفاع 10:16 بمقاس قطري 13.3 بوصة

يستمر الأداء في التحسن مع التقنيات الجديدة التي يعمل بها جهاز HP EliteBook x360 830.

يتكيف مع بيئة التشغيل

ترتقي ميزة HP Context Aware بالكفاءة اعتمادًا على الذكاء الاصطناعي بهدف رفع الأداء والراحة والاستجابة إلى أقصى المستويات.[8]

تصميم
نوع المنتج *
هجين (2 في 1)
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
33,8 سم (13.3")
وضوح العرض *
1920 x 1200 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
WUXGA
نوع اللوحة
IPS
شاشة مقاومة للمعان
Yes
سطوع الشاشة
400 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
33,8 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
سلسلة الألوان
100%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
12th gen Intel® Core™ i5
طراز المعالج *
i5-1245U
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
4,4 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نقطة تصميم حرارية TDP قابلة للخفض
12 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
4800 ميجا هرتز
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سواقة ترميز ذاتي (SED)
Yes
نوع محرك الأقراص الضوئية *
No
الرسومات
موائم الرسوميات المدمج *
Yes
عائلة موائم الرسوميات المدمج
Intel Iris Xe Graphics
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
الصوت
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشبكات
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.2
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
طور USB Type-C DisplayPort Alternate
Yes
أداء
مؤشر القابلية للإصلاح
8.4
لوحة المفاتيح
الميزات الخاصة للوحة المفاتيح
Spill-resistant
لوحة مفاتيح مضادة للسكب
Yes
طراز جهاز الإدخال
HP Premium Keyboard
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
51 واط ساعي
إدارة الطاقة
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
فتحة قفل الكابل
Yes
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
الوزن والأبعاد
العرض
300,1 ملم
العمق
216,2 ملم
الارتفاع
19,2 ملم
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
449 ملم
ارتفاع التغليف
305 ملم
محتوى التغليف
قلم كتابة
Yes
مزايا أخرى
عدد مكبرات الصوت
2