location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 16-f1003nb Intel® Core™ i7 i7-1260P هجين (2 في 1) 40,6 سم (16") الشاشات الحساسة التي تعمل باللمس 3K+ 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-f1003nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
74K02EA
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2509
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 21:22:04
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Spectre x360 16-f1003nb Intel® Core™ i7 i7-1260P هجين (2 في 1) 40,6 سم (16") الشاشات الحساسة التي تعمل باللمس 3K+ 16 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص ثابت Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نوع أول هجين (2 في 1) يمكن تحويله (طوي) أسود
  • - Intel® Core™ i7 i7-1260P نوى المعالجات: 12
  • - الشاشات الحساسة التي تعمل باللمس 40,6 سم (16") 3K+ 3072 x 1920 بيكسل IPS 16:10
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز
  • - 1 تيرا بايت سواقة قرص ثابت
  • - Intel Arc A370M 4 جيغابايت Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم بوليمر 83 واط ساعي 15 ساعة 135 عرض
  • - Windows 11 Home
أكثر>>>
تصميم
اسم اللون
Nightfall black aluminum, pale brass accents
نوع المنتج *
هجين (2 في 1)
لون المنتج *
أسود
شكل الجهاز *
يمكن تحويله (طوي)
تموضع السوق
نوع أول
سنة المقدمة
2022
بلد المنشأ
الصين
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
40,6 سم (16")
وضوح العرض *
3072 x 1920 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD
3K+
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:10
نوع زجاج الشاشة
Corning Glass
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
400 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
40,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
سلسلة الألوان
100%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
12th gen Intel® Core™ i7
طراز المعالج *
i7-1260P
نوى المعالجات
12
أسنان المعالج
16
تردد تعزيز المعالج
4,7 جيغاهرتز
ذاكرة المعالج المخبئية
18 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نقطة تصميم حرارية TDP قابلة للخفض
20 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
3200 ميجا هرتز
عامل شكل الذاكرة
متصل اللوحة
الحد الاقصى لسعة الذاكرة الداخلية *
16 جيغابايت
تكنولوجيا صناعة الدارات السريعة ECC
No
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
NVMe, PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MicroSD (TransFlash)
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
Intel
طراز موائم الرسوميات المخبأ *
Intel Arc A370M
ذاكرة موائم الرسوميات المكتومة
4 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
الصوت
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
4
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
كاميرا بالأشعة تحت الحمراء
Yes
كاميرا للخصوصية
Yes
نوع الخصوصية
مغلاق الخصوصية
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشبكات
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
اتصال الشيكة المحلية LAN
No
بلوتوث
Yes
اصدار البلوتوث
5.3
ميراكاست
Yes
مداخل معددة، مخارج متعددة
Yes
نوع MIMO
Multi User MIMO
الربط
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A
1
كمية منافذ USB 4 الجيل 3*2
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
كمية 4 منافذ الصاعقة
2
منفذ الصاعقة 4 من انتل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
3
أداء
رقائق اللوحة الرئيسية
Intel SoC
بوصلة إلكترونية
Yes
مقياس تسارع
Yes
جيروسكوب
Yes
حساس درجة الحرارة
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
ميزات خاصة المعالج
وصول مرن للذاكرة انتل
Yes
تقنية التنفيذ الموثوق انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
بيت تعطيل التنفيذ
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
نوع مكبرات صوت إتش بي
مكبرات صوت رباعية HP
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP TrueVision 5MP
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
6
استطاعة البطارية (واط ساعي) *
83 واط ساعي
مدى حياة البطارية (القصوى)
15 ساعة
مدة التشغيل المستمر للفيديو
19 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
وزن البطارية
310 غرام
إدارة الطاقة
طاقة محول التيار المتردد
135 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
EPEAT Gold, نجمة الطاقة
الوزن والأبعاد
العرض
358 ملم
العمق
245,3 ملم
الارتفاع
19,9 ملم
الوزن *
2,01 كيلو غرام
تعبئة البيانات
عرض التغليف
136 ملم
عمق التغليف
431 ملم
ارتفاع التغليف
330 ملم
وزن الحزمة
4,38 كيلو غرام
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
حقيبة مشمولة
Yes
مزايا أخرى
عدد مكبرات الصوت
4
مجس اللون
Yes