location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite 600 G9 Intel® Core™ i5 i5-12500 16 جيغابايت DDR5-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 11 Pro Tower جهاز الحاسوب الشخصي أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
600 G9
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7A0B6UC
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029888112 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 419
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 21 Jul 2025 13:27:49
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite 600 G9 Intel® Core™ i5 i5-12500 16 جيغابايت DDR5-SDRAM 256 جيغابايت سواقة قرص ثابت Windows 11 Pro Tower جهاز الحاسوب الشخصي أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري جهاز الحاسوب الشخصي أسود 260 عرض
  • - Intel® Core™ i5 i5-12500 3 جيغاهرتز نوى المعالجات: 6
  • - 16 جيغابايت DDR5-SDRAM 4800 ميجا هرتز 1 x 16 جيغابايت
  • - 256 جيغابايت سواقة قرص ثابت
  • - Intel UHD Graphics 730
  • - اتصال الشيكة المحلية LAN Wi-Fi 6E (802.11ax) بلوتوث 5.2
  • - Windows 11 Pro
أكثر>>>
معالج ®Intel قوي

يساعدك الأداء السريع من أحدث معالج من Intel®‎‏[2] على إدارة المشاريع الكبيرة بسرعة.

تمكن من توصيل شاشات متعددة

تمتع بإمكانية مواكبة جميع مسارات العمل لديك من خلال ثلاثة اتصالات مباشرة بمنافذ الفيديو.

محمي بواسطة HP Wolf Security

ينشئ HP Wolf Security for Business دفاعًا مرنًا دائم العمل يُطبق بواسطة الأجهزة.[7]

ساعد في حماية مستقبلنا المشترك

ما لا يقل عن 60 في المائة من جميع المواد البلاستيكية المستخدمة في تصنيع هذا الكمبيوتر عبارة عن بلاستيك معاد تدويره بعد الاستهلاك.[6]

المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
12th gen Intel® Core™ i5
طراز المعالج *
i5-12500
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4,6 جيغاهرتز
ترددات المعالج *
3 جيغاهرتز
ذاكرة المعالج المخبئية
18 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نوع الناقل
DMI4
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
الحد الاقصى لسعة الذاكرة الداخلية *
128 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
مداخل الذاكرة
4x DIMM
سرعة ساعة الذاكرة
4800 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
256 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
نوع محرك الأقراص الضوئية *
No
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
256 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
الرسومات
بطاقة رسوميات ديسكريت *
No
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
غير متوفر
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 730
الشبكات
اتصال الشيكة المحلية LAN *
Yes
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
نوع الانتينا الهوائي
2x2
بلوتوث
Yes
اصدار البلوتوث
5.2
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
3
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
4
عدد منافذ USB 3.2 Gen 2x2 Type-C
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
الربط
عدد منافذ العرض
2
نسخة منفذ الشاشة
1.4
عدد منافذ بطاقة الشبكة (RJ-45)
1
الخط الخارج
Yes
الخط الداخل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
نوع الهيكل المعدني *
Tower
التنسيب المدعم
عمودي
عدد أماكن 3.5"
2
لون المنتج *
أسود
أداء
تموضع السوق
عمل تجاري
رقائق اللوحة الرئيسية
Intel Q670
شريحة الصوت
Realtek ALC3252
حماية كلمة المرور
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
حالات السكون
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
تقنية التنفيذ الموثوق انتل
Yes
بيت تعطيل التنفيذ
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
برمجيات إتش بي المزودة
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop; HP Easy Clean; Touchpoint Customizer for Commercial; HP Easy Clean Keyboard Driver; HSA Fusion for Commercial; HSA Telemetry for Commercial
قسم HP
عمل تجاري
إدارة الطاقة
جهاز تزويد الطاقة *
260 عرض
جهد مدخلات مزود الطاقة
100 - 240 صورة
تردد مدخلات مزود الطاقة
50 - 60 هرتز
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
الوزن والأبعاد
العرض *
337 ملم
العمق *
308 ملم
الارتفاع *
155 ملم
الوزن *
6,15 كيلو غرام
عرض التغليف
287 ملم
عمق التغليف
400 ملم
ارتفاع التغليف
499 ملم
وزن الحزمة
8,87 كيلو غرام
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
سلكي
عرض
العرض مشمول *
No
مزايا أخرى
نوع لوحة المفتيح
USB