location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 870 G9 Intel® Core™ i9 i9-13900 68,6 سم (27") 2560 x 1440 بيكسل حاسوب شخصي قطعة واحدة 64 جيغابايت DDR5-SDRAM 2 تيرا بايت سواقة قرص ثابت Windows 11 Pro Wi-Fi 6E (802.11ax) فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
870 G9
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7B036EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188082904 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1410
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 24 Apr 2025 10:41:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteOne 870 G9 Intel® Core™ i9 i9-13900 68,6 سم (27") 2560 x 1440 بيكسل حاسوب شخصي قطعة واحدة 64 جيغابايت DDR5-SDRAM 2 تيرا بايت سواقة قرص ثابت Windows 11 Pro Wi-Fi 6E (802.11ax) فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري حاسوب شخصي قطعة واحدة فضة
  • - Intel® Core™ i9 i9-13900
  • - 68,6 سم (27") Quad HD 2560 x 1440 IPS
  • - 64 جيغابايت DDR5-SDRAM 5600 ميجا هرتز 2 x 32 جيغابايت
  • - 2 تيرا بايت سواقة قرص ثابت
  • - Intel UHD Graphics 770
  • - 5 ميجا بكسل
  • - Wi-Fi 6E (802.11ax) اتصال الشيكة المحلية LAN بلوتوث 5.3
  • - Windows 11 Pro
أكثر>>>
عرض
قطر الشاشة *
68,6 سم (27")
وضوح العرض *
2560 x 1440 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
Quad HD
سطوع الشاشة
250 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
شاشة مقاومة للمعان
Yes
سلسلة الألوان
72%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i9
جيل المعالج
13th gen Intel® Core™ i9
طراز المعالج *
i9-13900
أسنان المعالج
24
تردد تعزيز المعالج
5,6 جيغاهرتز
نوى الأداء
8
النوى الفعالة
16
تردد التوربو الأقصى لمعالج الأداء
5,2 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
4,2 جيغاهرتز
التردد الأساسي لأداء للنواة
2 جيغاهرتز
التردد الأساسي الكفء للنواة
1,5 جيغاهرتز
ذاكرة المعالج المخبئية
36 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نوع الناقل
DMI4
قوة قاعدة المعالج
65 عرض
أقصى طاقة توربين
219 عرض
الذاكرة
الذاكرة الداخلية *
64 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
5600 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 32 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
2 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
2 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
2 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
نوع محرك الأقراص الضوئية *
No
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 770
الصوت
مكبرات الصوت مدمجة *
Yes
الطاقة المقدرة RMS
5 عرض
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
5 ميجا بكسل
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6E (802.11ax)
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
بلوتوث *
Yes
اصدار البلوتوث
5.3
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
كمية منافذ USB 4 الجيل 3*2 *
1
عدد منافذ USB 3.2 Gen 2x2 Type-C
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
لون المنتج *
فضة
سنة المقدمة
2023
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
عمل تجاري
رقائق اللوحة الرئيسية
Intel Q670
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
إدارة الطاقة
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الوزن والأبعاد
العرض (مع المنصة)
614 ملم
العمق (مع المنصة)
247 ملم
الارتفاع (مع المنصة)
599,5 ملم
الوزن (مع الحامل)
10,9 كيلو غرام
الوزن
8,9 كيلو غرام
عرض التغليف
742 ملم
عمق التغليف
237 ملم
ارتفاع التغليف
640 ملم
وزن الحزمة
15,1 كيلو غرام
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
10 - 90%
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, TCO
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
اللاسلكية
مزايا أخرى
نوع الهيكل المعدني
الكل في واحد
حجم الشاشة قطريا (المتري)
68,6 سم
العرض مشمول
Yes
كاميرا بالأشعة تحت الحمراء
Yes
Windows Hello
Yes