location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 14 G9 Intel® Core™ i7 i7-1255U محطة عمل نقالة 35,6 سم (14") WQXGA 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Home فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Firefly
HP segment:
HP segment
عمل تجاري
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G9
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7J3K6PC
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197192473948 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2788
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 22:00:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook Firefly 14 G9 Intel® Core™ i7 i7-1255U محطة عمل نقالة 35,6 سم (14") WQXGA 16 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA RTX A500 Wi-Fi 6E (802.11ax) Windows 11 Home فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري محطة عمل نقالة صدفي فضة
  • - Intel® Core™ i7 i7-1255U نوى المعالجات: 10
  • - 35,6 سم (14") WQXGA 2560 x 1600 بيكسل IPS
  • - 16 جيغابايت DDR5-SDRAM 4800 ميجا هرتز 1 x 16 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - NVIDIA RTX A500 4 جيغابايت Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم بوليمر 51 واط ساعي 65 عرض
  • - Windows 11 Home
أكثر>>>
بادر بالترقية إلى مستوى الأداء الاحترافي

لن تعاني بعد الآن من حالات اختناق الأداء وستتمكن من إنجاز المهام المتعددة بقمة السلاسة باستخدام وحدة المعالجة المركزية Intel®‎[1] ووحدة معالجة الرسومات المدمجة أو المنفصلة.[2]

أنجز أعمالك على مدار اليوم. من أي مكان.

حافظ على إنتاجيتك في أي مكان بفضل طراز ZBook الأسهل في التنقل. لقد صنعنا هذا الجهاز عصري التصميم خصيصًا لسهولة التنقل، فوزنه يبدأ من 3.25 رطل فقط[4].

الاتصال بكفاءة. التواصل بفعالية. التعاون بثقة.

مارس عملك بفاعلية في أي مكان باستخدام الكاميرا المزودة بخاصية الإطارات التلقائية بدقة 5 ميجابكسل[10] ومضخمات الصوت المنفصلة لحجب ضوضاء الخلفية.

اندمج في تفاصيل عملك

كلما زادت مساحة الرؤية، أمكنك إنجاز المزيد. لهذا، تعمل نسبة العرض إلى الارتفاع التي تبلغ 10:16 على تقليل الحاجة إلى التمرير من خلال عرض محتوى رأسي أكثر مما تعرضه شاشة 9:16. يمكنك الآن مشاهدة المزيد من البرامج والتطبيقات التي تستخدمها كل يوم.

تصميم
نوع المنتج *
محطة عمل نقالة
لون المنتج *
فضة
شكل الجهاز *
صدفي
تموضع السوق
عمل تجاري
سنة المقدمة
2022
عرض
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
2560 x 1600 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
WQXGA
نوع اللوحة
IPS
شاشة مقاومة للمعان
Yes
سطوع الشاشة
500 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
35,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
DCI-P3
سلسلة الألوان
100%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
12th gen Intel® Core™ i7
طراز المعالج *
i7-1255U
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
4,7 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نقطة تصميم حرارية TDP قابلة للخفض
12 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
4800 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
الحد الاقصى لسعة الذاكرة الداخلية *
64 جيغابايت
قنوات الذاكرة
قناة مزدوجة
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA RTX A500
ذاكرة موائم الرسوميات المكتومة
4 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
عائلة موائم الرسوميات المدمج
Intel Iris Xe Graphics
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
عدد موائمات الرسوميات المخفية
1
الصوت
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
5 ميجا بكسل
كاميرا أمامية نوع HD
عالي الوضوح
كاميرا بالأشعة تحت الحمراء
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
معيار واي فاي *
Wi-Fi 6E (802.11ax)
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.3
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.0b
كمية 4 منافذ الصاعقة
2
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
2
أداء
رقائق اللوحة الرئيسية
Intel SoC
مؤشر القابلية للإصلاح
7.9
لوحة المفاتيح
الميزات الخاصة للوحة المفاتيح
Spill-resistant
جهاز التأشير
Clickpad
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح مضادة للسكب
Yes
لوحة مفاتيح بالحجم الكامل
Yes
طراز جهاز الإدخال
HP Premium Quiet Keyboard
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
ميزات خاصة المعالج
وصول مرن للذاكرة انتل
Yes
تقنية التنفيذ الموثوق انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
بيت تعطيل التنفيذ
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
محسن توصيل HP
Yes
إتش بي سابورت أسيستانت
Yes
HP Smart AC Adapter
Yes
كاميرا أمامية إتش بي
HP Webcam 5MP
برمجيات إتش بي المزودة
Bing search for IE11; Buy Office; CyberLink Power Media Player; HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Recovery Manager; Native Miracast support; HP ZCentral Remote Boost Software; myHP; HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Privacy Settings; HP Programmable Key; HP QuickDrop; HP Touchpoint Customizer; HP WorkWell
قسم HP
عمل تجاري
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
51 واط ساعي
زمن الشحن السريع (50%)
30 الحد الأدنى
إدارة الطاقة
طاقة محول التيار المتردد
65 عرض
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
فتحة قفل الكابل
Yes
قارئ البصمات
Yes
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
الوزن والأبعاد
العرض
315,6 ملم
العمق
224,3 ملم
الارتفاع
19,9 ملم
الوزن *
1,47 كيلو غرام
تعبئة البيانات
عرض التغليف
449 ملم
عمق التغليف
69 ملم
ارتفاع التغليف
305 ملم
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
مزايا أخرى
عدد مكبرات الصوت
2