location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17-ca0137nb AMD A6 A6-9225 حاسوب محمول 43,9 سم (17.3") HD+ 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب Wi-Fi 4 (802.11n) Windows 10 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-ca0137nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7SF58EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905809103 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 8811
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 30 May 2025 13:59:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 17-ca0137nb AMD A6 A6-9225 حاسوب محمول 43,9 سم (17.3") HD+ 8 جيغابايت DDR4-SDRAM 1 تيرا بايت سواقة قرص صلب Wi-Fi 4 (802.11n) Windows 10 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - حاسوب محمول صدفي أسود
  • - AMD A6 A6-9225 2,6 جيغاهرتز نوى المعالجات: 2
  • - 43,9 سم (17.3") HD+ 1600 x 900 بيكسل SVA إضاءة خلفية LED 16:9
  • - 8 جيغابايت DDR4-SDRAM 1866 ميجا هرتز 1 x 8 جيغابايت
  • - 1 تيرا بايت سواقة قرص صلب DVD±RW
  • - AMD Radeon R4
  • - Wi-Fi 4 (802.11n) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 4.2
  • - ليثيوم أيون 41 واط ساعي 9 ساعة 45 عرض
  • - Windows 10 Home 64-بيت
أكثر>>>
تصميم
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
بلد المنشأ
الصين
عرض
قطر الشاشة *
43,9 سم (17.3")
وضوح العرض *
1600 x 900 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD+
نوع اللوحة
SVA
إضاءة خلفية LED
Yes
نسبة الأبعاد الأصلية
16:9
شاشة مزدوجة
No
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
60%
المعالج
صانع المعالج *
AMD
فئة المعالج *
AMD A6
جيل المعالج
7th Generation AMD A6-Series APUs
طراز المعالج *
A6-9225
نوى المعالجات
2
أسنان المعالج
2
تردد تعزيز المعالج
3 جيغاهرتز
ترددات المعالج *
2,6 جيغاهرتز
ذاكرة المعالج المخبئية
1 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L2
طباعة المعالج بالحفر
28 نانومتر
قوة التصميم الحراري (TDP)
15 عرض
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
1866 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
مداخل الذاكرة
1x SO-DIMM
تكنولوجيا صناعة الدارات السريعة ECC
No
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص صلب
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
5400 دورة في الدقيقة
نوع محرك الأقراص الضوئية *
DVD±RW
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المدمج *
AMD Radeon R4
تردد قاعدة موائم رسوميات على اللوحة
686 ميجا هرتز
الصوت
عدد مكبرات الصوت المدمجة
2
ميكروفون داخلي
Yes
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
معيار واي فاي *
Wi-Fi 4 (802.11n)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
نوع الانتينا الهوائي
1x1
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
4.2
ميراكاست
Yes
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4b
منفذ الربط المرئي الرقمي DVI
No
منفذ سماعة/ميكروفون مزدوج
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح بنمط الجزيرة
Yes
لوحة مفاتيح بالحجم الكامل
Yes
مفاتيح ويندوز
Yes
برمجيات
تركيبة نظام التشغيل
64-بيت
البرمجيات المثبتة مسبقا
Netflix
برمجيات التجربة
Microsoft Office 365, McAfee LiveSafe
نظام التشغيل المثبت *
Windows 10 Home
البرمجيات المرفقة
Dropbox
مزايا خاصة بالعلامة التجارية
إتش بي جامبستارت
Yes
نوع مكبرات صوت إتش بي
HP Dual Speakers
إتش بي أوديو سويتش
Yes
كاميرا أمامية إتش بي
HP Webcam
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم أيون
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
41 واط ساعي
مدى حياة البطارية (القصوى)
9 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
وزن البطارية
210 غرام
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
الأمن
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
الاستدامة
شهادات الاستدامة
EPEAT Silver, نجمة الطاقة
الوزن والأبعاد
العرض
414,8 ملم
العمق
272,2 ملم
الارتفاع
24,5 ملم
الوزن *
2,51 كيلو غرام
تعبئة البيانات
وزن الحزمة
3,24 كيلو غرام
محتوى التغليف
محول التيار المتردد مشمول *
Yes