location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebox G2 Intel® Core™ i7 i7-8650U 16 جيغابايت DDR4-SDRAM 64 جيغابايت سواقة قرص ثابت نظام كروم او اس Mini PC حاسوب صغري أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebox
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Chromebox G2
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7XJ59PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905823352 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 5813
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Chromebox G2 Intel® Core™ i7 i7-8650U 16 جيغابايت DDR4-SDRAM 64 جيغابايت سواقة قرص ثابت نظام كروم او اس Mini PC حاسوب صغري أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري حاسوب صغري أسود 90 عرض
  • - Intel® Core™ i7 i7-8650U 1,9 جيغاهرتز نوى المعالجات: 4
  • - 16 جيغابايت DDR4-SDRAM 2400 ميجا هرتز 2 x 8 جيغابايت
  • - 64 جيغابايت سواقة قرص ثابت قارئ البطاقات مدمج
  • - Intel® UHD Graphics 620
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية Wi-Fi 5 (802.11ac) بلوتوث 4.2
  • - نظام كروم او اس
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
الجيل الثامن من Intel® كور ™ i7
طراز المعالج *
i7-8650U
نوى المعالجات
4
أسنان المعالج
8
تردد تعزيز المعالج
4,2 جيغاهرتز
ترددات المعالج *
1,9 جيغاهرتز
مقبس المعالج
BGA 1356
ذاكرة المعالج المخبئية
8 ميجا بايت
معدل ناقل النظام
4 جيغا/ثا
نوع الناقل
OPI
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
الاسم الرمزي للمعالج
Kaby Lake R
قوة التصميم الحراري (TDP)
15 عرض
تردد نقطة تصميم حرارية TDP قابل للرفع
2,1 جيغاهرتز
نقطة تصميم حرارية TDP قابلة للرفع
25 عرض
نقطة تصميم حرارية TDP قابلة للخفض
10 عرض
تردد نقطة تصميم حرارية TDP قابل للخفض
0,8 جيغاهرتز
درجة حرارة النواة
100 درجة مئوية
نسخة فتحات PCI سريعة
3.0
أقصى عدد من حارات PCI Express
12
معايرات PCI Express
1x2+2x1, 1x4, 2x2, 4x1
عدد المعالجات المثبتة
1
تثبيت
Y0
الذاكرة الداخبية القصوى التي يدعمها المعالج
32 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
2133, 2400 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
34,1 جيغا بايت/ثانية
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
مداخل الذاكرة
2x SO-DIMM
سرعة ساعة الذاكرة
2400 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
64 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
نوع محرك الأقراص الضوئية *
No
الاستطاعة الإجمالية لسواقات القرص الثابت
64 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
64 جيغابايت
عامل شكل SSD
M.2
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
بطاقة رسوميات ديسكريت *
No
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
غير متوفر
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 620
تردد قاعدة موائم رسوميات على اللوحة
300 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1150 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
32 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.4
هوية موائم الرسوميات على اللوحة
0x5917
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Dual Band Wireless-AC 7265
نوع الانتينا الهوائي
2x2
بلوتوث
Yes
اصدار البلوتوث
4.2
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
منفذ الربط المرئي الرقمي DVI
No
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
No
مخارج سماعة الرأس
1
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
نوع الهيكل المعدني *
Mini PC
التنسيب المدعم
أفقي
فتحة قفل الكابل
Yes
لون المنتج *
أسود
بلد المنشأ
الصين
أداء
تموضع السوق
عمل تجاري
نوع المنتج *
حاسوب صغري
برمجيات
نظام التشغيل المثبت *
نظام كروم او اس
ميزات خاصة المعالج
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
تقنية انتل InTru™ 3D
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل TSX-NI
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
معايير التشفير المتقدمة
Yes
المفتاح الآمن
Yes
حماية نظام التشغيل
Yes
تقنية التنفيذ الموثوق انتل
Yes
بيت تعطيل التنفيذ
Yes
وصول مرن للذاكرة انتل
Yes
حالة التوقف المعززة انتل
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
تقنية انتل للفيديو الواضح (PAE)
Yes
قياس رزمة المعالج
42 X 24 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
رمز المعالج
SR3L8
معايرة وحدة المعالجة المركزية (القصوى)
1
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
نسخة تقنية أيدنتيتي بروتكشن من انتل®
1,00
نسخة ستيبل ايميج بلاتفورم بروغرام من انتل®
1,00
نسخة تقنية سيكيور كي من انتل®
1,00
تقنية الافتراضية من انتل®
Yes
نسخة تقنية سمارت ريسبونس من انتل®
1,00
نسخة TSX-NI من انتل®
1,00
معالج ARK ID
124968
تقنية الاستجابة الذكية
Yes
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
Yes
تقنية انتل® كويك سينك فيديو
Yes
تقنية انتل ماي وايفاي
Yes
تقنية حماية الهوية
Yes
معالج خال من التضارب
Yes
مزايا خاصة بالعلامة التجارية
قسم HP
عمل تجاري
إدارة الطاقة
جهاز تزويد الطاقة *
90 عرض
الوزن والأبعاد
العرض *
149,3 ملم
العمق *
149,3 ملم
الارتفاع *
40 ملم
الوزن *
570 غرام
عرض التغليف
235 ملم
عمق التغليف
190 ملم
ارتفاع التغليف
110 ملم
وزن الحزمة
790 غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
عرض
العرض مشمول *
No
مزايا أخرى
مفاتيح ويندوز
Yes