location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-cm2748nz Intel® Core™ i7 i7-13700HX حاسوب محمول 43,9 سم (17.3") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cm2748nz
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
820V8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497277890 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2763
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 21:51:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points OMEN by HP 17-cm2748nz Intel® Core™ i7 i7-13700HX حاسوب محمول 43,9 سم (17.3") Quad HD 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - اللعب حاسوب محمول صدفي أسود
  • - Intel® Core™ i7 i7-13700HX نوى المعالجات: 16
  • - 43,9 سم (17.3") Quad HD 2560 x 1440 بيكسل IPS 16:9
  • - 32 جيغابايت DDR5-SDRAM 4800 ميجا هرتز 2 x 16 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - NVIDIA GeForce RTX 4070 8 جيغابايت Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.3
  • - ليثيوم بوليمر 83 واط ساعي 5,25 ساعة 330 عرض
  • - Windows 11 Home
أكثر>>>
تصميم
اسم اللون
Shadow black cover and base, shadow black aluminum keyboard frame
نوع المنتج *
حاسوب محمول
لون المنتج *
أسود
شكل الجهاز *
صدفي
تموضع السوق
اللعب
سنة المقدمة
2023
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
43,9 سم (17.3")
وضوح العرض *
2560 x 1440 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
Quad HD
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
300 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
43,9 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
سلسلة الألوان
100%
ارتفاع/انخفاض استجابة الشاشة
3 مللي ثانية
معدل التحديث الأقصى
165 هرتز
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
13th gen Intel® Core™ i7
طراز المعالج *
i7-13700HX
نوى المعالجات
16
أسنان المعالج
24
تردد تعزيز المعالج
5 جيغاهرتز
ذاكرة المعالج المخبئية
30 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نوع الناقل
DMI4
نقطة تصميم حرارية TDP قابلة للخفض
45 عرض
الذاكرة
الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
4800 ميجا هرتز
عامل شكل الذاكرة
SO-DIMM
تصميم الذاكرة فتحات x حجم)
2 x 16 جيغابايت
Memory slots (available)
2
عدد فتحات وحدات التوسع الفارغة للذاكرة الداخلية
2
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express 4.0
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
SD
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 4070
ذاكرة موائم الرسوميات المكتومة
8 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
Yes
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics
الصوت
نظام الصوت
Bang & Olufsen
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
اتصال الشيكة المحلية LAN
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث
Yes
اصدار البلوتوث
5.3
تقنية الكوابل
10/100/1000Base-T(X)
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
3
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
كمية منافذ العرض الصغيرة
1
كمية بوابات Thunderbolt™ 3
1
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
2
أداء
رقائق اللوحة الرئيسية
Intel HM770
حساس درجة الحرارة
Yes
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لون الإضاءة الخلفية للوحة المفاتيح
RGB
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
ميزات خاصة المعالج
وصول مرن للذاكرة انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
نوع مكبرات صوت إتش بي
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
كاميرا أمامية إتش بي
HP Wide Vision HD
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
6
استطاعة البطارية (واط ساعي) *
83 واط ساعي
مدى حياة البطارية (القصوى)
5,25 ساعة
مدة التشغيل المستمر للفيديو
6,5 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
وزن البطارية
315 غرام
إدارة الطاقة
طاقة محول التيار المتردد
330 عرض
تردد محول التيار المتردد
50/60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
شهادات الاستدامة
EPEAT Silver
الوزن والأبعاد
العرض
397,1 ملم
العمق
262 ملم
الارتفاع
27 ملم
الوزن *
2,78 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
624 ملم
ارتفاع التغليف
345 ملم
وزن الحزمة
5,45 كيلو غرام
مزايا أخرى
عدد مكبرات الصوت
2