location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 14-dv2001nz Intel® Core™ i5 i5-1235U حاسوب محمول 35,6 سم (14") HD كامل 16 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Wi-Fi 6 (802.11ax) Windows 11 Home فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
منزل
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-dv2001nz
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
823S6EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497303728 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 6778
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 22 Jan 2025 21:52:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Pavilion 14-dv2001nz Intel® Core™ i5 i5-1235U حاسوب محمول 35,6 سم (14") HD كامل 16 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Wi-Fi 6 (802.11ax) Windows 11 Home فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم حاسوب محمول صدفي فضة
  • - Intel® Core™ i5 i5-1235U نوى المعالجات: 10
  • - 35,6 سم (14") HD كامل 1920 x 1080 بيكسل IPS 16:9
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 2 x 8 جيغابايت
  • - 512 جيغابايت سواقة قرص ثابت
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6 (802.11ax) بلوتوث 5.2
  • - ليثيوم بوليمر 43 واط ساعي 7,75 ساعة 45 عرض
  • - Windows 11 Home
أكثر>>>
تصميم
اسم اللون
Natural silver aluminum
نوع المنتج *
حاسوب محمول
لون المنتج *
فضة
شكل الجهاز *
صدفي
تموضع السوق
كل يوم
سنة المقدمة
2023
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
35,6 سم (14")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
HD كامل
نوع اللوحة
IPS
نسبة الأبعاد الأصلية
16:9
شاشة مقاومة للمعان
Yes
تقنية إطار العرض
Micro-Edge
سطوع الشاشة
250 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
35,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
سلسلة الألوان
45%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
12th gen Intel® Core™ i5
طراز المعالج *
i5-1235U
نوى المعالجات
10
أسنان المعالج
12
تردد تعزيز المعالج
4,4 جيغاهرتز
نوى الأداء
2
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
4,4 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
3,3 جيغاهرتز
ذاكرة المعالج المخبئية
12 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نقطة تصميم حرارية TDP قابلة للخفض
12 عرض
قوة قاعدة المعالج
15 عرض
أقصى طاقة توربين
55 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 8 جيغابايت
عدد فتحات وحدات التوسع الفارغة للذاكرة الداخلية
2
تكنولوجيا صناعة الدارات السريعة ECC
No
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
نوع محرك الأقراص الضوئية *
No
الرسومات
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
No
عائلة موائم الرسوميات المدمج
Intel Iris Xe Graphics
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
الصوت
نظام الصوت
B&O PLAY
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
الشبكات
معيار واي فاي *
Wi-Fi 6 (802.11ax)
الشبكات
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
MediaTek MT7921
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
MediaTek
بلوتوث
Yes
اصدار البلوتوث
5.2
مداخل معددة، مخارج متعددة
Yes
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
منافذ رقود وشحن USB
1
أداء
رقائق اللوحة الرئيسية
Intel SoC
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح بالحجم الكامل
Yes
اسم لون لوحة المفاتيح
Argent naturel
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
ميزات خاصة المعالج
وصول مرن للذاكرة انتل
Yes
تقنية التنفيذ الموثوق انتل
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
بيت تعطيل التنفيذ
Yes
معايرة وحدة المعالجة المركزية (القصوى)
1
الخيارات المدموجة المتاحة
No
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
مزايا خاصة بالعلامة التجارية
إتش بي أوديو بيوست
Yes
HP Imagepad
Yes
قسم HP
منزل
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
3
استطاعة البطارية (واط ساعي) *
43 واط ساعي
مدى حياة البطارية (القصوى)
7,75 ساعة
مدة التشغيل المستمر للفيديو
10,25 ساعة
الشحن السريع
Yes
زمن الشحن السريع (50%)
45 الحد الأدنى
إدارة الطاقة
طاقة محول التيار المتردد
45 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
منفذ شحن USB من النوع C *
Yes
USB Power Delivery
Yes
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, EPEAT Silver
الوزن والأبعاد
العرض
325 ملم
العمق
216,6 ملم
الارتفاع
17 ملم
الوزن *
1,41 كيلو غرام
تعبئة البيانات
عرض التغليف
69 ملم
عمق التغليف
483 ملم
ارتفاع التغليف
305 ملم
وزن الحزمة
2,15 كيلو غرام
محتوى التغليف
قلم كتابة
No
مزايا أخرى
عدد مكبرات الصوت
2
البلد Distributor
Belgium 1 distributor(s)