location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G10 Intel® Core™ i9 i9-13950HX محطة عمل نقالة 40,6 سم (16") WQUXGA 64 جيغابايت DDR5-SDRAM 2 تيرا بايت سواقة قرص ثابت NVIDIA RTX 4000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro الرمادية

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G10
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
873A5LA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497652901 show
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3950
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 08 Jan 2025 14:11:15
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook Fury 16 G10 Intel® Core™ i9 i9-13950HX محطة عمل نقالة 40,6 سم (16") WQUXGA 64 جيغابايت DDR5-SDRAM 2 تيرا بايت سواقة قرص ثابت NVIDIA RTX 4000 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro الرمادية
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أداء محطة عمل نقالة صدفي الرمادية
  • - Intel® Core™ i9 i9-13950HX نوى المعالجات: 24
  • - 40,6 سم (16") WQUXGA 3840 x 2400 بيكسل
  • - 64 جيغابايت DDR5-SDRAM 5600 ميجا هرتز 2 x 32 جيغابايت
  • - 2 تيرا بايت سواقة قرص ثابت
  • - NVIDIA RTX 4000 Ada 12 جيغابايت Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم بوليمر 95 واط ساعي 150 عرض
  • - Windows 11 Pro
أكثر>>>
تصميم
نوع المنتج *
محطة عمل نقالة
لون المنتج *
الرمادية
شكل الجهاز *
صدفي
تموضع السوق
أداء
سنة المقدمة
2023
بلد المنشأ
الصين
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
40,6 سم (16")
وضوح العرض *
3840 x 2400 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
WQUXGA
شاشة مقاومة للمعان
Yes
سطوع الشاشة
500 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
40,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
DCI-P3
سلسلة الألوان
100%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i9
جيل المعالج
13th gen Intel® Core™ i9
طراز المعالج *
i9-13950HX
نوى المعالجات
24
تردد تعزيز المعالج
5,5 جيغاهرتز
نوى الأداء
8
النوى الفعالة
16
تردد التوربو الأقصى لمعالج الأداء
5,5 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
4 جيغاهرتز
ذاكرة المعالج المخبئية
36 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
نوع الناقل
DMI4
نقطة تصميم حرارية TDP قابلة للخفض
45 عرض
قوة قاعدة المعالج
55 عرض
أقصى طاقة توربين
157 عرض
الذاكرة
الذاكرة الداخلية *
64 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
5600 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 32 جيغابايت
مداخل الذاكرة
4x SO-DIMM
الحد الاقصى لسعة الذاكرة الداخلية *
128 جيغابايت
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
2 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
2 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
2 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
نوع محرك الأقراص الضوئية *
No
الرسومات
طراز موائم الرسوميات المخبأ *
NVIDIA RTX 4000 Ada
ذاكرة موائم الرسوميات المكتومة
12 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
بطاقة رسوميات ديسكريت *
Yes
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
الرسومات
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics
الصوت
عدد مكبرات الصوت المدمجة
2
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
وضوح آلة التصوير الأمامية (رقمي)
5 ميجا بكسل
كاميرا بالأشعة تحت الحمراء
Yes
الشبكات
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.3
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
كمية منافذ العرض الصغيرة
1
كمية 4 منافذ الصاعقة
2
منفذ الصاعقة 4 من انتل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
أداء
رقائق اللوحة الرئيسية
Intel WM590
لوحة المفاتيح
جهاز التأشير
لوحة التحكم باللمس
لوحة مفاتيح رقمية *
Yes
لوحة مفاتيح مضاءة خلفياً
Yes
لوحة مفاتيح مضادة للسكب
Yes
لوحة مفاتيح بالحجم الكامل
Yes
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
إتش بي جامبستارت
Yes
نوع مكبرات صوت إتش بي
HP Dual Speakers
محسن توصيل HP
Yes
إتش بي سابورت أسيستانت
Yes
كاميرا أمامية إتش بي
HP Privacy HD IR
برمجيات إتش بي المزودة
Bing search for IE11; HP Hotkey Support; HP Noise Cancellation Software; HP Recovery Manager; Native Miracast support; Adobe Creative Cloud; HP Cloud Recovery; HP Admin; myHP; HP Privacy Settings; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; Microsoft 365 and Office (sold separately and Internet access required for activation); HP Presence
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
8
استطاعة البطارية (واط ساعي) *
95 واط ساعي
إدارة الطاقة
طاقة محول التيار المتردد
150 عرض
USB Power Delivery
Yes
الأمن
فتحة قفل الكابل
Yes
قارئ البصمات
Yes
الوزن والأبعاد
العرض
363 ملم
العمق
250,6 ملم
الارتفاع
28,6 ملم
الوزن *
2,4 كيلو غرام