location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i5 i5-12400T 60,5 سم (23.8") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 16 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Windows 11 Pro Wi-Fi 6 (802.11ax) أسود

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G9
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
884U2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498103471 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2720
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 24 Apr 2025 10:41:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProOne 440 G9 Intel® Core™ i5 i5-12400T 60,5 سم (23.8") 1920 x 1080 بيكسل الشاشات الحساسة التي تعمل باللمس حاسوب شخصي قطعة واحدة 16 جيغابايت DDR4-SDRAM 512 جيغابايت سواقة قرص ثابت Windows 11 Pro Wi-Fi 6 (802.11ax) أسود
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - كل يوم حاسوب شخصي قطعة واحدة أسود 120 عرض
  • - Intel® Core™ i5 i5-12400T 1,8 جيغاهرتز نوى المعالجات: 6
  • - الشاشات الحساسة التي تعمل باللمس 60,5 سم (23.8") HD كامل 1920 x 1080 IPS
  • - 16 جيغابايت DDR4-SDRAM 3200 ميجا هرتز 1 x 16 جيغابايت
  • - 512 جيغابايت سواقة قرص ثابت DVD±RW
  • - Intel UHD Graphics 730
  • - 5 ميجا بكسل
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN بلوتوث 5.3
  • - Windows 11 Pro
أكثر>>>
عرض
قطر الشاشة *
60,5 سم (23.8")
وضوح العرض *
1920 x 1080 بيكسل
الشاشات الحساسة التي تعمل باللمس *
Yes
نوع HD *
HD كامل
سطوع الشاشة
250 شمعة/متر مربع
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
NTSC
شاشة مقاومة للمعان
Yes
سلسلة الألوان
72%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
12th gen Intel® Core™ i5
طراز المعالج *
i5-12400T
نوى المعالجات
6
أسنان المعالج
12
تردد تعزيز المعالج
4,2 جيغاهرتز
ترددات المعالج *
1,8 جيغاهرتز
نوى الأداء
6
تردد التوربو الأقصى لمعالج الأداء
4,2 جيغاهرتز
التردد الأساسي لأداء للنواة
1,8 جيغاهرتز
ذاكرة المعالج المخبئية
18 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نوع الناقل
DMI4
قوة قاعدة المعالج
35 عرض
أقصى طاقة توربين
74 عرض
الذاكرة
الذاكرة الداخلية *
16 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
مداخل الذاكرة
2
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
3200 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
1 x 16 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
512 جيغابايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
512 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
512 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
نوع محرك الأقراص الضوئية *
DVD±RW
الرسومات
بطاقة رسوميات ديسكريت *
No
طراز موائم الرسوميات المخبأ *
غير متوفر
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 730
الصوت
مكبرات الصوت مدمجة *
Yes
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
5 ميجا بكسل
كاميرا للخصوصية
Yes
نوع الخصوصية
ينبثق للأعلى
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشبكات
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Realtek
طراز كونترولر WLAN
Realtek RTL8852BE
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
بلوتوث *
Yes
اصدار البلوتوث
5.3
الربط
عدد منافذ بطاقة الشبكة (RJ-45)
1
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
3
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
عدد المنافذ عالية الوضوح للوسائط المتعددة HDMI *
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
1.4
عدد منافذ العرض
1
تصميم
لون المنتج *
أسود
فتحة قفل الكابل
Yes
سنة المقدمة
2023
بلد المنشأ
الصين
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
كل يوم
رقائق اللوحة الرئيسية
Intel Q670
وحدات النظام الموثوق بها (TPM)
Yes
نسخة جزء المنصة الموثوق (TPM)
2.0
برمجيات
نظام التشغيل المثبت *
Windows 11 Pro
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
إتش بي جامبستارت
Yes
إتش بي سابورت أسيستانت
Yes
قسم HP
عمل تجاري
إدارة الطاقة
طاقة محول التيار المتردد
120 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الوزن والأبعاد
العرض (مع المنصة)
539,3 ملم
العمق (مع المنصة)
225 ملم
الارتفاع (مع المنصة)
379,4 ملم
الوزن (مع الحامل)
7,77 كيلو غرام
الوزن
7,77 كيلو غرام
عرض التغليف
660 ملم
عمق التغليف
240 ملم
ارتفاع التغليف
462 ملم
وزن الحزمة
12,7 كيلو غرام
الظروف البيئية
مدى درجة حرارة التشغيل (من- الى)
10 - 35 درجة مئوية
مدى الرطوبة النسبية للتشغيل (H-H)
5 - 90%
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
سلكي
مزايا أخرى
نوع الهيكل المعدني
الكل في واحد
حجم الشاشة قطريا (المتري)
60,5 سم
العرض مشمول
Yes