location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13800H محطة عمل نقالة 40,6 سم (16") WUXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
عمل تجاري
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G10
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8J430PC show
Show alternative article codes used in the online market place
الفئة:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
اجهزة الحاسوب المحمولة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 341
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 08 Jan 2025 14:11:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13800H محطة عمل نقالة 40,6 سم (16") WUXGA 32 جيغابايت DDR5-SDRAM 1 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - أداء محطة عمل نقالة صدفي فضة
  • - Intel® Core™ i7 i7-13800H نوى المعالجات: 14
  • - 40,6 سم (16") WUXGA 1920 x 1200 بيكسل IPS
  • - 32 جيغابايت DDR5-SDRAM 5600 ميجا هرتز 2 x 16 جيغابايت
  • - 1 تيرا بايت سواقة قرص ثابت
  • - NVIDIA GeForce RTX 4070 8 جيغابايت Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - ليثيوم بوليمر 86 واط ساعي 200 عرض
  • - Windows 11 Pro
أكثر>>>
أداء احترافي المستوى لإنجاز أضخم مشروعاتك

عزز مهام عملك ثلاثية الأبعاد إلى حد أبعد باستخدام وحدة المعالجة المركزية ®Intel [1] وبطاقة رسومات مدمجة أو منفصلة[2] وذاكرة متطورة.

استمتع بمشاهدة المحتوى على مساحة أكبر بتمرير أقل.

حوّل المشاريع إلى واقع ملموس على شاشة قمة في التطور ونسبة عرض إلى ارتفاع تبلغ 10:16 لكي تتمكن من رؤية المزيد من المحتوى بشكل رأسي.

الإبداع والتعاون أثناء التنقل

مارس عملك بكفاءة على كمبيوتر محمول خفيف يتضمن بطارية تدوم طويلاً وبرنامج حجب الضوضاء AI Noise Suppression.[5]

كمبيوتر محمول للعمل يلبي طموحاتك في ممارسة الألعاب

استمتع بممارسة سريعة وسلسة للألعاب باستخدام وحدة معالجة رسومات ™NVIDIA RTX الاحترافية أو ™GeForce RTX[2]. كما يمكنك تمييز المفاتيح المفضلة وإنشاء خرائط مفاتيح مخصصة باستخدام برنامج Z Light Space[9] ولوحة مفاتيح بألوان RGB مع إضاءة خلفية LED لكل مفتاح.[8]

تصميم
نوع المنتج *
محطة عمل نقالة
لون المنتج *
فضة
شكل الجهاز *
صدفي
تموضع السوق
أداء
سنة المقدمة
2023
الاسم التجاري الأصلي
HP
عرض
قطر الشاشة *
40,6 سم (16")
وضوح العرض *
1920 x 1200 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD
WUXGA
نوع اللوحة
IPS
شاشة مقاومة للمعان
Yes
سطوع الشاشة
400 شمعة/متر مربع
حجم الشاشة قطريا (المتري)
40,6 سم
مساحة الألوان الأساسية أحمر أخضر أزرق
sRGB
سلسلة الألوان
100%
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
13th gen Intel® Core™ i7
طراز المعالج *
i7-13800H
نوى المعالجات
14
أسنان المعالج
20
تردد تعزيز المعالج
5,2 جيغاهرتز
نوى الأداء
6
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
5,2 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
4 جيغاهرتز
ذاكرة المعالج المخبئية
24 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
قوة قاعدة المعالج
45 عرض
أقصى طاقة توربين
115 عرض
الذاكرة
الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
سرعة ساعة الذاكرة
5600 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 16 جيغابايت
مداخل الذاكرة
2x SO-DIMM
الحد الاقصى لسعة الذاكرة الداخلية *
64 جيغابايت
غير صناعة الدارات السريعة Non-ECC
Yes
وسائط التخزين
سعة التخزين الاجمالية *
1 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
الاستطاعة الإجمالية لسواقات القرص الثابت
1 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
نوع محرك الأقراص الضوئية *
No
قارئ البطاقات مدمج
Yes
بطاقات الذاكرة المتوافقة
MicroSD (TransFlash)
الرسومات
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 4070
ذاكرة موائم الرسوميات المكتومة
8 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
بطاقة رسوميات ديسكريت *
Yes
طراز موائم الرسوميات المدمج *
Intel Iris Xe Graphics
عدد موائمات الرسوميات المخفية
1
الصوت
مكبرات الصوت مدمجة
Yes
عدد مكبرات الصوت المدمجة
4
ميكروفون داخلي
Yes
عدد الميكروفونات
2
آلة التصوير
آلة تصوير أمامية
Yes
كاميرا أمامية نوع HD
عالي الوضوح
كاميرا بالأشعة تحت الحمراء
Yes
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi
Yes
معيار واي فاي *
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
اتصال شبكة الجوال *
No
نوع الانتينا الهوائي
2x2
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
بلوتوث
Yes
اصدار البلوتوث
5.3
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C
1
كمية 4 منافذ الصاعقة
2
منفذ الصاعقة 4 من انتل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
طور USB Type-C DisplayPort Alternate
Yes
رقود وشحن USB
Yes
أداء
مؤشر القابلية للإصلاح
7.2
لوحة المفاتيح
الميزات الخاصة للوحة المفاتيح
Morsbestendig
جهاز التأشير
Clickpad
لوحة مفاتيح رقمية *
No
لوحة مفاتيح مضادة للسكب
Yes
لوحة مفاتيح بالحجم الكامل
Yes
طراز جهاز الإدخال
HP Premium stil toetsenbord
برمجيات
برمجيات التجربة
1-month Adobe free trial offer
نظام التشغيل المثبت *
Windows 11 Pro
مزايا خاصة بالعلامة التجارية
نوع مكبرات صوت إتش بي
مكبرات صوت رباعية HP
محسن توصيل HP
Yes
إتش بي سابورت أسيستانت
Yes
HP Smart AC Adapter
Yes
كاميرا أمامية إتش بي
HP Webcam
برمجيات إتش بي المزودة
Bing search for IE11; HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; Native Miracast support; myHP; HP Privacy Settings; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; Windows 10 Cloud Recovery Client; HP Z Light Space; HP Camera & Super Resolution Software; HP Services Scan; Microsoft 365 and Office (sold separately and Internet access required for activation); HP Presence
قسم HP
عمل تجاري
بطارية
تقنية البطارية
ليثيوم بوليمر
عدد وحدات البطارية
6
استطاعة البطارية (واط ساعي) *
86 واط ساعي
الشحن السريع
Yes
زمن الشحن السريع (50%)
30 الحد الأدنى
إدارة الطاقة
طاقة محول التيار المتردد
200 عرض
تردد محول التيار المتردد
50/60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
USB Power Delivery
Yes
الأمن
وحدات النظام الموثوق بها (TPM)
Yes
حماية كلمة المرور
Yes
الوزن والأبعاد
العرض
356 ملم
العمق
242 ملم
الارتفاع
19 ملم
تعبئة البيانات
عرض التغليف
552 ملم
عمق التغليف
69 ملم
ارتفاع التغليف
345 ملم
محتوى التغليف
لوحة المفاتيح متضمنة
Yes