location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G6 Intel® Core™ i5 9500 8 جيغابايت DDR4-SDRAM 1,26 تيرا بايت HDD+SSD Windows 10 Pro إس إف إف جهاز الحاسوب الشخصي أسود, فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G6
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8JP15PA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441293678 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 3633
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ProDesk 400 G6 Intel® Core™ i5 9500 8 جيغابايت DDR4-SDRAM 1,26 تيرا بايت HDD+SSD Windows 10 Pro إس إف إف جهاز الحاسوب الشخصي أسود, فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - عمل تجاري جهاز الحاسوب الشخصي أسود, فضة 180 عرض
  • - Intel® Core™ i5 9500 3 جيغاهرتز نوى المعالجات: 6
  • - 8 جيغابايت DDR4-SDRAM 2666 ميجا هرتز 1 x 8 جيغابايت
  • - 1,26 تيرا بايت HDD+SSD DVD±RW قارئ البطاقات مدمج
  • - Intel® UHD Graphics 630
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية Wi-Fi 5 (802.11ac) بلوتوث 4.2
  • - Windows 10 Pro 64-بيت
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i5
جيل المعالج
9th gen Intel® Core™ i5
طراز المعالج *
9500
نوى المعالجات
6
أسنان المعالج
6
تردد تعزيز المعالج
4,4 جيغاهرتز
ترددات المعالج *
3 جيغاهرتز
مقبس المعالج
LGA 1151 (H4)
ذاكرة المعالج المخبئية
9 ميجا بايت
نوع الذاكرة المخبئية للمعالج
ذاكرة مخبئية ذكية
معدل ناقل النظام
8 جيغا/ثا
طباعة المعالج بالحفر
14 نانومتر
أنماط عمل المعالج
64-بيت
قوة التصميم الحراري (TDP)
65 عرض
درجة حرارة النواة
100 درجة مئوية
نسخة فتحات PCI سريعة
3.0
أقصى عدد من حارات PCI Express
16
معايرات PCI Express
1x8+2x4, 1x16, 2x8
عدد المعالجات المثبتة
1
الذاكرة الداخبية القصوى التي يدعمها المعالج
128 جيغابايت
أنواع الذاكرة التي يدعمها المعالج
DDR4-SDRAM
سرعات ساعة الذاكرة التي تيدعمها المعالج
2666 ميجا هرتز
عرض حزمة الذاكرة التي يدعمها المعالج (الأقصى)
41,6 جيغا بايت/ثانية
الذاكرة
الذاكرة الداخلية *
8 جيغابايت
نوع الذاكرة الداخلية
DDR4-SDRAM
تصميم الذاكرة فتحات x حجم)
1 x 8 جيغابايت
مداخل الذاكرة
2x DIMM
سرعة ساعة الذاكرة
2666 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
1,26 تيرا بايت
وسائط التخزين *
HDD+SSD
نوع محرك الأقراص الضوئية *
DVD±RW
الاستطاعة الإجمالية لسواقات القرص الصلب
1 تيرا بايت
عدد الاقراص الصلبة المثبتة
1
سعة القرص الصلب
1 تيرا بايت
وصلة القرص الثابت
SATA
سرعة دوران القرص الثابت
7200 دورة في الدقيقة
الاستطاعة الإجمالية لسواقات القرص الثابت
256 جيغابايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
256 جيغابايت
وصلة محرك الأقراص الثابتة الخارجية
NVMe
NVMe
Yes
عامل شكل SSD
M.2
قارئ البطاقات مدمج
Yes
الرسومات
بطاقة رسوميات ديسكريت *
No
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
غير متوفر
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel® UHD Graphics 630
تردد قاعدة موائم رسوميات على اللوحة
350 ميجا هرتز
التردد الدينامي لموائم الرسوميات على اللوحة (الأقصى)
1100 ميجا هرتز
الذاكرة القصوى لموائم الرسوميات على اللوحة
64 جيغابايت
عدد الشاشات المدعومة (الرسوميات على اللوحة)
3
نسخة DirectX لموائم الرسوميات على اللوحة
12.0
موائم الرسوميات على اللوحة نسخة OpenGL
4.5
هوية موائم الرسوميات على اللوحة
0x3E92
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 5 (802.11ac)
نوع الشبكة المحلية الاسلكية Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
نوع الانتينا الهوائي
1x1
بلوتوث
Yes
اصدار البلوتوث
4.2
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
كمية منافذ صفيف رسومات الفيديو (D-Sub)
1
منفذ الربط المرئي الرقمي DVI
No
عدد منافذ العرض
1
نسخة منفذ الشاشة
1.2
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
No
مخارج سماعة الرأس
1
الخط الخارج
Yes
الخط الداخل
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
تصميم
نوع الهيكل المعدني *
إس إف إف
عدد أماكن 3.5"
1
لون المنتج *
أسود, فضة
بلد المنشأ
الصين
أداء
تموضع السوق
عمل تجاري
رقائق اللوحة الرئيسية
Intel® B360
شريحة الصوت
Conexant CX20632
وحدات النظام الموثوق بها (TPM)
Yes
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
تركيبة نظام التشغيل
64-بيت
نظام التشغيل المثبت *
Windows 10 Pro
ميزات خاصة المعالج
انتل 64
Yes
تقنية انتل سبيدستيب المعززة
Yes
الخيارات المدموجة المتاحة
No
تقنية انتل InTru™ 3D
Yes
تقنية الفيديو الواضح عالي الدقة من انتل®
Yes
تقنية كلير فيديو من انتل®
Yes
انتل VT-x مع جداول صفحات ممتد (EPT)
Yes
انتل TSX-NI
Yes
حالات السكون
Yes
تقنيات المراقبة الحرارية
Yes
برنامج انتل منصة الصورة الثابتة (SIPP)
Yes
معايير التشفير المتقدمة
Yes
المفتاح الآمن
Yes
حماية نظام التشغيل
Yes
تقنية التنفيذ الموثوق انتل
Yes
بيت تعطيل التنفيذ
Yes
سوفتوير غارد اكتنشنز (Intel® SGX) من انتل®
Yes
قياس رزمة المعالج
37.5 x 37.5 ملم
مجموعات التعليمات المدعمة
AVX 2.0, SSE4.1, SSE4.2
قابلية التوسع
1S
معايرة وحدة المعالجة المركزية (القصوى)
1
مواصفات السائل الحراري
PCG 2015C
تقنية إنتل الإفتراضية للدخل/الخرج الموجه (VT-d)
Yes
تقنية الافتراضية من انتل®
Yes
معالج ARK ID
134895
قنية انتل® تيربو بوست- إصدار
2.0
تقنية تعدد المسارات الفائق
No
تقنية انتل® كويك سينك فيديو
Yes
تقنية حماية الهوية
Yes
مزايا خاصة بالعلامة التجارية
قسم HP
عمل تجاري
إدارة الطاقة
جهاز تزويد الطاقة *
180 عرض
الاستدامة
شهادات الاستدامة
نجمة الطاقة
الوزن والأبعاد
العرض *
270 ملم
العمق *
296 ملم
الارتفاع *
95 ملم
الوزن *
4,6 كيلو غرام
عرض التغليف
399 ملم
عمق التغليف
230 ملم
ارتفاع التغليف
499 ملم
وزن الحزمة
7,08 كيلو غرام
محتوى التغليف
الفأرة مشمولة
Yes
لوحة المفاتيح متضمنة
Yes
عرض
العرض مشمول *
No