location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY All-in-One 34-c1014nbBundle PC Intel® Core™ i7 i7-12700 86,4 سم (34") 5120 x 2160 بيكسل حاسوب شخصي قطعة واحدة 32 جيغابايت DDR5-SDRAM 2 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Envy All-in-One 34-c1014nbBundle PC
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8M3F2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497911060 show
الفئة:
Desktop PC with monitor.
حواسيب ومحطات عمل قطعة واحدة Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 1215
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 26 Oct 2024 22:18:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY All-in-One 34-c1014nbBundle PC Intel® Core™ i7 i7-12700 86,4 سم (34") 5120 x 2160 بيكسل حاسوب شخصي قطعة واحدة 32 جيغابايت DDR5-SDRAM 2 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 3060 Windows 11 Home Wi-Fi 6 (802.11ax) فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نوع أول حاسوب شخصي قطعة واحدة فضة 330 عرض
  • - Intel® Core™ i7 i7-12700 نوى المعالجات: 12
  • - 86,4 سم (34") WUHD 5120 x 2160 IPS حصيرة
  • - 32 جيغابايت DDR5-SDRAM 4000 ميجا هرتز 2 x 16 جيغابايت
  • - 2 تيرا بايت سواقة قرص ثابت
  • - NVIDIA GeForce RTX 3060 6 جيغابايت Intel UHD Graphics 770
  • - 16 ميجا بكسل
  • - Wi-Fi 6 (802.11ax) اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية بلوتوث 5.0
  • - Windows 11 Home
أكثر>>>
عرض
قطر الشاشة *
86,4 سم (34")
وضوح العرض *
5120 x 2160 بيكسل
الشاشات الحساسة التي تعمل باللمس *
No
نوع HD *
WUHD
سطوع الشاشة
500 شمعة/متر مربع
سطح الشاشة
حصيرة
نوع اللوحة
IPS
مساحة الألوان الأساسية أحمر أخضر أزرق
DCI-P3
شاشة مقاومة للمعان
Yes
سلسلة الألوان
98%
زاوية الامالة
-5 - 20 درجة
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
12th gen Intel® Core™ i7
طراز المعالج *
i7-12700
نوى المعالجات
12
أسنان المعالج
20
تردد تعزيز المعالج
4,9 جيغاهرتز
ذاكرة المعالج المخبئية
28 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نوع الناقل
DMI4
الذاكرة
الذاكرة الداخلية *
32 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
نوع فتحات الذاكرة
SO-DIMM
سرعة ساعة الذاكرة
4000 ميجا هرتز
تصميم الذاكرة فتحات x حجم)
2 x 16 جيغابايت
عامل شكل الذاكرة
DIMM/SO-DIMM
وسائط التخزين
سعة التخزين الاجمالية *
2 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
عدد سواقات التخزين المركبة
1
الاستطاعة الإجمالية لسواقات القرص الثابت
2 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
1
سعة محرك الأقراص الثابتة الخارجية
2 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 3060
ذاكرة موائم الرسوميات المكتومة
6 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6
موائم الرسوميات المدمج *
Yes
مصنع وحدة معالجة الرسومات المدمجة
Intel
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 770
الصوت
مكبرات الصوت مدمجة *
Yes
عدد مكبرات الصوت
2
الطاقة المقدرة RMS
4 عرض
صانع مكبرات الصوت
Bang & Olufsen
ميكروفون داخلي
Yes
نظام الصوت
B&O PLAY
آلة التصوير
آلة تصوير مدمجة *
Yes
مجموع الميغابيكسل
16 ميجا بكسل
الشبكات
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي *
Wi-Fi 6 (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6 (802.11ax)
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6 AX201
نوع الانتينا الهوائي
2x2
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
بلوتوث *
Yes
اصدار البلوتوث
5.0
الربط
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
4
رقود وشحن USB
Yes
منافذ رقود وشحن USB
2
تصميم
اسم اللون
Turbo silver rear cover, dark chrome logo, turbo silver aluminum base and stand
لون المنتج *
فضة
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
سنة المقدمة
2023
أداء
نوع المنتج *
حاسوب شخصي قطعة واحدة
تموضع السوق
نوع أول
رقائق اللوحة الرئيسية
Intel H670
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
قسم HP
منزل
إدارة الطاقة
طاقة محول التيار المتردد
330 عرض
تردد محول التيار المتردد
50 - 60 هرتز
جهد محول التيار المتردد الداخل
100 - 240 صورة
الوزن والأبعاد
الوزن
11,1 كيلو غرام
عرض التغليف
975 ملم
عمق التغليف
290 ملم
ارتفاع التغليف
665 ملم
وزن الحزمة
17,4 كيلو غرام
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, EPEAT Silver
محتوى التغليف
لوحة المفاتيح متضمنة
Yes
توصيل لوحة المفاتيح
اللاسلكية
مزايا أخرى
تقنية إطار العرض
Micro-Edge
نوع الهيكل المعدني
الكل في واحد
حجم الشاشة قطريا (المتري)
86,36 سم
كاميرا بالأشعة تحت الحمراء
Yes