location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY TE02-1012nb Intel® Core™ i7 i7-13700K 64 جيغابايت DDR5-SDRAM 2 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4070 Windows 11 Home Tower جهاز الحاسوب الشخصي فضة

العلامة التجارية:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
عائلة المنتجات:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TE02
اسم المنتج:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE02-1012nb
رمز المنتج:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8M3G3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497912234 show
الفئة:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
أجهزة حاسوب شخصية/محطات عمل Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Quality data-sheet: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
عدد المرات التي تم بها القاء نظرة على المنتج: 2170
هذه الإحصائية تستند على 97136 باستخدام مواقع التجارة الإلكترونية ([المتاجر الاليكترونية ,الموزعين ، مواقع المقارنة ، مزودو خدمات الانترنت للتجارة الإلكترونية ، نظم الشراء ، الخ) تحميل ورقة بيانات Icecat هذه منذ فقط العلامات التجارية الراعية مشمولة في نظم Open Icecat لتوزيع المحتوى كما يستخدمه 94642 مستخدمي Open Icecat المجانيين.
تعديل المعلومات على: 26 Oct 2024 22:56:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ENVY TE02-1012nb Intel® Core™ i7 i7-13700K 64 جيغابايت DDR5-SDRAM 2 تيرا بايت سواقة قرص ثابت NVIDIA GeForce RTX 4070 Windows 11 Home Tower جهاز الحاسوب الشخصي فضة
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - نوع أول جهاز الحاسوب الشخصي فضة 600 عرض
  • - Intel® Core™ i7 i7-13700K نوى المعالجات: 16
  • - 64 جيغابايت DDR5-SDRAM 4000 ميجا هرتز 4 x 16 جيغابايت
  • - 2 تيرا بايت سواقة قرص ثابت قارئ البطاقات مدمج
  • - NVIDIA GeForce RTX 4070 12 جيغابايت Intel UHD Graphics 770
  • - اتصال الشيكة المحلية LAN 10,100,1000 ميجابيت ثانية Wi-Fi 6E (802.11ax) بلوتوث 5.3
  • - Windows 11 Home
أكثر>>>
المعالج
صانع المعالج *
Intel
فئة المعالج *
Intel® Core™ i7
جيل المعالج
13th gen Intel® Core™ i7
طراز المعالج *
i7-13700K
نوى المعالجات
16
أسنان المعالج
24
تردد تعزيز المعالج
5,4 جيغاهرتز
نوى الأداء
8
النوى الفعالة
8
تردد التوربو الأقصى لمعالج الأداء
5,3 جيغاهرتز
تردد التوربو الأقصى ذو النواة الفعالة
4,2 جيغاهرتز
التردد الأساسي لأداء للنواة
3,4 جيغاهرتز
التردد الأساسي الكفء للنواة
2,5 جيغاهرتز
ذاكرة المعالج المخبئية
30 ميجا بايت
نوع الذاكرة المخبئية للمعالج
L3
نوع الناقل
DMI4
عدد المعالجات المثبتة
1
قوة قاعدة المعالج
125 عرض
أقصى طاقة توربين
253 عرض
الذاكرة
الذاكرة الداخلية *
64 جيغابايت
نوع الذاكرة الداخلية
DDR5-SDRAM
تصميم الذاكرة فتحات x حجم)
4 x 16 جيغابايت
مداخل الذاكرة
4x DIMM
سرعة ساعة الذاكرة
4000 ميجا هرتز
وسائط التخزين
سعة التخزين الاجمالية *
2 تيرا بايت
وسائط التخزين *
سواقة قرص ثابت
نوع محرك الأقراص الضوئية *
No
عدد سواقات التخزين المركبة
2
الاستطاعة الإجمالية لسواقات القرص الثابت
2 تيرا بايت
عدد سواقات الأقراص الثابتة SSD المركبة
2
سعة محرك الأقراص الثابتة الخارجية
1 تيرا بايت
نوع ذاكرة وسيط التخزين ذو الحالة الثابتة
TLC
وصلة محرك الأقراص الثابتة الخارجية
PCI Express
NVMe
Yes
عامل شكل SSD
M.2
قارئ البطاقات مدمج
Yes
الرسومات
بطاقة رسوميات ديسكريت *
Yes
الشركة المصنعة لوحدة معالجة الرسومات المنفصلة
NVIDIA
موائم الرسوميات المدمج *
Yes
طراز موائم الرسوميات المخبأ *
NVIDIA GeForce RTX 4070
ذاكرة موائم الرسوميات المكتومة
12 جيغابايت
نوع ذاكرة الرسوميات المدمجة
GDDR6X
عدد موائمات الرسوميات المخفية
1
مصنع وحدة معالجة الرسومات المدمجة
Intel
عائلة موائم الرسوميات المدمج
Intel® UHD Graphics
طراز موائم الرسوميات المدمج *
Intel UHD Graphics 770
عدد منافذ HDMI لموائم الرسوميات
1
عدد ديسبليبورتس لموائم الرسوميات
3
الشبكات
اتصال الشيكة المحلية LAN *
Yes
معدلات نقل بيانات الشبكة المحلية LAN
10, 100, 1000 ميجابيت ثانية
تقنية الكوابل
10/100/1000Base-T(X)
الشبكات المحلية اللاسلكية Wi-Fi *
Yes
معيار واي فاي
Wi-Fi 6E (802.11ax)
نوع الشبكة المحلية الاسلكية Wi-Fi
Wi-Fi 6E (802.11ax)
الشبكات
الشركة المصنعة لوحدة تحكم في الشبكة الملحية اللاسلكية
Intel
طراز كونترولر WLAN
Intel Wi-Fi 6E AX211
نوع الانتينا الهوائي
2x2
بلوتوث
Yes
اصدار البلوتوث
5.3
الربط
كمية منافذ الناقل التسلسلي العالمي USB 2.0 *
2
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-A *
4
عدد بوابات USB 3.2 Gen 1 (3.1 Gen 1) Type-C *
2
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-A *
1
عدد بوابات USB 3.2 Gen 2 (3.1 Gen 2) Type-C *
1
USB Power Delivery
Yes
طور USB Type-C DisplayPort Alternate
Yes
منفذ الصاعقة 4 من انتل
Yes
كمية 4 منافذ الصاعقة
1
اصدار وصلة الوسائط المتعددة عالية الوضوح HDMI
2.1
عدد منافذ بطاقة الشبكة (RJ-45)
1
ميكروفون, مقبس الادخال
Yes
منفذ سماعة/ميكروفون مزدوج
Yes
فتحات مداخل بطاقة التوسع
فتحات PCI Express x16
1
تصميم
نوع الهيكل المعدني *
Tower
اسم اللون
Natural silver, chrome logo
نظام تبريد الماء
Yes
فتحة قفل الكابل
Yes
نوع فتحة قفل الكابل
Kensington
لون المنتج *
فضة
سنة المقدمة
2023
أداء
تموضع السوق
نوع أول
رقائق اللوحة الرئيسية
Intel Z690
شكل موجة تيار المتناوب للوحة الاساسية
خزانة الحاسوب الصغرية (ATX)
قنوات مخرج الصوت
5.1 قنوات
حماية كلمة المرور
Yes
نوع حماية بكلمة مرور
BIOS, تشغيل الطاقة, مستخدم
نوع المنتج *
جهاز الحاسوب الشخصي
برمجيات
نظام التشغيل المثبت *
Windows 11 Home
البرمجيات المثبتة مسبقا
Duet for HP; ExpressVPN; LastPass Premium
برمجيات التجربة
McAfee LiveSafe, Microsoft Office 365
ميزات خاصة المعالج
معايرة وحدة المعالجة المركزية (القصوى)
1
مزايا خاصة بالعلامة التجارية
إتش بي سابورت أسيستانت
Yes
برمجيات إتش بي المزودة
HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting; MyHP; HP Command Center
قسم HP
منزل
إدارة الطاقة
جهاز تزويد الطاقة *
600 عرض
ترخيص 80 PLUS
80 PLUS Gold
الاستدامة
الامتثال للاستدامة
Yes
شهادات الاستدامة
نجمة الطاقة, EPEAT Gold
الوزن والأبعاد
العرض *
165 ملم
العمق *
396,1 ملم
الارتفاع *
448 ملم
الوزن *
13,8 كيلو غرام
عرض التغليف
498 ملم
عمق التغليف
299 ملم
ارتفاع التغليف
570 ملم
وزن الحزمة
14,8 كيلو غرام
عرض
العرض مشمول *
No